Zirconia Ceramic Tube and Ceramic Rod Products
from Suntech Applied Materials (Hefei) Co.,Ltd
Ceramic pistons have a wide range of applications due to their excellent properties such as high wear resistance, corrosion resistance, and ability to withstand high temperatures. Here are some common applications: Material: High-quality ceramics, such as alumina, zirconia, or silicon carbide, known... [See More]
- Material Type: Specialty Material; Zirconia; Alumina-Zirconia
from Shenzhen Great Precision Ceramic CO., LTD.
What are Colored Zirconia Ceramic Rods?. Colored zirconia ceramic rods are not your average ceramic. Crafted from high-purity zirconium oxide (ZrO2) and meticulously infused with vibrant pigments, these rods offer a captivating blend of visual allure and exceptional technical prowess. Their inherent... [See More]
- Material Type: Specialty Material; Zirconia
- Shape: Rod
from Shenzhen Great Precision Ceramic CO., LTD.
What are Zirconium Oxide Ceramic Rods?. Our Zirconium Oxide Ceramic Rods, also known as Zirconia Rods, are made of ZrO2 ceramics. These rods are extremely refractory materials, offering excellent chemical inertness and corrosion resistance. Zirconium Oxide Ceramic Rods Performance Description. Our... [See More]
- Material Type: Specialty Material; Zirconia
- Applications: HV / Electrical
- Shape: Rod
from Shenzhen Great Precision Ceramic CO., LTD.
Zirconia. ZrO2. Zirconia is mainly composed of zirconia. At room temperature, zirconia is the material with high mechanical strength and strong fracture toughness among all the major precision ceramics. It can be used to make cutting blades, scissors and knives. With its excellent surface... [See More]
- Material Type: Specialty Material; Zirconia
- Thermal Conductivity: 2.5 to 3
- Shape: Rod
from Shenzhen Great Precision Ceramic CO., LTD.
Zirconia. ZrO2. Zirconia is mainly composed of zirconia. At room temperature, zirconia is the material with high mechanical strength and strong fracture toughness among all the major precision ceramics. It can be used to make cutting blades, scissors and knives. With its excellent surface... [See More]
- Material Type: Specialty Material; Zirconia
- Thermal Conductivity: 2.5 to 3
- Shape: Rod
from CoorsTek
CoorsTek offers a wide variety of tubes and rods manufactured from high-performance technical ceramic materials, including alumina, zirconia, and silicon carbide. Enhance performance and product life by using the material best suited to your application. CoorsTek materials professionals will help... [See More]
- Material Type: Specialty Material; Zirconia; Alumina; Carbide Material; Silicon Carbide
- Thermal Conductivity: 2.2 to 30
- Shape: Rod; Tube
- Density: 2.8 to 6.02
from Kyocera Corporation
The strongest and toughest of all fine ceramic materials, it is used to make scissors and knives which products once considered impossible to make from ceramic. Single-crystal zirconia is also prized as a jewel, as its refractive index creates a diamond-like-brightness. [See More]
- Material Type: Specialty Material; Zirconia
- Dielectric Strength: 2.80E7 to 3.30E7
- Shape: Rod (optional feature); Custom Shape (optional feature); Tube (optional feature)
- Resistivity: 1000 to 1.00E14
from 3X Ceramic Parts Company Limited
Alumina Ceramic Rod / Pin Description. Due to various excellent performance of the alumina ceramics under wide range of industrial or working conditions, alumina ceramic rod / pin mainly used in the area of thermal processes, protecting tubes, insulating tubes, furnace tubes, radiant tubes, support... [See More]
- Material Type: Specialty Material; Zirconia; Alumina
- Density: 3.6 to 3.9
- Shape: Rod
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Ceramic blades are typically manufactured from zirconium oxide (also spelt zirconia). They are the preferred option in environments needing chemical resistance or non-magnetic features because of their benefits such as outstanding sharpness, long-lasting edge retention, and resistance to rust or... [See More]
- Material Type: Specialty Material; Zirconia
- Applications: Abrasion Resistant; Biomaterial; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Wear resistant parts or tooling
- Density: 5.95 to 6
- Features: Sintered / Fired; Hard
from 3X Ceramic Parts Company Limited
Diameter 10, 11,12, 13,14, 15, 20mm blue zirconia ceramic rod. Blue zirconia Ceramic Rod application fields: Usd more in machining blue zirconia ceramic guide pin. Blue Zirconia Ceramic Rod Principal characteristic: High strength, High fracture toughness, High hardness and High density,Stability,... [See More]
- Material Type: Specialty Material; Zirconia
- Density: 6
- Shape: Rod; Custom Shape
- MOR / Flexural Strength: 181296
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Ceramic components are manufactured of ceramic materials, which are an extensive family of inorganic, non-metallic compounds typically consisting of metal, non-metal, and metalloid elements. The exceptional properties exhibited by ceramics, such as their high hardness, low electrical conductivity,... [See More]
- Material Type: Cordierite; Glass Ceramics; Porcelain; Steatite; Aluminum Nitride; Silicon Nitride; Specialty Material; Zirconia; Alumina; Silicon Carbide; Tungsten Carbide
- Features: Sintered / Fired; Hard
- Applications: Refractory or High Temperature Insulation; Abrasion Resistant; Armor / Ballistic Protection; Biomaterial; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Thermal Insulation or Fire Proofing Material; Wear resistant parts or tooling
from 3X Ceramic Parts Company Limited
Diameter 0.5mm 0.77mm Yttria Stabilized Micro Zirconia Ceramic Tips. We developed and produced this model of micro zirconia tips for customer . It is very small size , with diameter of 0.77mm , the sharpen tips just 0.15mm . We machined this part to get the tolerance and surface finish . As it is... [See More]
- Material Type: Specialty Material; Zirconia
- Thermal Conductivity: 2.5
- Shape: Rod
- Density: 6
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Ceramic tubes are mainly composed of alumina, zirconia, silicon nitride and other ceramics. They provide excellent high temperature resistance, mechanical strength, electrical insulation, wear and corrosion resistance, etc., making them indispensable components in numerous industrial applications. [See More]
- Material Type: Silicon Nitride; Specialty Material; Zirconia; Alumina
- Applications: Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Wear resistant parts or tooling
- Shape: Tube
- Features: Sintered / Fired
from 3X Ceramic Parts Company Limited
Diameter 6mm Zirconia Ceramic Motor Shaft. Main characteristics of zirconia ceramic motor shaft : Geometric accuracy: the geometric accuracy of zirconia ceramic shaft mainly refers to the roundness and cylindricity of journal, outer cone, Morse taper hole, etc., and the general tolerance shall be... [See More]
- Material Type: Specialty Material; Zirconia
- Density: 6
- Shape: Rod
- Applications: Wear resistant parts or tooling
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Zirconia ceramic valve ball and seat have excellent mechanical characteristics, and have many benefits when used in sucker rod pumps. They may replace the stainless steel valve balls and seats and are particularly adaptable to environments with high humidity and high temperatures, considerably... [See More]
- Material Type: Specialty Material; Zirconia
- Applications: Abrasion Resistant; Corrosion resistant
- Density: 5.95 to 6
- Features: Sintered / Fired; Hard