Biotech / Medical (Biomaterial) Ceramic Tube and Ceramic Rod Products
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Aluminum oxide ceramic is a high-performance ceramic material, also known as alumina ceramic material. Composed of high-purity alumina powder, this non-metallic material is manufactured via pressing, molding, sintering, and other processes. According to the alumina content, it is classified as 92... [See More]
- Applications: Refractory or High Temperature Insulation; Biomaterial; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical
- Max Use Temperature: 1200 to 1650
- Material Type: Silicon Nitride; Specialty Material; Alumina; Silicon Carbide; Tungsten Carbide
- Density: 3.6 to 3.95
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Ceramic blades are typically manufactured from zirconium oxide (also spelt zirconia). They are the preferred option in environments needing chemical resistance or non-magnetic features because of their benefits such as outstanding sharpness, long-lasting edge retention, and resistance to rust or... [See More]
- Applications: Abrasion Resistant; Biomaterial; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Wear resistant parts or tooling
- Density: 5.95 to 6
- Material Type: Specialty Material; Zirconia
- Features: Sintered / Fired; Hard
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Ceramic components are manufactured of ceramic materials, which are an extensive family of inorganic, non-metallic compounds typically consisting of metal, non-metal, and metalloid elements. The exceptional properties exhibited by ceramics, such as their high hardness, low electrical conductivity,... [See More]
- Applications: Refractory or High Temperature Insulation; Abrasion Resistant; Armor / Ballistic Protection; Biomaterial; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Thermal Insulation or Fire Proofing Material; Wear resistant parts or tooling
- Features: Sintered / Fired; Hard
- Material Type: Cordierite; Glass Ceramics; Porcelain; Steatite; Aluminum Nitride; Silicon Nitride; Specialty Material; Zirconia; Alumina; Silicon Carbide; Tungsten Carbide
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Zirconium oxide, also spelt zirconia (ZrO2), is a type of versatile and high-performance ceramic material. It exhibits outstanding mechanical, thermal, and chemical properties, making it suitable for a vast variety of applications. [See More]
- Applications: Refractory or High Temperature Insulation; Biomaterial; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Wear resistant parts or tooling
- Density: 5.95 to 6
- Material Type: Specialty Material; Zirconia
- Features: Sintered / Fired; Hard