Sapphire Ceramic Tube and Ceramic Rod Products

5 Results
Sapphire
from Kyocera Corporation

Sapphire is single-crystal alumina, a transparent material with excellent chemical stability and valuable mechanical, thermal and optical properties. Its material properties are vastly superior to glass, quartz and other mass-produced transparent materials. [See More]

  • Material Type: Sapphire
  • Dielectric Strength: 4.80E7
  • Shape: Hollow Stock (Tube, Pipe, Column) (optional feature); Rod (optional feature); Custom Shape (optional feature); Tube (optional feature)
  • Dielectric Constant: 9.3 to 11.5
Sapphire Rods
from Swiss Jewel Company

Sapphire Rods are used in a wide range of applications. A sapphire rod can be made with all surfaces polished for optical and wear applications or with all surfaces fine grind (un-polished) to serve as an insulator. Sapphire Rods are available in a range of outer diameter and lengths. OD's as small... [See More]

  • Material Type: Sapphire
  • Length: 0.0950 to 2973
  • Width / Diameter: 0.0173 to 0.1250
  • Dielectric Strength: 4.80E7
Single Crystal Sapphire
from Adamant Namiki Jewel Co., Ltd

Sapphire(a-Al2O3) is widely used in many fields from its excellent characteristics, in particular chemical resistance, thermal conductivity, hardness, transparency. Namiki grows single crystal sapphire by EFG method, featuring any desired section forms can be obtained. Variously-shaped Nano-step... [See More]

  • Material Type: Sapphire
  • Width / Diameter: 0.0118 to 11.81
  • Shape: Hollow Stock (Tube, Pipe, Column) (optional feature); Rod (optional feature); Custom Shape (optional feature); Tube (optional feature)
  • I.D.: 0.0787
Sapphire Piston
from Chonghong Industries(Microwork)Ltd.

Sapphire Pistons are a consumable part of the HPLC pump and should be replaced on a regular preventative maintenance schedule. It offers optimal concentricity and resistance to wear. The rod tolerance is tightly controlled during the machining process, resulting in a piston with maximal resistance... [See More]

  • Material Type: Sapphire
  • Width / Diameter: 0.0150 to 0.9843
  • Shape: Custom Shape
  • Length: 0.3937 to 3.94
Sapphire Components
from Gavish, Inc.

Sapphire Tubes and injectors for Semiconductor applications. Sapphire components have proven to be an enabling technology - making it possible to run Semiconductor processes using chemically aggressive plasmas including NF3 andCF4 . Sapphire has replaced quartz and ceramics for sapphire plasma... [See More]

  • Material Type: Sapphire
  • Shape: Spout (optional feature); Tube (optional feature)