Soft Ceramic Tube and Ceramic Rod Products
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Insulators are materials or devices that prevent the flow of electrical current or transfer of heat. As for boron nitride ceramic, it possesses a number of properties including high dielectric strength, low dielectric loss, low thermal conductivity, high thermal stability, chemical inertness,... [See More]
- Features: Sintered / Fired; Soft
- Max Use Temperature: 900 to 2000
- Material Type: Boron Nitride; Specialty Material
- Density: 1.55 to 3
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Boron nitride rod is a solid, cylinder-shaped structure made of boron nitride that possesses exceptional high-temperature stability, excellent thermal properties, self-lubricating, and electrical insulation performance. [See More]
- Features: Sintered / Fired; Soft
- Material Type: Boron Nitride; Specialty Material
- Shape: Immersion Tube or Sheath
- Max Use Temperature: 900 to 2000
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Boron nitride tube, also known as BN tube, possesses exceptional properties such as high thermal conductivity, thermal stability, electrical insulation, and chemical inertness. These characteristics make it advantageous for a vast variety of applications, including heat management, electrical... [See More]
- Features: Sintered / Fired; Soft
- Material Type: Boron Nitride; Specialty Material
- Shape: Tube
- Max Use Temperature: 900 to 2000
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Machinable ceramics are a type of polycrystalline composite phase material, which is a glass-ceramic with synthetic mica crystallites as the principal crystal phase. Machinable glass ceramics, commonly known as Macor, are a multifunctional material that combines the features of glass and ceramics. [See More]
- Features: Sintered / Fired; Soft
- Max Use Temperature: 800 to 1000
- Material Type: Silicate / Clay; Glass Ceramics; Specialty Material
- Density: 2.4 to 2.5