Hollow Stock / Shape Ceramic Tube and Ceramic Rod Products

8 Results
Piezo Tubes -- PT120 – PT140
from PI (Physik Instrumente) L.P.

Radial and axial displacement. Subnanometer resolution. Ideal for OEM applications. Large choice of designs. Short lead times. Piezo actuator / scanner tube. Operating voltage to 1000 V. Axial and diamter contraction, monolithic piezoceramic actuator with minimal geometric tolerances. Custom designs... [See More]

  • Shape: Hollow Stock (Tube, Pipe, Column); Tube
  • I.D.: 0.8000 to 74
  • Width / Diameter: 0.0787 to 3.15
  • Length: 2.76
3M™ Silicon Carbide
from 3M Advanced Materials Division

Silicon carbide has come a long way since its use in sandpaper. Today, this versatile ceramic material is used to manufacture components that won ’t deform in the blast of a hot furnace ... sliding bearings that can operate in caustic and acid process fluids ... seal rings for high-speed... [See More]

  • Shape: Spout; Hollow Stock (Tube, Pipe, Column); Custom Shape; Tube
  • Applications: Abrasion Resistant; Foundry / Metal Processing
  • Material Type: Carbide Material; Silicon Carbide
Sapphire Tube
from Chonghong Industries(Microwork)Ltd.

Sapphire tubes and Sapphire injectors for Semiconductor, offering extremely high purity and long life. replace quartz and ceramic. Sapphire has proven to be an enabling technology to expand the use of aggressive process chemistries, these function is not possible with quartz and ceramic components. [See More]

  • Shape: Hollow Stock (Tube, Pipe, Column); Tube
  • Material Type: Sapphire
Single-Bore Cast Alumina Tube -- 375250AC
from Accuratus Corporation

Accuratus maintains an inventory of standard extruded and cast aluminum oxide, mullite and sialon shapes for fast delivery requirements. These are low cost, quality rods and tubes that can be quickly cut to precision lengths. (See Mullite Sizes, Aluminum Oxide Sizes and Sialon Sizes). Accuratus will... [See More]

  • Shape: Hollow Stock (Tube, Pipe, Column); Tube
  • I.D.: 0.2520
  • Width / Diameter: 0.3740
  • Length: 82.68
Extruded Ceramic Tubes
from U.S. Refractories

We have expanded our production of custom sized tubes! Smaller diameter tubes available in finished lengths up to 72". 6" diameter tubes up to 60". Smaller lengths up to 12" diameter!. Extruded Ceramic Tubes. Plain, Fluted, Flanged, Threaded, Multi-hole, Custom shapes. Up to 48" in length. 11" OD... [See More]

  • Shape: Hollow Stock (Tube, Pipe, Column); Tube
  • Length: 48 to 72
  • Width / Diameter: 6 to 12
  • Material Type: Silicate / Clay; Alumina
Super-Heat™ MgO
from Aremco Products, Inc.

Aremco offers a broad range of machinable and fully-dense ceramic materials for applications in which high temperature insulation, thermal shock resistance and high dielectric strength are required. Aremcolox ™ and Super-Heat ceramics include compositions based on alumina, alumino-silicates,... [See More]

  • Shape: Hollow Stock (Tube, Pipe, Column); Rod
  • Max Use Temperature: 2204
  • Material Type: MgO / Magnesite; Specialty Material
  • Applications: Refractory or High Temperature Insulation; Foundry / Metal Processing; Chemical or material processing
Sapphire Tubes
from Swiss Jewel Company

Sapphire Tubes are available in a range of sizes and can be held tighter in tolerance than metal. Stock sizes start with ID .015" and can be made up to almost any ID and OD. Sapphire Tubes are excellent choice for feed-through applications due to material strength. Typical Sapphire Tube... [See More]

  • Shape: Hollow Stock (Tube, Pipe, Column)
  • I.D.: 0.0140 to 0.1570
  • Width / Diameter: 0.0493 to 0.1770
  • Length: 0.0550 to 0.2050
3M™ Silicon Nitride
from 3M Advanced Materials Division

Heavy-duty diesel engines. Jet engine igniters. Oil wells thousands of feet underground. When extreme conditions like these push equipment to its limits, 3M ™ Silicon Nitride industrial ceramics deliver high performance where other materials fail. 3M silicon nitride is 60% lighter than steel... [See More]

  • Shape: Hollow Stock (Tube, Pipe, Column); Custom Shape; Tube; Immersion Tube or Sheath
  • Applications: Abrasion Resistant; Electronics or semiconductors; Automotive, Aerospace
  • Material Type: Silicon Nitride; Specialty Material