Tube / Sheath - Immersion (Closed End) Ceramic Tube and Ceramic Rod Products
from Xiamen Innovacera Advanced Materials Co., Ltd.
Engineered for extreme high-voltage, high-temperature vacuum environments, our glazed alumina ceramic tube with an internal thread provide the ultimate insulation and sealing solution for critical ion repeller and repeller insulator assemblies. This alumina ceramic tube is the essential insulating... [See More]
- Shape: Immersion Tube or Sheath
- Applications: For critical ion repeller and repeller insulator assemblies
- Material Type: Specialty Material; Alumina
from Pyromation
The thermocouple protection tubes illustrated on this catalog page are replacement tubes for Pyromation's complete ceramic protection tube thermocouple assemblies as found elsewhere in this catalog section, and they are compatible replacements for other manufacturers' protection tubes. The Series 16... [See More]
- Shape: Tube; Immersion Tube or Sheath
- I.D.: 0.2500 to 1
- Width / Diameter: 0.3750 to 1.25
- Length: 12 to 36
from Xiamen Innovacera Advanced Materials Co., Ltd.
INNOVACERA's metallized ceramic insulators are made by ceramic combined with thick metal films through a metallization process. This combination of ceramic and metal results in insulators that can withstand harsh conditions and provide electrical isolation when needed. Ceramic Insulator for ceramic... [See More]
- Shape: Immersion Tube or Sheath
- Applications: Semiconductor packaging
- Material Type: Specialty Material
- Features: Metallized or electrode film
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Alumina ceramic rods have high hardness and excellent wear resistance, making them less susceptible to damage from friction or usage. Additionally, they can maintain their superior mechanical and insulating properties at high temperatures, and are chemically inert, meaning they are not corroded by... [See More]
- Shape: Immersion Tube or Sheath
- Dielectric Strength: 1.70E7
- Material Type: Alumina
- Max Use Temperature: 1500 to 1650
from Kyocera Corporation
Silicon nitride is optimal for engine parts due to its toughness at high temperatures, superior thermal shock resistance, light weight and corrosion resistance. [See More]
- Shape: Spout (optional feature); Hollow Stock (Tube, Pipe, Column) (optional feature); KilnFurniture (optional feature); Custom Shape (optional feature); Roller / Roll (optional feature); Tube (optional feature); Immersion Tube or Sheath
- Dielectric Strength: 1.00E7 to 1.30E7
- Material Type: Silicon Nitride; Specialty Material
- Dielectric Constant: 9.6
from 3M Advanced Materials Division
Heavy-duty diesel engines. Jet engine igniters. Oil wells thousands of feet underground. When extreme conditions like these push equipment to its limits, 3M ™ Silicon Nitride industrial ceramics deliver high performance where other materials fail. 3M silicon nitride is 60% lighter than steel... [See More]
- Shape: Hollow Stock (Tube, Pipe, Column); Custom Shape; Tube; Immersion Tube or Sheath
- Applications: Abrasion Resistant; Electronics or semiconductors; Automotive, Aerospace
- Material Type: Silicon Nitride; Specialty Material
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Unipretec manufactures alumina rod with aluminium oxide purity of 95%, 99%, and 99.8%. Due to their remarkable characteristics, such as their high-temperature resistance, mechanical strength, electrical insulation, and chemical inertness, alumina rods are an essential component in a variety of... [See More]
- Shape: Immersion Tube or Sheath
- Max Use Temperature: 1500 to 1650
- Material Type: Alumina
- Density: 3.6 to 3.95