Electronics / RF-Microwave Ceramic Tube and Ceramic Rod Products

12 Results
Standard Standoff -- 50303
from Superior Technical Ceramics Corp.

Sharp edges at the ends may be broken to prevent chipping. Thread may be countersunk a maximum of 1/16" deep to prevent chipping. .006"/ inch max camber allowance. Threads must accept a Class 1 metal screw to the above minimum thread depth. Threads will be perpendicular within 2 degrees of ends or... [See More]

  • Applications: Electronics or semiconductors; HV / Electrical
  • Width / Diameter: 0.3750
  • Shape: Rod; Ferrule / Eyelet
  • Length: 0.3750
High Purity Alumina Ceramic Component -- AM-94
from San Jose Delta Associates, Inc.

San Jose Delta maintains an in-house inventory of most grades of alumina ceramics as BARS-RODS-TUBES and SHEETS. The availability of fired “grinding stock ” ceramic makes the production of small quantity and prototype orders less costly and offers shorter lead-times. For larger... [See More]

  • Applications: Refractory or High Temperature Insulation; Abrasion Resistant; Electronics or semiconductors; HV / Electrical; Wear resistant parts or tooling
  • Material Type: Alumina
  • Shape: Rod; Custom Shape; Tube
  • Dielectric Strength: 223 to 350
AlN Substrate
from Xiamen Unipretec Ceramic Technology Co., Ltd.

AlN substrate possesses a wide range of superior physical properties, including high breakdown electric field strength, thermal conductivity, resistivity, and so forth. In fields like LED packaging, power modules, wafer bonding, power resistors, and metalized substrates (such as thin film, thick... [See More]

  • Applications: Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical
  • Dielectric Strength: 1.70E7
  • Material Type: Aluminum Nitride; Specialty Material
  • Max Use Temperature: 1200
3M™ Silicon Nitride
from 3M Advanced Materials Division

Heavy-duty diesel engines. Jet engine igniters. Oil wells thousands of feet underground. When extreme conditions like these push equipment to its limits, 3M ™ Silicon Nitride industrial ceramics deliver high performance where other materials fail. 3M silicon nitride is 60% lighter than steel... [See More]

  • Applications: Abrasion Resistant; Electronics or semiconductors; Automotive, Aerospace
  • Material Type: Silicon Nitride; Specialty Material
  • Shape: Hollow Stock (Tube, Pipe, Column); Custom Shape; Tube; Immersion Tube or Sheath
Alumina Ceramic Substrate
from 3X Ceramic Parts Company Limited

Alumina Ceramic Substrate Description. Alumina Ceramic Substrate is a new type of precision thermal conductive ceramic chip, industrial thermal conductive ceramic chip and functional thermal conductive ceramic chip product. Due to the high cost of raw materials and the particularity of forming... [See More]

  • Applications: Electronics or semiconductors
  • Material Type: Alumina
  • Shape: Rod; Custom Shape
  • Density: 3.6 to 3.9
Alumina Extruded Rod -- 031AE
from Accuratus Corporation

Accuratus maintains an inventory of standard extruded and cast aluminum oxide, mullite and sialon shapes for fast delivery requirements. These are low cost, quality rods and tubes that can be quickly cut to precision lengths. (See Mullite Sizes, Aluminum Oxide Sizes and Sialon Sizes). Accuratus will... [See More]

  • Applications: Refractory or High Temperature Insulation; Abrasion Resistant; Armor / Ballistic Protection; Electronics or semiconductors; HV / Electrical
  • Width / Diameter: 0.0307
  • Shape: Rod
  • Length: 59.06
Aluminum Oxide Ceramic
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Aluminum oxide ceramic is a high-performance ceramic material, also known as alumina ceramic material. Composed of high-purity alumina powder, this non-metallic material is manufactured via pressing, molding, sintering, and other processes. According to the alumina content, it is classified as 92... [See More]

  • Applications: Refractory or High Temperature Insulation; Biomaterial; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical
  • Max Use Temperature: 1200 to 1650
  • Material Type: Silicon Nitride; Specialty Material; Alumina; Silicon Carbide; Tungsten Carbide
  • Density: 3.6 to 3.95
Ceramic Blades
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Ceramic blades are typically manufactured from zirconium oxide (also spelt zirconia). They are the preferred option in environments needing chemical resistance or non-magnetic features because of their benefits such as outstanding sharpness, long-lasting edge retention, and resistance to rust or... [See More]

  • Applications: Abrasion Resistant; Biomaterial; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Wear resistant parts or tooling
  • Density: 5.95 to 6
  • Material Type: Specialty Material; Zirconia
  • Features: Sintered / Fired; Hard
Ceramic Components
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Ceramic components are manufactured of ceramic materials, which are an extensive family of inorganic, non-metallic compounds typically consisting of metal, non-metal, and metalloid elements. The exceptional properties exhibited by ceramics, such as their high hardness, low electrical conductivity,... [See More]

  • Applications: Refractory or High Temperature Insulation; Abrasion Resistant; Armor / Ballistic Protection; Biomaterial; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Thermal Insulation or Fire Proofing Material; Wear resistant parts or tooling
  • Features: Sintered / Fired; Hard
  • Material Type: Cordierite; Glass Ceramics; Porcelain; Steatite; Aluminum Nitride; Silicon Nitride; Specialty Material; Zirconia; Alumina; Silicon Carbide; Tungsten Carbide
Ceramic Tube
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Ceramic tubes are mainly composed of alumina, zirconia, silicon nitride and other ceramics. They provide excellent high temperature resistance, mechanical strength, electrical insulation, wear and corrosion resistance, etc., making them indispensable components in numerous industrial applications. [See More]

  • Applications: Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Wear resistant parts or tooling
  • Material Type: Silicon Nitride; Specialty Material; Zirconia; Alumina
  • Shape: Tube
  • Features: Sintered / Fired
Si3N4 Ceramic
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Si3N4 ceramic, also known as silicon nitride ceramic, is a high-performance material made up of silicon and nitrogen atoms. Due to its exceptional properties, it is perfect for high-temperature applications like gas turbines and aircraft components. Additionally, because of their great hardness and... [See More]

  • Applications: Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Structural; Wear resistant parts or tooling
  • Max Use Temperature: 1000 to 1200
  • Material Type: Silicon Nitride; Specialty Material
  • Density: 3.2 to 3.3
Zirconium Oxide Ceramic
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Zirconium oxide, also spelt zirconia (ZrO2), is a type of versatile and high-performance ceramic material. It exhibits outstanding mechanical, thermal, and chemical properties, making it suitable for a vast variety of applications. [See More]

  • Applications: Refractory or High Temperature Insulation; Biomaterial; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Wear resistant parts or tooling
  • Density: 5.95 to 6
  • Material Type: Specialty Material; Zirconia
  • Features: Sintered / Fired; Hard