Silicon Carbide Ceramic Tube and Ceramic Rod Products
from Shenzhen Great Precision Ceramic CO., LTD.
Silicon Carbide. SiC. The properties of silicon carbide are very similar to diamond. It is one of the lightest, hardest and strongest industrial ceramic materials. The material of silicon carbide ceramics can be stable at high temperature up to 1400 ° C. Young ’s modulus above 400 GPA... [See More]
- Material Type: Carbide Material; Silicon Carbide
- Density: 3.1 to 3.2
- Shape: Tube
- MOR / Flexural Strength: 55114 to 62366
from 3X Ceramic Parts Company Limited
170x150x1300mm Large Diameter Silicon Carbide SiC Tube Pipe. Silicon carbide tube have excellent properties such as high temperature resistance, wear resistance, corrosion resistance, high hardness, high strength, high thermal conductivity, high thermal shock performance and good oxidation... [See More]
- Material Type: Carbide Material; Silicon Carbide
- Thermal Conductivity: 120
- Shape: Tube
- Density: 3.12
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Aluminum oxide ceramic is a high-performance ceramic material, also known as alumina ceramic material. Composed of high-purity alumina powder, this non-metallic material is manufactured via pressing, molding, sintering, and other processes. According to the alumina content, it is classified as 92... [See More]
- Material Type: Silicon Nitride; Specialty Material; Alumina; Silicon Carbide; Tungsten Carbide
- Density: 3.6 to 3.95
- Max Use Temperature: 1200 to 1650
- Applications: Refractory or High Temperature Insulation; Biomaterial; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical
from Kyocera Corporation
Silicon carbide is the most corrosion-resistant ceramic, and is used in mechanical seals and pump parts. Strength is maintained even at extreme temperatures of up to 1400?. [See More]
- Material Type: Carbide Material; Silicon Carbide
- Resistivity: 1000 to 1.00E8
- Shape: Hollow Stock (Tube, Pipe, Column) (optional feature); Custom Shape (optional feature); Tube (optional feature)
- Thermal Conductivity: 60 to 200
from CoorsTek
CoorsTek offers a wide variety of tubes and rods manufactured from high-performance technical ceramic materials, including alumina, zirconia, and silicon carbide. Enhance performance and product life by using the material best suited to your application. CoorsTek materials professionals will help... [See More]
- Material Type: Specialty Material; Zirconia; Alumina; Carbide Material; Silicon Carbide
- Thermal Conductivity: 2.2 to 30
- Shape: Rod; Tube
- Density: 2.8 to 6.02
from 3M Advanced Materials Division
Silicon carbide has come a long way since its use in sandpaper. Today, this versatile ceramic material is used to manufacture components that won ’t deform in the blast of a hot furnace ... sliding bearings that can operate in caustic and acid process fluids ... seal rings for high-speed... [See More]
- Material Type: Carbide Material; Silicon Carbide
- Applications: Abrasion Resistant; Foundry / Metal Processing
- Shape: Spout; Hollow Stock (Tube, Pipe, Column); Custom Shape; Tube
from 3X Ceramic Parts Company Limited
Silicon carbide carrier disk, silicon carbide etching disk, ICP etching disk. Silicon carbide tray for LED etching (SiC tray) φ 600mm is a special accessory for deep silicon etching (ICP etching machine). Wafer carrier, also known as wafer carrier and silicon wafer carrier, is called pocket... [See More]
- Material Type: Carbide Material; Silicon Carbide
- Density: 3.12
- Shape: Rod
- MOR / Flexural Strength: 56564
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Ceramic components are manufactured of ceramic materials, which are an extensive family of inorganic, non-metallic compounds typically consisting of metal, non-metal, and metalloid elements. The exceptional properties exhibited by ceramics, such as their high hardness, low electrical conductivity,... [See More]
- Material Type: Cordierite; Glass Ceramics; Porcelain; Steatite; Aluminum Nitride; Silicon Nitride; Specialty Material; Zirconia; Alumina; Silicon Carbide; Tungsten Carbide
- Features: Sintered / Fired; Hard
- Applications: Refractory or High Temperature Insulation; Abrasion Resistant; Armor / Ballistic Protection; Biomaterial; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Thermal Insulation or Fire Proofing Material; Wear resistant parts or tooling