Wear Parts / Tooling Ceramic Tube and Ceramic Rod Products
from 3X Ceramic Parts Company Limited
Diameter 6mm Zirconia Ceramic Motor Shaft. Main characteristics of zirconia ceramic motor shaft : Geometric accuracy: the geometric accuracy of zirconia ceramic shaft mainly refers to the roundness and cylindricity of journal, outer cone, Morse taper hole, etc., and the general tolerance shall be... [See More]
- Applications: Wear resistant parts or tooling
- Material Type: Specialty Material; Zirconia
- Shape: Rod
- Density: 6
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Alumina ceramic rods have high hardness and excellent wear resistance, making them less susceptible to damage from friction or usage. Additionally, they can maintain their superior mechanical and insulating properties at high temperatures, and are chemically inert, meaning they are not corroded by... [See More]
- Applications: Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant; HV / Electrical; Wear resistant parts or tooling
- Material Type: Alumina
- Shape: Immersion Tube or Sheath
- Dielectric Strength: 1.70E7
from San Jose Delta Associates, Inc.
Aluminum Nitride - AlN, is most often the material of choice due to its relatively excellent thermal conductivity and non-toxic nature. Because San Jose Delta has a segregated beryllium oxide - BeO department with over 20 years of experience fabricating common microwave designs such as helix support... [See More]
- Applications: Wear resistant parts or tooling
- Material Type: Aluminum Nitride; Specialty Material
- Shape: Rod; Custom Shape
- Dielectric Constant: 9
from 3X Ceramic Parts Company Limited
Silicon Carbide SSiC Pump Shaft. SSiC Pump Shaft is produced using very fine SiC powder containing sintering additives. It is processed using forming methods typical for other ceramics and sintered at 2,000 to 2,200 ° C in an inert gas atmosphere. As well as fine-grained versions, with grain... [See More]
- Applications: Wear resistant parts or tooling
- Material Type: Carbide Material; Silicon Carbide
- Shape: Rod
- Thermal Conductivity: 126
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Unipretec manufactures alumina rod with aluminium oxide purity of 95%, 99%, and 99.8%. Due to their remarkable characteristics, such as their high-temperature resistance, mechanical strength, electrical insulation, and chemical inertness, alumina rods are an essential component in a variety of... [See More]
- Applications: Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant; HV / Electrical; Wear resistant parts or tooling
- Material Type: Alumina
- Shape: Immersion Tube or Sheath
- Max Use Temperature: 1500 to 1650
from 3X Ceramic Parts Company Limited
Sintered Silicon Cabide Bush / Tube / Sleeve for Pump. Silicon Carbide bush are used for Pumps , as it with Excellent corrosion resistance, high coefficient of heat conductivity, self-lubricity, low density high hardness and also provide customized production. Description of Silicon Carbide Bush: -... [See More]
- Applications: Wear resistant parts or tooling
- Thermal Conductivity: 120 to 150
- Material Type: Carbide Material; Silicon Carbide
- Density: 3.15
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Boron nitride tube, also known as BN tube, possesses exceptional properties such as high thermal conductivity, thermal stability, electrical insulation, and chemical inertness. These characteristics make it advantageous for a vast variety of applications, including heat management, electrical... [See More]
- Applications: Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant; HV / Electrical; Wear resistant parts or tooling
- Material Type: Boron Nitride; Specialty Material
- Shape: Tube
- Max Use Temperature: 900 to 2000
from 3X Ceramic Parts Company Limited
Diameter 1mm 2mm SSiC Silicon Carbide Rod. Silicon carbide rod has excellent characteristics such as high temperature strength, strong high temperature oxidation resistance, good wear resistance, good thermal stability, low coefficient of thermal expansion, high thermal conductivity, high hardness,... [See More]
- Applications: Wear resistant parts or tooling
- Material Type: Carbide Material; Silicon Carbide
- Shape: Rod
- Density: 3.15
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Ceramic blades are typically manufactured from zirconium oxide (also spelt zirconia). They are the preferred option in environments needing chemical resistance or non-magnetic features because of their benefits such as outstanding sharpness, long-lasting edge retention, and resistance to rust or... [See More]
- Applications: Abrasion Resistant; Biomaterial; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Wear resistant parts or tooling
- Density: 5.95 to 6
- Material Type: Specialty Material; Zirconia
- Features: Sintered / Fired; Hard
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Ceramic components are manufactured of ceramic materials, which are an extensive family of inorganic, non-metallic compounds typically consisting of metal, non-metal, and metalloid elements. The exceptional properties exhibited by ceramics, such as their high hardness, low electrical conductivity,... [See More]
- Applications: Refractory or High Temperature Insulation; Abrasion Resistant; Armor / Ballistic Protection; Biomaterial; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Thermal Insulation or Fire Proofing Material; Wear resistant parts or tooling
- Features: Sintered / Fired; Hard
- Material Type: Cordierite; Glass Ceramics; Porcelain; Steatite; Aluminum Nitride; Silicon Nitride; Specialty Material; Zirconia; Alumina; Silicon Carbide; Tungsten Carbide
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Ceramic tubes are mainly composed of alumina, zirconia, silicon nitride and other ceramics. They provide excellent high temperature resistance, mechanical strength, electrical insulation, wear and corrosion resistance, etc., making them indispensable components in numerous industrial applications. [See More]
- Applications: Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Wear resistant parts or tooling
- Material Type: Silicon Nitride; Specialty Material; Zirconia; Alumina
- Shape: Tube
- Features: Sintered / Fired
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Si3N4 ceramic, also known as silicon nitride ceramic, is a high-performance material made up of silicon and nitrogen atoms. Due to its exceptional properties, it is perfect for high-temperature applications like gas turbines and aircraft components. Additionally, because of their great hardness and... [See More]
- Applications: Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Structural; Wear resistant parts or tooling
- Max Use Temperature: 1000 to 1200
- Material Type: Silicon Nitride; Specialty Material
- Density: 3.2 to 3.3
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Silicon nitride rod possesses superior mechanical and thermal characteristics, is chemically inert, and can be extensively used in a wide range of demanding working conditions requiring long-term durability. [See More]
- Applications: Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant; HV / Electrical; Wear resistant parts or tooling
- Material Type: Silicon Nitride; Specialty Material
- Shape: Immersion Tube or Sheath
- Max Use Temperature: 1000 to 1200
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Silicon nitride tubes have outstanding mechanical and thermal characteristics, as well as excellent chemical stability, allowing them to withstand demanding working environments where metal or polymer materials are unbearable. [See More]
- Applications: Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant; HV / Electrical; Wear resistant parts or tooling
- Material Type: Silicon Nitride; Specialty Material
- Shape: Tube
- Max Use Temperature: 1000 to 1200
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Zirconia rods have superior toughness, high bending strength, excellent wear resistance and thermal insulation properties. Therefore, zirconia round rods are commonly utilized in place of metals in a variety of harsh environments. [See More]
- Applications: Refractory or High Temperature Insulation; Corrosion resistant; Wear resistant parts or tooling
- Material Type: Specialty Material; Zirconia
- Shape: Immersion Tube or Sheath
- Density: 5.95 to 6
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Zirconia tubes can be made from either partially stabilized zirconia or fully stabilized zirconia. PSZ is the yttria or magnesia partially stabilized zirconia, whereas FSZ is the yttria or ceria fully stabilized zirconia. UNIPRETEC primarily manufactures yttrium partially stabilized zirconia tubes. [See More]
- Applications: Refractory or High Temperature Insulation; Abrasion Resistant; Chemical or material processing; Corrosion resistant; HV / Electrical; Wear resistant parts or tooling
- Material Type: Specialty Material; Zirconia
- Shape: Tube
- Density: 5.95 to 6
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Zirconium oxide, also spelt zirconia (ZrO2), is a type of versatile and high-performance ceramic material. It exhibits outstanding mechanical, thermal, and chemical properties, making it suitable for a vast variety of applications. [See More]
- Applications: Refractory or High Temperature Insulation; Biomaterial; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Wear resistant parts or tooling
- Density: 5.95 to 6
- Material Type: Specialty Material; Zirconia
- Features: Sintered / Fired; Hard