Tube Stock Ceramic Tube and Ceramic Rod Products

43 Results
Ceramic Protection Tube - Industrial
from Pyromation

The thermocouple protection tubes illustrated on this catalog page are replacement tubes for Pyromation's complete ceramic protection tube thermocouple assemblies as found elsewhere in this catalog section, and they are compatible replacements for other manufacturers' protection tubes. The Series 16... [See More]

  • Shape: Tube; Immersion Tube or Sheath
  • I.D.: 0.2500 to 1
  • Width / Diameter: 0.3750 to 1.25
  • Length: 12 to 36
BSN Boron Nitride
from Xiamen Innovacera Advanced Materials Co., Ltd.

Innovacera have a new material member named BSN joined BMATS ® Solid Boron Nitride family. BSN is a composite material, it ’s made from BN and Silicon Nitride. It ’s with very good mechanical strength and wear resistance. BSN is often used as nozzle, crucible and stir rods due to its... [See More]

  • Shape: Rod; Roller / Roll; Tube
  • Applications: Jigs for molding glass Parts for semiconductor equipment Crucibles/Nozzles for molten meta
  • Material Type: Boron Nitride; Silicon Nitride; Specialty Material
  • Features: Best wear resistance in Solid BN family Good thermal shock resistance
Piezo Tubes -- PT120 – PT140
from PI (Physik Instrumente) L.P.

Radial and axial displacement. Subnanometer resolution. Ideal for OEM applications. Large choice of designs. Short lead times. Piezo actuator / scanner tube. Operating voltage to 1000 V. Axial and diamter contraction, monolithic piezoceramic actuator with minimal geometric tolerances. Custom designs... [See More]

  • Shape: Hollow Stock (Tube, Pipe, Column); Tube
  • I.D.: 0.8000 to 74
  • Width / Diameter: 0.0787 to 3.15
  • Length: 2.76
99% alumina long tube
from Shenzhen Great Precision Ceramic CO., LTD.

Alumina Ceramics. AL2O3. Alumina is a well-known and commonly used precision ceramic material. It has the same sintered crystal as sapphire and ruby. For decades, it has been used in electrical components because of its high electrical insulation. Because of its high strength, high corrosion... [See More]

  • Shape: Tube
  • Applications: HV / Electrical
  • Material Type: Alumina
Ceramic quadrupole for mass spectrometer
from Xiamen Innovacera Advanced Materials Co., Ltd.

The performance of the quadrupole, one of the core components of a mass spectrometer, directly determines the resolution, sensitivity and stability of the instrument. Traditional metal quadrupoles are gradually being replaced by high-performance ceramic quadrupoles due to problems such as... [See More]

  • Shape: Tube
  • Features: High thermal conductivity,Low dielectric loss,High dimensional stability
  • Applications: Mass spectrometer
Beryllium Oxide Ceramic Tubes
from Shenzhen Great Precision Ceramic CO., LTD.

Beryllium Oxide Introduction. In the realm of advanced materials, few shine brighter than beryllium oxide (BeO) ceramics. Renowned for their exceptional thermal conductivity, superior electrical insulation, and remarkable mechanical strength, BeO components excel in demanding applications across... [See More]

  • Shape: Tube
  • Applications: HV / Electrical
  • Material Type: Beryllia / Beryllium Oxide; Specialty Material
Ceramic Hanging Tube-High Temperature Sleeve
from Shenzhen Great Precision Ceramic CO., LTD.

Advantages Of Ceramic Hanging Tube. The Ceramic Hanging Tube has super hardness, it has lubricity and is very resistant to wear. Except for hydrofluoric acid, it does not react with other inorganic acids and has strong corrosion resistance. Moreover, it can resist the impact of cold and heat. It... [See More]

  • Shape: Tube
  • Density: 3.2 to 3.25
  • Thermal Conductivity: 23 to 25
  • Applications: HV / Electrical
Machinable ceramic tube
from Shenzhen Great Precision Ceramic CO., LTD.

Macor Ceramics. Macor ceramics has the versatility of a high performance polymer, the machinability of a metal, and the performance of an advanced technical ceramic. It is a hybrid glass-ceramic and offers a unique combination of properties from both families of materials. Macor is an excellent... [See More]

  • Shape: Tube
  • Density: 2.27
  • Thermal Conductivity: 33
  • Applications: HV / Electrical
Silicon carbide ceramic tube
from Shenzhen Great Precision Ceramic CO., LTD.

Silicon Carbide. SiC. The properties of silicon carbide are very similar to diamond. It is one of the lightest, hardest and strongest industrial ceramic materials. The material of silicon carbide ceramics can be stable at high temperature up to 1400 ° C. Young ’s modulus above 400 GPA... [See More]

  • Shape: Tube
  • Density: 3.1 to 3.2
  • Material Type: Carbide Material; Silicon Carbide
  • MOR / Flexural Strength: 55114 to 62366
Silicon Nitride Ceramic Tube Custom Processing
from Shenzhen Great Precision Ceramic CO., LTD.

Advantages Of Silicon Nitride Ceramic Tube. The silicon nitride ceramic tube has super hardness, it has lubricity and is very resistant to wear. Except for hydrofluoric acid, it does not react with other inorganic acids and has strong corrosion resistance. Moreover, it can resist the impact of cold... [See More]

  • Shape: Tube
  • Thermal Conductivity: 23 to 25
  • Material Type: Silicon Nitride; Specialty Material
  • Density: 3.2 to 3.25
Silicon Nitride Ceramic Tube-Resistance Protection Tube
from Shenzhen Great Precision Ceramic CO., LTD.

Advantages Of Silicon Nitride Ceramic Tube. The Silicon Nitride Ceramic Tube has super hardness, it has lubricity and is very resistant to wear. Except for hydrofluoric acid, it does not react with other inorganic acids and has strong corrosion resistance. Moreover, it can resist the impact of cold... [See More]

  • Shape: Tube
  • Thermal Conductivity: 23 to 25
  • Material Type: Silicon Nitride; Specialty Material
  • Density: 3.2 to 3.25
Alumina Ceramic Furnace Tube
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Alumina ceramic furnace tubes are used to contain and protect heating elements and samples processed in the furnace. In addition, they are used to control the atmosphere within the furnace by preventing air from entering or leaving the furnace. [See More]

  • Shape: Tube
  • Max Use Temperature: 1500 to 1650
  • Material Type: Alumina
  • Density: 3.6 to 3.95
AD-998 8 Round Four Bore Tubing
from CoorsTek

CoorsTek offers a wide variety of tubes and rods manufactured from high-performance technical ceramic materials, including alumina, zirconia, and silicon carbide. Enhance performance and product life by using the material best suited to your application. CoorsTek tubes and rods are utilized in the... [See More]

  • Shape: Tube
  • I.D.: 0.0160 to 0.0780
  • Width / Diameter: 0.0630 to 0.2580
  • Material Type: Alumina
OMEGATITE 650® Protection Tube -- PTRS
from OMEGA Engineering, Inc.

OMEGATITE ®650 is an alloy of silicon nitride and aluminum oxide. This superior refractory material has the combined properties of silicon nitride (high strength, hardness, fracture toughness, and low thermal expansion) and aluminum oxide (corrosion resistance, chemically inert, high temperature... [See More]

  • Shape: Tube
  • I.D.: 0.2559 to 0.6299
  • Width / Diameter: 0.4921 to 1.1
  • Length: 5.91 to 23.62
15x11x600mm 9x6x400mm Ceramic Tube Alumina
from 3X Ceramic Parts Company Limited

One End Closed Alumina Ceramic Tube 15x11x600mm 9x6x400mm. We wholesale a large number of C610 , C799 15x11x600mm 9x6x400mm Ceramic Shealth one end closed , Ceramic thermocouple protection tubes . Normally used Specification as below , length can be cutted according to customer requirements : 2027... [See More]

  • Shape: Tube
  • Density: 3.9
  • Material Type: C799 , C610
Single-Bore Cast Alumina Tube -- 375250AC
from Accuratus Corporation

Accuratus maintains an inventory of standard extruded and cast aluminum oxide, mullite and sialon shapes for fast delivery requirements. These are low cost, quality rods and tubes that can be quickly cut to precision lengths. (See Mullite Sizes, Aluminum Oxide Sizes and Sialon Sizes). Accuratus will... [See More]

  • Shape: Hollow Stock (Tube, Pipe, Column); Tube
  • I.D.: 0.2520
  • Width / Diameter: 0.3740
  • Length: 82.68
96% Alumina Tube -- 960602
from Superior Technical Ceramics Corp.

For our stock lengths of 24". Ceramic tubes and rods can be cut to shorter lengths. A dash number with the length is added to the above numbers to represent a cut length. (Ex. 960300-12 represents a 3/16" diameter x 12" long rod.) [See More]

  • Shape: Tube
  • I.D.: 0.1250
  • Width / Diameter: 0.3750
  • Length: 24
Extruded Ceramic Tubes
from U.S. Refractories

We have expanded our production of custom sized tubes! Smaller diameter tubes available in finished lengths up to 72". 6" diameter tubes up to 60". Smaller lengths up to 12" diameter!. Extruded Ceramic Tubes. Plain, Fluted, Flanged, Threaded, Multi-hole, Custom shapes. Up to 48" in length. 11" OD... [See More]

  • Shape: Hollow Stock (Tube, Pipe, Column); Tube
  • Length: 48 to 72
  • Width / Diameter: 6 to 12
  • Material Type: Silicate / Clay; Alumina
Refractory Sheet Cylinder Type RS-101 -- FS01
from ZIRCAR Refractory Composites, Inc.

ZRCI Refractory Sheet Type RS-101 is a ceramic fiber reinforced structural alumina product with useful properties to 2300°F (1260°C). It retains strength and utility to levels far exceeding maximum use temperatures of reinforced plastics and asbestos-cement replacements. Type RS-101 not only makes... [See More]

  • Shape: Tube
  • I.D.: 2
  • Width / Diameter: 2.5
  • Length: 36
3M™ Silicon Carbide
from 3M Advanced Materials Division

Silicon carbide has come a long way since its use in sandpaper. Today, this versatile ceramic material is used to manufacture components that won ’t deform in the blast of a hot furnace ... sliding bearings that can operate in caustic and acid process fluids ... seal rings for high-speed... [See More]

  • Shape: Spout; Hollow Stock (Tube, Pipe, Column); Custom Shape; Tube
  • Applications: Abrasion Resistant; Foundry / Metal Processing
  • Material Type: Carbide Material; Silicon Carbide
Alumina Oval 2-Bore Extruded Tubes
from Thermo Shield

Included in our stock of inch and metric refractory fasteners is Molybdenum (Mo or Moly), Tantalum (Ta), Tungsten (W), and Alumina (Al2O3 or AD998) screws (fillister, flat & pan head), nuts (hex, square, round with flat or double d, & round slotted), washers (flat, thin, & shoulder), threaded rod,... [See More]

  • Shape: Tube
  • Material Type: Alumina
Beryllium Oxide Ceramic Component
from San Jose Delta Associates, Inc.

San Jose Delta maintains an extensive in-house inventory of certified Materion beryllia ceramic machining stock, including BW-1000, a higher strength and finer grain berylia,. While the grinding of beryllium oxide requires stringent dust control during the grinding process it otherwise machines like... [See More]

  • Shape: Custom Shape; Tube
  • Dielectric Strength: 300
  • Material Type: Beryllia / Beryllium Oxide; Specialty Material
  • Dielectric Constant: 6.7 to 6.8
Sapphire Tube
from Chonghong Industries(Microwork)Ltd.

Sapphire tubes and Sapphire injectors for Semiconductor, offering extremely high purity and long life. replace quartz and ceramic. Sapphire has proven to be an enabling technology to expand the use of aggressive process chemistries, these function is not possible with quartz and ceramic components. [See More]

  • Shape: Hollow Stock (Tube, Pipe, Column); Tube
  • Material Type: Sapphire
Alumina Ceramic Thermocouple Protection Tube
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Alumina ceramic thermocouple protection tubes are used to protect thermocouples from severe conditions. It serves as a barrier between the thermocouple and the environment, shielding the thermocouple from contamination and damage. It also helps to maintain accurate temperature measurements by... [See More]

  • Shape: Tube
  • Dielectric Strength: 1.70E7
  • Material Type: Alumina
  • Max Use Temperature: 1500 to 1650
Alumina Ceramic Tube
from 3X Ceramic Parts Company Limited

Alumina Ceramic Tube with different types of purity : 95% Alumina Ceramic Tube. 99% Alumina Ceramic Tube. 99.7% Alumina Ceramic Tube. Alumina Ceramic Tube Stock Dimension We have : Inner diameter * Outer diameter. 3*6 / 5*8 / 6*10 / 8*12 / 10*14 / 11.5*16/ 13.5*18 / 15*20 / 16*22 / 19*25 / 22*30 /... [See More]

  • Shape: Tube
  • Density: 3.6 to 3.9
Refractory Sheet Cylinder Type RS-201 -- GS01
from ZIRCAR Refractory Composites, Inc.

ZRCI Refractory Sheet Type RS-201 and RS-202 are fiber reinforced ceramic laminate with useful properties to 1260°C (2300°F). These high temperature products offer high strength, moderate thermal conductivity and excellent electrical insulation. They retain their strength and utility to levels far... [See More]

  • Shape: Tube
  • I.D.: 1
  • Width / Diameter: 1.25
  • Length: 36
3M™ Silicon Nitride
from 3M Advanced Materials Division

Heavy-duty diesel engines. Jet engine igniters. Oil wells thousands of feet underground. When extreme conditions like these push equipment to its limits, 3M ™ Silicon Nitride industrial ceramics deliver high performance where other materials fail. 3M silicon nitride is 60% lighter than steel... [See More]

  • Shape: Hollow Stock (Tube, Pipe, Column); Custom Shape; Tube; Immersion Tube or Sheath
  • Applications: Abrasion Resistant; Electronics or semiconductors; Automotive, Aerospace
  • Material Type: Silicon Nitride; Specialty Material
Alumina Round 1-Bore Extruded Tubes
from Thermo Shield

Included in our stock of inch and metric refractory fasteners is Molybdenum (Mo or Moly), Tantalum (Ta), Tungsten (W), and Alumina (Al2O3 or AD998) screws (fillister, flat & pan head), nuts (hex, square, round with flat or double d, & round slotted), washers (flat, thin, & shoulder), threaded rod,... [See More]

  • Shape: Tube
  • Material Type: Alumina
Alumina Ceramic Tube
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Alumina ceramic tubes are made of high-purity alumina materials that have exceptional characteristics like high temperature resistance, wear resistance, and chemical stability, etc., and are extensively utilized in a wide range of industries. [See More]

  • Shape: Tube
  • Max Use Temperature: 1500 to 1650
  • Material Type: Alumina
  • Density: 3.6 to 3.95
C799 C610 Ceramic Shealth Tube for Thermocouple
from 3X Ceramic Parts Company Limited

C799 C610 Ceramic Shealth Tube for Thermocouple. Ceramic Thermocouple protection tube is mainly used to protect sensitive temperature measuring elements. The main alumina ceramic purity include 95% alumina ceramic , 99% alumina ceramic , 99.7% alumina Ceramic , because alumina ceramic material with... [See More]

  • Shape: Tube
  • Density: 3.9
  • Material Type: 799 , C610
Refractory Sheet Type RS-99-45 -- DS90
from ZIRCAR Refractory Composites, Inc.

ZRCI Refractory Sheet Type RS-99-60 and RS-99-45 are comprised of 99% alumina. These "All-Alumina" materials are strong, uniform, rigid, refractory structure composed of alpha alumina fibers and high purity inorganic binders. Type RS-99-60 and RS-99-45 have a high purity alumina bond making them... [See More]

  • Shape: Custom Shape (optional feature); Tube
  • I.D.: 1
  • Width / Diameter: 2
  • Length: 12
Alumina Round 2-Bore Extruded Tubes
from Thermo Shield

Included in our stock of inch and metric refractory fasteners is Molybdenum (Mo or Moly), Tantalum (Ta), Tungsten (W), and Alumina (Al2O3 or AD998) screws (fillister, flat & pan head), nuts (hex, square, round with flat or double d, & round slotted), washers (flat, thin, & shoulder), threaded rod,... [See More]

  • Shape: Tube
  • Material Type: Alumina
Alumina Tube
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Alumina tube is a non-porous ceramic tube that is formed of 95%, 99%, or 99.8% alumna material. As a result of its remarkable thermal, mechanical, and chemical characteristics, it is a preferred option in various sectors. Its resistance to high temperatures, abrasion, and corrosion, as well as its... [See More]

  • Shape: Tube
  • Max Use Temperature: 1500 to 1650
  • Material Type: Alumina
  • Density: 3.6 to 3.95
Large Diameter Silicon Carbide SiC Furnace Tube Pipe
from 3X Ceramic Parts Company Limited

170x150x1300mm Large Diameter Silicon Carbide SiC Tube Pipe. Silicon carbide tube have excellent properties such as high temperature resistance, wear resistance, corrosion resistance, high hardness, high strength, high thermal conductivity, high thermal shock performance and good oxidation... [See More]

  • Shape: Tube
  • Thermal Conductivity: 120
  • Material Type: Carbide Material; Silicon Carbide
  • Density: 3.12
Alumina Round 4-Bore Extruded Tubes
from Thermo Shield

Included in our stock of inch and metric refractory fasteners is Molybdenum (Mo or Moly), Tantalum (Ta), Tungsten (W), and Alumina (Al2O3 or AD998) screws (fillister, flat & pan head), nuts (hex, square, round with flat or double d, & round slotted), washers (flat, thin, & shoulder), threaded rod,... [See More]

  • Shape: Tube
  • Material Type: Alumina
Boron Nitride Tube
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Boron nitride tube, also known as BN tube, possesses exceptional properties such as high thermal conductivity, thermal stability, electrical insulation, and chemical inertness. These characteristics make it advantageous for a vast variety of applications, including heat management, electrical... [See More]

  • Shape: Tube
  • Max Use Temperature: 900 to 2000
  • Material Type: Boron Nitride; Specialty Material
  • Density: 1.55 to 3
Alumina Solid Rods
from Thermo Shield

Included in our stock of inch and metric refractory fasteners is Molybdenum (Mo or Moly), Tantalum (Ta), Tungsten (W), and Alumina (Al2O3 or AD998) screws (fillister, flat & pan head), nuts (hex, square, round with flat or double d, & round slotted), washers (flat, thin, & shoulder), threaded rod,... [See More]

  • Shape: Tube
  • Material Type: Alumina
Ceramic Tube
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Ceramic tubes are mainly composed of alumina, zirconia, silicon nitride and other ceramics. They provide excellent high temperature resistance, mechanical strength, electrical insulation, wear and corrosion resistance, etc., making them indispensable components in numerous industrial applications. [See More]

  • Shape: Tube
  • Applications: Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Wear resistant parts or tooling
  • Material Type: Silicon Nitride; Specialty Material; Zirconia; Alumina
  • Features: Sintered / Fired
Mullite Round 1-Bore Extruded Tubes
from Thermo Shield

Included in our stock of inch and metric refractory fasteners is Molybdenum (Mo or Moly), Tantalum (Ta), Tungsten (W), and Alumina (Al2O3 or AD998) screws (fillister, flat & pan head), nuts (hex, square, round with flat or double d, & round slotted), washers (flat, thin, & shoulder), threaded rod,... [See More]

  • Shape: Tube
  • Material Type: Alumina
Silicon Nitride Tube
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Silicon nitride tubes have outstanding mechanical and thermal characteristics, as well as excellent chemical stability, allowing them to withstand demanding working environments where metal or polymer materials are unbearable. [See More]

  • Shape: Tube
  • Max Use Temperature: 1000 to 1200
  • Material Type: Silicon Nitride; Specialty Material
  • Density: 3.2 to 3.3
Mullite Round 2-Bore Extruded Tubes
from Thermo Shield

Included in our stock of inch and metric refractory fasteners is Molybdenum (Mo or Moly), Tantalum (Ta), Tungsten (W), and Alumina (Al2O3 or AD998) screws (fillister, flat & pan head), nuts (hex, square, round with flat or double d, & round slotted), washers (flat, thin, & shoulder), threaded rod,... [See More]

  • Shape: Tube
  • Material Type: Alumina
Zirconia Tube
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Zirconia tubes can be made from either partially stabilized zirconia or fully stabilized zirconia. PSZ is the yttria or magnesia partially stabilized zirconia, whereas FSZ is the yttria or ceria fully stabilized zirconia. UNIPRETEC primarily manufactures yttrium partially stabilized zirconia tubes. [See More]

  • Shape: Tube
  • Density: 5.95 to 6
  • Material Type: Specialty Material; Zirconia
  • Applications: Refractory or High Temperature Insulation; Abrasion Resistant; Chemical or material processing; Corrosion resistant; HV / Electrical; Wear resistant parts or tooling
Mullite Round 4-Bore Extruded Tubes
from Thermo Shield

Included in our stock of inch and metric refractory fasteners is Molybdenum (Mo or Moly), Tantalum (Ta), Tungsten (W), and Alumina (Al2O3 or AD998) screws (fillister, flat & pan head), nuts (hex, square, round with flat or double d, & round slotted), washers (flat, thin, & shoulder), threaded rod,... [See More]

  • Shape: Tube
  • Material Type: Alumina