Steatite Ceramic Tube and Ceramic Rod Products

2 Results
Standard Standoff -- 50303
from Superior Technical Ceramics Corp.

Sharp edges at the ends may be broken to prevent chipping. Thread may be countersunk a maximum of 1/16" deep to prevent chipping. .006"/ inch max camber allowance. Threads must accept a Class 1 metal screw to the above minimum thread depth. Threads will be perpendicular within 2 degrees of ends or... [See More]

  • Material Type: Silicate / Clay; Steatite
  • Width / Diameter: 0.3750
  • Shape: Rod; Ferrule / Eyelet
  • Length: 0.3750
Ceramic Components
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Ceramic components are manufactured of ceramic materials, which are an extensive family of inorganic, non-metallic compounds typically consisting of metal, non-metal, and metalloid elements. The exceptional properties exhibited by ceramics, such as their high hardness, low electrical conductivity,... [See More]

  • Material Type: Cordierite; Glass Ceramics; Porcelain; Steatite; Aluminum Nitride; Silicon Nitride; Specialty Material; Zirconia; Alumina; Silicon Carbide; Tungsten Carbide
  • Features: Sintered / Fired; Hard
  • Applications: Refractory or High Temperature Insulation; Abrasion Resistant; Armor / Ballistic Protection; Biomaterial; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Thermal Insulation or Fire Proofing Material; Wear resistant parts or tooling