Glass Ceramic Ceramic Tube and Ceramic Rod Products
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Ceramic components are manufactured of ceramic materials, which are an extensive family of inorganic, non-metallic compounds typically consisting of metal, non-metal, and metalloid elements. The exceptional properties exhibited by ceramics, such as their high hardness, low electrical conductivity,... [See More]
- Material Type: Cordierite; Glass Ceramics; Porcelain; Steatite; Aluminum Nitride; Silicon Nitride; Specialty Material; Zirconia; Alumina; Silicon Carbide; Tungsten Carbide
- Features: Sintered / Fired; Hard
- Applications: Refractory or High Temperature Insulation; Abrasion Resistant; Armor / Ballistic Protection; Biomaterial; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Thermal Insulation or Fire Proofing Material; Wear resistant parts or tooling
from San Jose Delta Associates, Inc.
Macor is a relatively easy material to machine using ordinary carbide drills, end mills, taps, etc. and doesn ’t require post machining firing. Macor-Machinable Glass Ceramic is also unique in that it can withstand 1000 °C, has low thermal conductivity and is a good electrical insulator. [See More]
- Material Type: Silicate / Clay; Glass Ceramics; Specialty Material
- Width / Diameter: 0.1880 to 3
- Shape: Rod
- Length: 3
from 3X Ceramic Parts Company Limited
Machinable Glass Ceramic Macor Rod. Machinable ceramic materials have excellent electrical insulation performance (electric breakdown reaches 40kv/a per millimeter), high mechanical strength, and resistance to quenching and heating (resistance to freezing and heating from minus 200 degrees to 800... [See More]
- Material Type: Silicate / Clay; Glass Ceramics
- Thermal Conductivity: 1.71
- Shape: Rod
- Density: 2.6
from Accuratus Corporation
High use temperature. Non-flammable. Excellent electrical insulator. Excellent thermal insulator. Dimensionally stable. MACOR machinable glass ceramic gives you the characteristics you need from a ceramic with the added benefit of easy fabrication using ordinary machine tools. No longer is it... [See More]
- Material Type: Silicate / Clay; Glass Ceramics
- Width / Diameter: 0.0591 to 2.99
- Shape: Rod
- Length: 2.99 to 12.01
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Machinable ceramics are a type of polycrystalline composite phase material, which is a glass-ceramic with synthetic mica crystallites as the principal crystal phase. Machinable glass ceramics, commonly known as Macor, are a multifunctional material that combines the features of glass and ceramics. [See More]
- Material Type: Silicate / Clay; Glass Ceramics; Specialty Material
- Density: 2.4 to 2.5
- Max Use Temperature: 800 to 1000
- Applications: Optical Grade; Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant; HV / Electrical; Structural; Thermal Insulation or Fire Proofing Material
from 3X Ceramic Parts Company Limited
Machinable Glass Ceramic Rod Properties : Machinable Glass Ceramic rod with excellent compressive strength, high thermal insulating value, radiation immunity, and excellent dielectrical strength. Unlike plastics, whose temperature resistance and rigidity starts to fall off at as little at 150... [See More]
- Material Type: Silicate / Clay; Glass Ceramics
- Density: 2.48
- Thermal Conductivity: 1.71
- MOR / Flexural Strength: 15664