LED Driver IC Interfaces

17 Results
1.5A LED Camera Flash Driver Synchronous Rectification Step-Up DC/DC -- BD7757MWX
from ROHM Semiconductor USA, LLC

The BD7757MWX is a 1.5A Flash LED Driver with Synchronous rectification step up DC/DC converter that can drive 1LED. The LED current, timer, and UVLO threshold can be varied by using UPIC++ (Uni-Port Interface Control ++). [See More]

  • Supply Voltage: 2.7V
  • Package Type: USON014X3020
  • Operating Temperature: -30 to 85
  • Features: RoHS
4-Channel LED Driver with Independent Channel Control for Dynamic Dimming -- ISL97686IRTZ
from Renesas Electronics Corporation

The ISL97686 is a PWM controlled LED driver that supports 4 channels of LED current, for Monitor and TV LCD backlight applications. It is capable of driving 160mA per channel from a 9V to 32V input supply, with current sources rated up to 75V absolute maximum. The ISL97686 ’s current sources... [See More]

  • # of Devices: 4
  • Package Type: QFNL; SOIC
12ch LED Driver IC with 3-line Serial Interface -- BD8379EFV-M
from ROHM Semiconductor USA, LLC

The BD8379EFV-M is a serial-in parallel-out controlled LED driver with 35V output voltage rating. With the input of 3-line serial data, it turns the 12ch open drain output on/off. Due to its compact size, it is optimal for small space. [See More]

  • Supply Voltage: 3V; Other; 5.5
  • Package Type: HTSSOP-B20
  • Operating Temperature: -40 to 105
  • Features: RoHS
High Efficient 2-Channel White LED Driver for Smartphone Backlighting -- ISL97698IIZ-T
from Renesas Electronics Corporation

The ISL97698 is a highly integrated 2-channel LED driver for white LED (WLED) backlit TFT-LCD panels. The device is composed of a synchronous boost converter and two low-side current sinks that are capable of driving an output voltage up to 23.5V and 25mA LED current, per string. The IC operates... [See More]

  • # of Devices: 2
  • Features: Thermal Shutdown
  • Package Type: WLCSP
1ch Boost up type White LED Driver for large LCD -- BD9409F
from ROHM Semiconductor USA, LLC

BD9409F is a high efficiency driver for white LEDs and is designed for large LCDs. BD9409F has a boost DCDC converter that employs an array of LEDs as the light source. BD9409F has some protect functions against fault conditions, such as over-voltage protection (OVP), over current limit protection... [See More]

  • Device Type: LCD Driver
  • Operating Temperature: -40 to 105
  • Supply Voltage: Other; 35
  • Package Type: SOP; SOP16
1ch Boost up type White LED Driver for large LCD -- BD9413F
from ROHM Semiconductor USA, LLC

BD9413F is a high efficiency driver for white LEDs and is designed for large LCDs. BD9413F has a boost DC/DC converter that employs an array of LEDs as the light source. BD9413F has some protect functions against fault conditions, such as over-voltage protection (OVP), over current limit protection... [See More]

  • Device Type: LCD Driver
  • Operating Temperature: -40 to 105
  • Supply Voltage: Other; 35
  • Package Type: SOP; SOP18
4-Channel Charge Pump White LED Driver with PWM Brightness Control -- BD1604MUV
from ROHM Semiconductor USA, LLC

BD1604MUV and BD1604MVV is a 4 white LED driver for small LCD backlight. At the charge pump type, the number of external devices is minimized. [See More]

  • Supply Voltage: 2.7V; Other; 5.5
  • Package Type: VQFN016V3030
  • Operating Temperature: -30 to 85
  • Features: RoHS
4-Channel White LED Driver with Integrated FET for up to 24 LEDs -- BD6586MUV
from ROHM Semiconductor USA, LLC

BD6586MUV is white LED driver IC with PWM step-up DC/DC converter that can boost max 24V and current driver that can drive max 25mA. The wide and precision brightness can be controlled by external PWM pulse. BD6586MUV has very accurate current drivers, and it has few current errors between each... [See More]

  • Supply Voltage: 2.7V; Other; 5.5
  • Package Type: VQFN024V4040
  • Operating Temperature: -30 to 85
  • Features: RoHS
4ch White LED Driver with Buck-Boost (40 LED Maximum) -- BD81A24EFV-M
from ROHM Semiconductor USA, LLC

BD81A24EFV-M is a white LED driver with the capability of withstanding high input voltage (35V Max). This driver has 4ch constant-current drivers integrated in 1-chip, where each channel can draw up to 120mA (Max), which is also suitable for high illumination LED drive. Furthermore, a buck-boost... [See More]

  • Supply Voltage: Other; 35
  • Package Type: HTSSOP-B28
  • Operating Temperature: -40 to 125
  • Features: RoHS
50V 200mA 1-Channel LED Source Driver for Automotive -- BD8372EFJ-M
from ROHM Semiconductor USA, LLC

BD8372HFP-M and BD8372EFJ-M are a LED source driver with the capability of withstanding high input voltage (50V Max.). The fixed current output can change in the H/L current, and it is the best for automotive LED drive. It is built into LED open/short protection, external resistance open/short... [See More]

  • Supply Voltage: Other; 40
  • Package Type: HTSOP-J8
  • Operating Temperature: -40 to 125
  • Features: RoHS
50V 200mA 1-Channel LED Source Driver for Automotive -- BD8372HFP-M
from ROHM Semiconductor USA, LLC

BD8372HFP-M and BD8372EFJ-M are a LED source driver with the capability of withstanding high input voltage (50V Max.). The fixed current output can change in the H/L current, and it is the best for automotive LED drive. It is built into LED open/short protection, external resistance open/short... [See More]

  • Supply Voltage: Other; 40
  • Package Type: HRP7
  • Operating Temperature: -40 to 125
  • Features: RoHS
6ch White LED Driver -- BD81A76EFV-M
from ROHM Semiconductor USA, LLC

BD81A76EFV-M is a white LED driver with the capability of withstanding high input voltage (maximum 35 V). This driver has 6ch constant-current drivers in 1-chip, where each channel can draw up to 120 mA (Max), and it is suitable for high illumination LED drive. Furthermore, a buck-boost current mode... [See More]

  • Supply Voltage: 5V; Other; 4.5 to 35V
  • Package Type: HTSSOP-B30
  • Operating Temperature: -40 to 125
  • Features: RoHS
AC/DC controller IC for LED lighting -- BD521GOFJ
from ROHM Semiconductor USA, LLC

BD521GOFJ is an AC/DC converter for LED lighting. This IC can be applied to quasi-resonant typed high-side LED driver application, and the high current precision and low EMI noise can be achieved. Moreover, owing to the built-in PFC (Power Factor Correction) converter, the harmonic is improved. By... [See More]

  • Supply Voltage: Other; 25
  • Package Type: SOP-J8
  • Operating Temperature: -40 to 105
  • Features: RoHS
AC/DC Controller IC for LED Lighting Included 650V MOSFET -- BM520Q15F
from ROHM Semiconductor USA, LLC

The AC/DC quasi-resonant controller type LED driver IC BM520Q15F can be applied to a non-isolated application, making the designs for various types of low power converter easy. The low power consumption and high-speed start are achieved through the start-up circuit with 650V withstand voltage. Due... [See More]

  • Supply Voltage: Other; 26
  • Package Type: SOP; SOP8
  • Operating Temperature: -40 to 105
  • Features: RoHS
AC/DC controller IC for LED lighting Included 650V MOSFET -- BM521Q25F
from ROHM Semiconductor USA, LLC

BM521Q25F is an AC/DC converter for LED lighting, which has a built-in MOSFET with 650V withstand voltage. This IC can be applied to quasi-resonant typed High-side LED driver application, and the high current precision and Low EMI noise can be achieved. Moreover, owing to the built-in PFC (Power... [See More]

  • Supply Voltage: Other; 25
  • Package Type: SOP; SOP8
  • Operating Temperature: -40 to 105
  • Features: RoHS
AC/DC Controller IC for mains dimmable LED lighting -- BD555BKFV
from ROHM Semiconductor USA, LLC

The BD555BKFV controller AC/DC controller IC can be used in a wide range of dimmable LED lighting driver applications. The main target application is dimmable retro-fit LED lighting, replacing existing incandescent light bulbs, halogen spot lights, CFL tubes etc. [See More]

  • Supply Voltage: Other; 16
  • Package Type: SSOP; SSOP-B14
  • Operating Temperature: -40 to 110
  • Features: RoHS
AC/DC Controller IC for non-dimmable LED lighting -- BD550FHG
from ROHM Semiconductor USA, LLC

LED driver BD550FHG supports both isolated and non-isolated devices. IC enables simple design of low-power electrical converters. With switching MOSFET and current detection resistor as external devices, it enables more freedom in design. Since the peak current control is utilized, peak current is... [See More]

  • Supply Voltage: Other; 26
  • Package Type: SSOP; SSOP6
  • Operating Temperature: -40 to 110
  • Features: RoHS