TDFN IC Interfaces
from Rochester Electronics
SPOC SPI Power Controller [See More]
- Package Type: TDFN; PowerTDFN24
- Features: RoHS
- Technology: SPI
from DigiKey
IC SRL CONFIG EEPROM 2M 8LAP [See More]
- Package Type: TDFN; 8-TDFN
- Operating Temperature: 0 to 70
- Supply Voltage: 5V; Other; 4.75V ~ 5.25V
- Pins: 8
from RS Components, Ltd.
Maxim Integrated MAX4999ETJ+ [See More]
- Package Type: TDFN; Tdfn
- Pins: 32
- Supply Voltage: 3.6V; Other; 3.6 v
- Features: RoHS; Thermal Shutdown
from Rochester Electronics
Switching Controller, 40A, 1500kHz Switching Freq-Max, PDSO8 [See More]
- Package Type: TDFN; PowerTDFN8
from RS Components, Ltd.
Sub-ohm switch Dual SPDT w/ Neg. Swing ( [See More]
- Package Type: TDFN; TDFN-EP-10
- Pins: 10
- Operating Temperature: -40 to 85
- Features: RoHS
from Rochester Electronics
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, BICMOS, PDSO8 [See More]
- Package Type: TDFN; TDFN8
- Features: RoHS
- Device Type: Transceiver
from RS Components, Ltd.
Vishay SIP32431DNP3-T1GE4 [See More]
- Package Type:
- Features: RoHS
from Rochester Electronics
Switching Controller, Voltage-mode, 660kHz Switching Freq-Max, PDSO10 [See More]
- Package Type: TDFN; TDFN
- Features: RoHS
from RS Components, Ltd.
Vishay SIP32431DNP3-T1GE4 [See More]
- Package Type:
- Features: RoHS
from Rochester Electronics
Switching Regulator/Controller [See More]
- Package Type: TDFN; TDFN10
- Features: RoHS
from Rochester Electronics
Switching Controller, Voltage-mode, 2400kHz Switching Freq-Max, BICMOS, PDSO14 [See More]
- Package Type: TDFN; TDFN
- Features: RoHS
from LCSC Electronics Technology (HK) Limited
TDFN-8-EP(3x3) CAN ICs ROHS [See More]
- Package Type: TDFN
- Device Type: UART
- Technology: CAN
- Features: RoHS
from Silicon Labs
Silicon Labs' family of low jitter non-PLL based fanout buffers produce multiple copies of an input clock at the same frequency with minimal additive jitter. LVDS, LVPECL, HCSL, LVCMOS, SSTL and HSTL buffers are available, including devices that support integrated level translation. The Si5330... [See More]
- Package Type: TDFN
- Device Type: Buffer
- Technology: LVCMOS
- Supply Voltage: 3.3V
from LCSC Electronics Technology (HK) Limited
8Mbps Transceiver TDFN-8-EP(2x3) CAN ICs ROHS [See More]
- Package Type: TDFN
- Device Type: Transceiver; UART
- Technology: CAN
- Supply Voltage: Other; 4.5V~5.5V