AS-i IC Interfaces

3 Results
Ethernet Interface Ics -- 566287 [PCI1001-I/5CW from Microchip Technology, Inc.]
from RS Components, Ltd.

Microchip PCI1001-I/5CW [See More]

  • Technology: AS-i; Ethernet; ASIL, ISO, PCIe
  • Operating Temperature: -40 to 105
  • Data Rate: 1.60E7
  • Package Type: FCCSP; FCCSP
Ethernet Interface Ics -- 566289 [PCI1003-I/5CW from Microchip Technology, Inc.]
from RS Components, Ltd.

Microchip PCI1003-I/5CW [See More]

  • Technology: AS-i; Ethernet; ISO, ASIL, PCIe
  • Operating Temperature: -40 to 105
  • Data Rate: 1.60E7
  • Package Type: FCCSP; FCCSP
SPACE-PHY +5V Dual MIL-STD-1553 Transceiver/Transformer Device (1553) -- BU-67432F030L
from Data Device Corporation (DDC)

The BU-67432F030L SPACE-PHY is a completely integrated MIL-STD-1553 physical layer in a single package. The SPACE-PHY includes dual transceiver and transformers, suitable for connection to IP instantiated in an FPGA or custom MIL-STD-1553 protocol ASICs. Benefits. Small Size Saves Space. Replaces... [See More]

  • Technology: AS-i
  • Supply Voltage: 5V
  • Device Type: Transceiver; Transformer
  • Package Type: FPGA