FCPGA IC Interfaces
2 Results
Advanced Memory Buffer for FB-DIMM Modules -- AMB0482C1RJ8
from Integrated Device Technology
from Integrated Device Technology
JEDEC compliant Advanced Memory Buffer for Fully buffered DIMMs. 3.2, and 4.0 Gb/s serial speeds ( DDR2 -533, and 667 DRAM ). Support for up to eight DIMMs per channel. [See More]
- Package Type: BGA; FCPGA
- Operating Temperature: 0 to 70
- Device Type: Buffer
- Pins: 655
RapidIO Bridge -- TSI721A1-16GCLY
from Integrated Device Technology
from Integrated Device Technology
The Tsi721 converts from PCIe to RapidIO and vice versa and provides full line rate bridging at 20 Gbaud. Using the Tsi721 designers can develop heterogeneous systems that leverage the peer to peer networking performance of RapidIO while at the same time using multiprocessor clusters that may only... [See More]
- Package Type: BGA; FCPGA
- Pins: 143
- Operating Temperature: 0 to 70