BGA IC Interfaces
from Win Source Electronics
Manufacturer: ams. Win Source Part Number: 086384-AS3525A. Packaging: Reel - TR. Categories: Integrated Circuits. Status: Obsolete(EOL). Case / Package: 244-CTBGA (13x13). Is this a common-used part?: Yes. Popularity: High. Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient [See More]
- Package Type: BGA; 244-CTBGA (13x13)
from DigiKey
Video, JPEG2000 Interface 16 b 144-CSPBGA (13x13) [See More]
- Package Type: BGA; 144-BGA, CSPBGA
- Operating Temperature: -40 to 85
- Device Type: Codec
- Pins: 144
from Rochester Electronics
Bus Driver, FCT Series, 4-Func, 4-Bit, True Output, CMOS, CDFP48 [See More]
- Package Type: BGA; CABGA48
- Device Type: Line / Bus Driver
from RS Components, Ltd.
16-Ch +/- Push Pull with Current Sense a [See More]
- Package Type: BGA; 105-Ball 9 x 9 mm TFBGA
- Features: RoHS
- Device Type: Line / Bus Driver; Buffer; Driver
from Richardson RFPD
The ADRV9008-1 is a highly integrated, dual radio frequency (RF), agile receiver (Rx) offering integrated synthesizers and digital signal processing functions. The IC delivers a versatile combination of high performance and low power consumption required by 3G/4G/5G macrocell, frequency division... [See More]
- Package Type: BGA; BGA
- Supply Voltage: 1.8V; Other; 1.8
- Device Type: Receiver
from Win Source Electronics
Manufacturer: ams. Win Source Part Number: 861891-AS3525B. Features: Audio - Channel 144-CTBGA (10x10). Package: Reel - TR. Mounting: Surface Mount. Part Status: Obsolete. Categories: Integrated Circuits (ICs). Case / Package: 144-CTBGA (10x10). ECCN: EAR99. Popularity: Medium. Fake Threat In the... [See More]
- Package Type: BGA; 144-CTBGA (10x10)
from DigiKey
Video, JPEG2000 Interface 16 b 121-CSPBGA (12x12) [See More]
- Package Type: BGA; 121-BGA, CSPBGA
- Operating Temperature: -40 to 85
- Device Type: Codec
- Pins: 121
from Rochester Electronics
Bus Driver, ALVC/VCX/A Series, 4-Func, 4-Bit, True Output, CMOS, PBGA54 [See More]
- Package Type: BGA; BGA54
- Device Type: Line / Bus Driver
from RS Components, Ltd.
Texas Instruments TPS22916CYFPT [See More]
- Package Type: BGA; DSBGA
- Features: RoHS
from Richardson RFPD
The AD9363 is a high performance, highly integrated RF agile transceiver designed for use in 3G and 4G femtocell applications. Its programmability and wideband capability make it ideal for a broad range of transceiver applications. The device combines an RF front end with a flexible mixed-signal... [See More]
- Package Type: BGA; BGA
- Supply Voltage: 3.3V; Other; 3.3
- Device Type: Transceiver
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 124726-TS3A226AEYFFR. Packaging: Reel - TR. Specifications: FM. Applications: Consumer Audio. Number of Channels: 1. Family Name: TS3A226AE. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -40 °C to 85... [See More]
- Package Type: BGA; 9-DSBGA (1.2x1.3)
- Operating Temperature: -40 to 85
- Supply Voltage: Other; 2.6 V ~ 4.5 V
from DigiKey
G.hn Controller RGMII, SGMII Interface 186-BGA (10x10) [See More]
- Package Type: BGA; 186-BGA
- Operating Temperature: 0 to 70
- Device Type: Line / Bus Controller
- Pins: 186
from Rochester Electronics
SN74ALVCH16245 16-Bit Bus Transceiver With 3-State Outputs [See More]
- Package Type: BGA; BGA MICROSTAR JUNIOR-54
- Features: RoHS
- Device Type: Transceiver
from RS Components, Ltd.
Texas Instruments TPS22925BNYPHR [See More]
- Package Type: BGA; DSBGA
- Features: RoHS
from Richardson RFPD
The AD9371 is a highly integrated, wideband RF transceiver offering dual channel transmitters and receivers, integrated synthesizers, and digital signal processing functions. The IC delivers a versatile combination of high performance and low power consumption required by 3G/4G micro and macro BTS... [See More]
- Package Type: BGA; BGA
- Supply Voltage: Other; 1.3
- Device Type: Transceiver
from Win Source Electronics
Manufacturer: STMicroelectronics. Win Source Part Number: 897874-STA2065N2. Series: Cartesio+. Operating Temperature Range: -40 °C ~ 85 °C. Core Processor: ARM11 ®. Package: Tray. Package: 472-TFBGA. Mounting: Surface Mount. Number of I/O: 160. Family Name: STA2065. Categories:... [See More]
- Package Type: BGA; 372+100-TFBGA (16x16)
- Operating Temperature: -40 to 85
from DigiKey
PCI CardBus Controller PCI Interface 256-BGA (27x27) [See More]
- Package Type: BGA; 256-BGA
- Device Type: Line / Bus Controller
- Technology: PCI
- Supply Voltage: 3.6V
from Rochester Electronics
SN74ALVCH32501 36-Bit Universal Bus Transceiver with 3-State Outputs [See More]
- Package Type: BGA; BGA MICROSTAR-114
- Features: RoHS
- Device Type: Transceiver
from RS Components, Ltd.
Texas Instruments TPS22913BYZVT [See More]
- Package Type: BGA; DSBGA
- Features: RoHS
- Pins: 4
from Richardson RFPD
The AD9375 is a highly integrated, wideband radio frequency (RF) transceiver offering dual-channel transmitters (Tx) and receivers (Rx), integrated synthesizers, a fully integrated digital predistortion (DPD) actuator and adaptation engine, and digital signal processing functions. The IC delivers a... [See More]
- Package Type: BGA; BGA
- Supply Voltage: Other; 1.3
- Device Type: Transceiver
from Win Source Electronics
Manufacturer: Intel. Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 1082093-NHI350AM2 S LJ3S. Mounting: SMD (SMT). Operating Supply Voltage: 3.3 V. Data Rate: 1 Gbps. Interface: PCIe. Number of Pins: 256. Number of Transceivers: 2. Categories:... [See More]
- Package Type: BGA; BGA
- Supply Voltage: Other; 3.3 V
- Device Type: Sensor Interface; Storage Interface; Transceiver
- Data Rate: 1.00E6
from DigiKey
88Q5072-B2-BYZ2A000 [See More]
- Package Type: BGA; 356-BGA
- Device Type: Line / Bus Controller
- Technology: PCI; Ethernet
- Pins: 356
from Rochester Electronics
Bus Driver, ALVT Series, 4-Func, 4-Bit, True Output, BICMOS, PBGA56 [See More]
- Package Type: BGA; BGA56
- Features: RoHS
- Device Type: Line / Bus Driver
from RS Components, Ltd.
Texas Instruments TPS22925CYPHR [See More]
- Package Type: BGA; DSBGA
- Features: RoHS
- Pins: 6
from Richardson RFPD
The ADRV9008-2 is a highly integrated, RF agile transmit subsystem offering dual channel transmitters, observation path receiver, integrated synthesizers, and digital signal processing functions. The IC delivers a versatile combination of high performance and low power consumption demanded by 2G,... [See More]
- Package Type: BGA; BGA
- Supply Voltage: 1.8V; Other; 1.8
- Device Type: Transceiver
from Win Source Electronics
Manufacturer: NXP. Win Source Part Number: 113337-CBTL06141EE/G,118. Packaging: Reel - TR. Features: Bi-Directional. Applications: DisplayPort, PCIe. Number of Channels: 6. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature Range - Operating: -10 °C to 85 °C (TA). Case /... [See More]
- Package Type: BGA; 48-TFBGA (5x5)
- Operating Temperature: -10 to 85
from DigiKey
SWITCHES [See More]
- Package Type: BGA; 288-BGA
- Device Type: Line / Bus Controller
- Technology: PCI; Ethernet
- Pins: 288
from Rochester Electronics
Bus Driver, LVC/LCX/Z Series, 2-Func, 16-Bit, True Output, CMOS, PBGA96 [See More]
- Package Type: BGA; BGA96
- Device Type: Line / Bus Driver
from RS Components, Ltd.
Texas Instruments TPS22971YZPT [See More]
- Package Type: BGA; DSBGA
- Features: RoHS
- Pins: 8
from Richardson RFPD
The ADRV9009 is tunable from 75 MHz to 6 GHz, providing designers with a single radio platform to accelerate the deployment of 5G, sustain 2G/3G/4G coverage, and simplify phased array radar design. The availability of a single platform reduces product design times by as much as half, while... [See More]
- Package Type: BGA; BGA
- Supply Voltage: 1.8V; Other; 1.8
- Device Type: Transceiver
from Win Source Electronics
Manufacturer: NXP. Win Source Part Number: 012717-CBTL06DP211EE,118. Packaging: Reel - TR. Features: DVI, HDMI. Applications: DisplayPort, PCIe, Video. -3db Bandwidth: 2GHz. Number of Channels: 6. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -40 °C to 85... [See More]
- Package Type: BGA; 48-TFBGA (5x5)
- Operating Temperature: -40 to 85
from DigiKey
Ethernet Switch IEEE 802.3, 10/100/1000 Base-T/TX PHY SPI Interface 400-BGA [See More]
- Package Type: BGA; 400-BGA
- Device Type: Line / Bus Controller
- Technology: SPI; Ethernet
- Supply Voltage: 1.2V; 1.5V
from Rochester Electronics
Bus Driver, CBT/FST/QS/5C/B Series, 1-Func, 1-Bit, Inverted Output, PBGA6 [See More]
- Package Type: BGA; BGA4
- Features: RoHS
- Device Type: Line / Bus Driver
from RS Components, Ltd.
High Performance 2.25V-3.6V Quad UART [See More]
- Package Type: BGA; Fbga
- Device Type: UART
- Technology: Irda
- Supply Voltage: 3.3V; Other; 3.3 v
from Win Source Electronics
Manufacturer: NXP. Win Source Part Number: 142132-CBTL06DP212EE,118. Packaging: Reel - TR. Features: Bi-Directional. Applications: DisplayPort, PCIe. -3db Bandwidth: 5GHz. Number of Channels: 6. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -40 °C to 85 °C... [See More]
- Package Type: BGA; 48-TFBGA (5x5)
- Operating Temperature: -40 to 85
from DigiKey
Ethernet MAC Controller 100 Base-TX PHY PCI Interface 196-BGA (15x15) [See More]
- Package Type: BGA; 196-BGA
- Device Type: Line / Bus Controller
- Technology: PCI; Ethernet
- Pins: 196
from Rochester Electronics
PCM Codec, 1-Func, PBGA81 [See More]
- Package Type: BGA; PBGA; PBGA81
- Features: RoHS
- Device Type: Codec
from RS Components, Ltd.
Infineon CYUSB3014-BZXI USB Controller [See More]
- Package Type: BGA; Bga
- Device Type: Controller
- Technology: USB
- Supply Voltage: 1.8V; 3.3V; Other; 1.8 to 3.3 v
from Win Source Electronics
Manufacturer: NXP. Win Source Part Number: 1027936-CBTL06GP213EEJ. Packaging: Reel - TR. Features: Bi-Directional, HDMI. Applications: DisplayPort, PCIe, Video. -3db Bandwidth: 9.5GHz. Number of Channels: 6. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -40 °C... [See More]
- Package Type: BGA; 50-TFBGA (5x5)
- Operating Temperature: -40 to 105
from DigiKey
Interface [See More]
- Package Type: BGA; 256-BGA
- Device Type: Line / Bus Controller
- Technology: SPI; Ethernet
- Supply Voltage: Other; 0.95V ~ 1.1V, 3.14V ~ 3.47V
from Rochester Electronics
Qtwo 10-Bit Touchscreen Controller [See More]
- Package Type: BGA; VFBGA49
- Features: RoHS
from RS Components, Ltd.
Infineon CYUSB3014-BZXC Controller IC [See More]
- Package Type: BGA; Bga
- Device Type: Controller
- Technology: USB
- Supply Voltage: 1.2V; Other; 1.2 v
from Win Source Electronics
Manufacturer: NXP. Win Source Part Number: 107518-CBTW28DD14ET,118. Packaging: Reel - TR. Features: Bi-Directional. Applications: Memory. -3db Bandwidth: 2.5GHz. Number of Channels: 1. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -10 °C to 85 °C (TA). Max... [See More]
- Package Type: BGA; 48-TFBGA
- Operating Temperature: -10 to 85
from DigiKey
PCI Controller E1, T1 Interface 256-PBGA (27x27) [See More]
- Package Type: BGA; 256-BGA
- Device Type: Line / Bus Controller
- Technology: PCI; E1, T1
- Supply Voltage: 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
from Rochester Electronics
TRUETOUCH MULTI-TOUCH ALL-POINT TOUCHREEN CONTROLLER [See More]
- Package Type: BGA; BGA100
- Features: RoHS
from Win Source Electronics
Manufacturer: Intersil. Win Source Part Number: 1036091-EL4544IGZ. Packaging: Bulk. Features: RGB. Applications: Video. -3db Bandwidth: 300MHz. Number of Channels: 1. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -40 °C to 85 °C (TA). Case / Package:... [See More]
- Package Type: BGA; 356-PBGA (27x27)
- Operating Temperature: -40 to 85
from DigiKey
DLP Driver 516-BGA (27x27) [See More]
- Package Type: BGA; 516-BGA
- Supply Voltage: Other; 1.045V ~ 3.465V
- Technology: Serial
- Operating Temperature: 0 to 70
from Rochester Electronics
CYUSB2014 - EZ-USB FX3: SuperSpeed USB Controller [See More]
- Package Type: BGA; PG-TFBGA-121
- Features: RoHS
- Technology: USB
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 919363-FSA4476UCX. Operating Temperature Range: -40 °C ~ 85 °C (TA). Features: Audio, USB Switch IC 6 Channel 25-BGA (2.03x2.03). Package: 25-UFBGA, WLCSP. Package: Reel - TR. Mounting: Surface Mount. Family Name: FSA4476. Categories:... [See More]
- Package Type: BGA; 25-BGA (2.03x2.03)
- Operating Temperature: -40 to 85
from DigiKey
DLP(R) DISPLAY CONTROLLER FOR 10 [See More]
- Package Type: BGA; 676-BGA, FCBGA
- Supply Voltage: Other; 1.1V ~ 1.2V, 1.15V ~ 1.3V, 1.71V ~ 1.89V, 3.135V ~ 3.465V
- Technology: SPI; I2C
- Operating Temperature: 0 to 55
from Rochester Electronics
Interface Circuit [See More]
- Package Type: BGA; SBGA; DSBGA9
- Features: RoHS
- Device Type: Sensor Interface
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1042869-HD3SS213ZQER. Packaging: Reel - TR. Applications: Video. -3db Bandwidth: 5.4GHz. Number of Channels: 1. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -40 °C to 105 °C (TA). Max On Resistance:... [See More]
- Package Type: BGA; 50-BGA MicroStar Jr. (5x5)
- Operating Temperature: -40 to 105
from DigiKey
RF FRONT END 2.4GHZ BLUETOOTH [See More]
- Package Type: BGA; 12-BGA, CSPBGA
- Pins: 12
- Device Type: Front End
from Rochester Electronics
DS21Q352 Quad T1/E1 Transceiver (5V) [See More]
- Package Type: BGA; BGA
- Features: RoHS
- Device Type: Transceiver
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 873382-HD3SS214ZQER. Operating Temperature Range: 0 °C ~ 70 °C (TA). Features: Analog Switch IC 2 Channel 50-BGA MicroStar Junior (5x5). Package: Reel - TR. Package: 50-VFBGA. Mounting: Surface Mount. Part Status: Obsolete. Family... [See More]
- Package Type: BGA; 50-BGA MicroStar Junior (5x5)
- Operating Temperature: 0 to 70
from Rochester Electronics
DS26324 3.3 V, 16-Channel, E1/T1/J1 Short-Haul Line Interface Unit [See More]
- Package Type: BGA; TCBGA
- Features: RoHS
- Device Type: Sensor Interface
from Win Source Electronics
Manufacturer: Lattice Semiconductor Corporation. Win Source Part Number: 205627-ISPGDX160V-5B208. Packaging: Tray. Applications: PCIe. Number of Channels: 1. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature Range - Operating: 0 °C to 70 °C (TA). Case / Package: 208-FPBGA... [See More]
- Package Type: BGA; 208-FPBGA (17x17)
- Operating Temperature: 0 to 70
from Rochester Electronics
DS33R41 Inverse-Multiplexing Ethernet Mapper With Quad Integrated T1/E1/J1 Transceivers [See More]
- Package Type: BGA; TEBGA
- Device Type: Transceiver
- Technology: Ethernet
from Win Source Electronics
Manufacturer: Lattice Semiconductor Corporation. Win Source Part Number: 205629-ISPGDX160VA-3B208. Packaging: Tray. Applications: PCIe. Number of Channels: 1. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature Range - Operating: 0 °C to 70 °C (TA). Case / Package:... [See More]
- Package Type: BGA; 208-FPBGA (17x17)
- Operating Temperature: 0 to 70
from Rochester Electronics
Switching Controller, Voltage-mode, 1.6A, 3350kHz Switching Freq-Max, PBGA12 [See More]
- Package Type: BGA; BGA12
- Features: RoHS
from Win Source Electronics
Manufacturer: Lattice Semiconductor Corporation. Win Source Part Number: 136873-ISPGDX160VA-3BN208. Packaging: Tray. Applications: PCIe. Number of Channels: 1. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature Range - Operating: 0 °C to 70 °C (TA). Case / Package:... [See More]
- Package Type: BGA; 208-FPBGA (17x17)
- Operating Temperature: 0 to 70
from Rochester Electronics
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PBGA42 [See More]
- Package Type: BGA; BGA42
- Features: RoHS
- Device Type: Transceiver
from Win Source Electronics
Manufacturer: Lattice Semiconductor Corporation. Win Source Part Number: 205630-ISPGDX160VA-5B208I. Packaging: Tray. Applications: PCIe. Number of Channels: 1. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature Range - Operating: -40 °C to 85 °C (TA). Case / Package:... [See More]
- Package Type: BGA; 208-FPBGA (17x17)
- Operating Temperature: -40 to 85
from Rochester Electronics
Buffer/Inverter Based Peripheral Driver, 1 Driver, PBGA6 [See More]
- Package Type: BGA; BGA6
- Features: RoHS
- Device Type: Buffer
from Win Source Electronics
Manufacturer: Lattice Semiconductor Corporation. Win Source Part Number: 040899-ISPGDX240VA-4BN388. Packaging: Tray. Applications: PCIe. Number of Channels: 1. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature Range - Operating: 0 °C to 70 °C (TA). Case / Package:... [See More]
- Package Type: BGA; 388-FPBGA (23x23)
- Operating Temperature: 0 to 70
from Rochester Electronics
LAN Controller, 8 Channel(s), 12.5MBps, CMOS, PBGA352 [See More]
- Package Type: BGA; BGA352
from Win Source Electronics
Manufacturer: Lattice Semiconductor Corporation. Win Source Part Number: 070230-ISPGDX240VA-7B388I. Packaging: Tray. Applications: PCIe. Number of Channels: 1. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature Range - Operating: -40 °C to 85 °C (TA). Case / Package:... [See More]
- Package Type: BGA; 388-BGA (35x35)
- Operating Temperature: -40 to 85
from Rochester Electronics
Battery Charge Controller, 2.5A, 1600kHz Switching Freq-Max, PBGA16 [See More]
- Package Type: BGA; BGA16
- Features: RoHS
from Win Source Electronics
Manufacturer: Lattice Semiconductor Corporation. Win Source Part Number: 072748-LX128EV-5FN208I. Packaging: Tray. Applications: PCIe. Number of Channels: 1. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature Range - Operating: -40 °C to 105 °C (TJ). Case / Package:... [See More]
- Package Type: BGA; 208-FPBGA (17x17)
- Operating Temperature: -40 to 105
from Rochester Electronics
Dual Switching Controller, Voltage-mode, 0.6A, 2400kHz Switching Freq-Max, PBGA20 [See More]
- Package Type: BGA; SBGA; DSBGA20
- Features: RoHS
from Win Source Electronics
Manufacturer: Lattice Semiconductor Corporation. Win Source Part Number: 1064568-LX128V-5FN208C. Packaging: Tray. Applications: PCIe. Number of Channels: 1. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature Range - Operating: 0 °C to 90 °C (TJ). Case / Package: 208-FPBGA... [See More]
- Package Type: BGA; 208-FPBGA (17x17)
- Operating Temperature: 0 to 90
from Rochester Electronics
Switching Controller, Voltage-mode, 1.375A, 3500kHz Switching Freq-Max, PBGA5 [See More]
- Package Type: BGA; BGA5
- Features: RoHS
from Win Source Electronics
Manufacturer: Exar Corporation. Win Source Part Number: 272367-PEB1757E. Packaging: Tray. Applications: Backplane. Number of Channels: 2. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature Range - Operating: -40 °C to 85 °C (TA). Case / Package: 1397-CBGA (40x40). [See More]
- Package Type: BGA; 1397-CBGA (40x40)
- Operating Temperature: -40 to 85
from Rochester Electronics
Switching Controller, Voltage-mode, 1.375A, 3500kHz Switching Freq-Max, PBGA5 [See More]
- Package Type: BGA; SBGA; DSBGA5
- Features: RoHS
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 209836-PEX8533-AA25BIG. Packaging: Tray. Applications: PCI Express. Categories: Integrated Circuits. Status: Active. Case / Package: 680-FPBGA (35x35). Popularity: Medium. Fake Threat In the Open Market: 58 pct. Supply and Demand Status:... [See More]
- Package Type: BGA; 680-FPBGA (35x35)
from Rochester Electronics
Dual Switching Controller, Voltage-mode, 1.2A, 2500kHz Switching Freq-Max, PBGA25 [See More]
- Package Type: BGA; SBGA; DSBGA25
- Features: RoHS
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 273092-PEX8604-BA50BC. Packaging: Tray. Features: Configurable. Applications: PCI Express. Number of Channels: 4. Categories: Integrated Circuits. Status: Active. Case / Package: 196-BGA (15x15). Popularity: Medium. Fake Threat In the Open... [See More]
- Package Type: BGA; 196-BGA (15x15)
from Rochester Electronics
Dual Switching Controller, Voltage-mode, 3000kHz Switching Freq-Max, CMOS, PQCC36 [See More]
- Package Type: BGA; VFBGA36
- Features: RoHS
from Integrated Device Technology
Along with CSPUA877A or 98ULPA877A DDR2 PLL Provides a fully JEDEC compliant solution for DDR2 RDIMMs for 400, 533, 667 and 800MHz. [See More]
- Package Type: BGA; CABGA
- Operating Temperature: 0 to 70
- Device Type: Buffer
- Pins: 150
from LCSC Electronics Technology (HK) Limited
Transceiver LBGA-117 Ethernet ICs ROHS [See More]
- Package Type: BGA
- Device Type: UART
- Technology: Ethernet
- Supply Voltage: Other; 3V~3.6V
from Shenzhen Shengyu Electronics Technology Limited
IC CROSSPOINT VID 16X5RGB 356BGA [See More]
- Package Type: BGA
- Operating Temperature: -40 to 85
- Device Type: Sensor Interface
from Renesas Electronics Corporation
The TW5864 is a H.264 encoder solution with integrated 4-channel analog A/V decoders. The TW5864 can be used as a low cost single chip solution for 4-channel H.264 hardware compression PC cards, or 16-channel cards by using additional external TW2866 chips. There are 3 versions of TW5864 that can... [See More]
- Package Type: BGA
- Device Type: Codec
from Acme Chip Technology Co., Limited
IC MCU 32BIT 70BGA [See More]
- Package Type: BGA; 70-UFBGA
- Supply Voltage: Other
- Device Type: CardBus Controller
from Data Device Corporation (DDC)
Supports 1553A/B notice 2, McAir, STANAG 3838 protocols, .80 inches square [See More]
- Package Type: BGA
- Device Type: CardBus Controller; Mini-ACE 1553 terminal
- Technology: PCI
- Supply Voltage: 3.3V (optional feature); 5V (optional feature)
from Quarktwin Technology Ltd.
4 Channel AFE 16 Bit 5.7 mW 64-NFBGA (8x8) [See More]
- Package Type: BGA; 64-LFBGA
- Supply Voltage: Other; 2.7V ~ 5.25V
- Device Type: Front End
- Features: RoHS
from Integrated Device Technology
The 74ALVCH32244 high-speed, low power 32-bit buffer/driver offers bus/backplane interface capability with improved packing density. The three-state controls operate this device in a Quad-Nibble, Dual-Byte or single 16-bit word mode. The 74ALVCH32244 has "bus-hold " which prevents floating... [See More]
- Package Type: BGA; CABGA
- Device Type: Buffer
- Technology: CMOS
- Supply Voltage: 3.3V
from LCSC Electronics Technology (HK) Limited
Transceiver TFBGA-100(9x9) Ethernet ICs ROHS [See More]
- Package Type: BGA
- Device Type: UART
- Technology: Ethernet
- Supply Voltage: Other; 3V~3.6V
from Shenzhen Shengyu Electronics Technology Limited
IC MULTIPLEXER DUAL 2X1 208BGA [See More]
- Package Type: BGA
- Operating Temperature: -40 to 85
- Device Type: Sensor Interface
from Acme Chip Technology Co., Limited
2 PORT TSN SWITCH WITH CORTEX A7 [See More]
- Package Type: BGA; 256-LFBGA
- Device Type: Sensor Interface; CardBus Controller
- Technology: Ethernet; Ethernet
- Supply Voltage: Other
from Data Device Corporation (DDC)
The Mini-ACE Mark3 and Micro-ACE-TE are the world's first MIL-STD-1553 terminals which can be powered entirely by +3.3 volts, thus eliminating the need for a +5 volt power supply. With a package body of 0.890 inches square and a gull wing "toe-to-toe" dimension of 1.125 inches max, the Mini-ACE... [See More]
- Package Type: BGA
- Device Type: Transceiver; CardBus Controller; Mini-ACE family of MIL-STD-1553 ter.
- Technology: PCI
- Supply Voltage: 3.3V (optional feature); 5V (optional feature)
from Quarktwin Technology Ltd.
1 Channel AFE 22 Bit 36-DSBGA [See More]
- Package Type: BGA; 36-XFBGA, DSBGA
- Supply Voltage: Other; 2V ~ 3.6V
- Device Type: Front End
- Features: RoHS
from Integrated Device Technology
The 74ALVCH32245 high-speed, low power 32-bit bus transceiver is ideal for asynchronous communication between two busses. The Direction and Output Enable controls are designed to operate the device as either four independent 8-bit transceivers or one 32-bit transceiver. The 74ALVCH32245 has... [See More]
- Package Type: BGA; CABGA
- Device Type: Transceiver
- Technology: CMOS
- Supply Voltage: 3.3V
from LCSC Electronics Technology (HK) Limited
BGA-64 LVDS ICs ROHS [See More]
- Package Type: BGA
- Device Type: UART
- Technology: LVDS
- Features: RoHS
from Shenzhen Shengyu Electronics Technology Limited
XPOINT SWITCH, 32 CH, PBGA356 [See More]
- Package Type: BGA
- Operating Temperature: -40 to 85
- Device Type: Sensor Interface
from Acme Chip Technology Co., Limited
IC AUTO ETHERNET SWITCH BGA [See More]
- Package Type: BGA; 256-LFBGA
- Device Type: Sensor Interface; CardBus Controller
- Technology: Ethernet; Ethernet
- Supply Voltage: Other
from Data Device Corporation (DDC)
The Total-ACE is a complete and compact solution to MIL-STD-1553 applications. With a footprint of just 0.6 inches by 1.10 inches, it is the world's first, fully integrated MIL-STD-1553 terminal and transformer combined into a single BGA package. The required isolation transformers (with... [See More]
- Package Type: BGA
- Device Type: Transceiver; Dual Transformer
- Technology: PCI
- Supply Voltage: 3.3V
from Quarktwin Technology Ltd.
1 Channel AFE 24 Bit 15-DSBGA [See More]
- Package Type: BGA; 15-XFBGA, DSBGA
- Supply Voltage: Other; 2V ~ 3.6V
- Device Type: Front End
- Features: RoHS
from Integrated Device Technology
The 74LVCH32245A high-speed, low power 32-bit bus transceiver is ideal for asynchronous communication between two busses. The Direction and Output Enable controls are designed to operate the device as either four independent 8-bit transceivers or one 32-bit transceiver. All pins can be driven from... [See More]
- Package Type: BGA; CABGA
- Device Type: Transceiver
- Technology: CMOS
- Supply Voltage: 3.3V
from LCSC Electronics Technology (HK) Limited
LVDS Send TFBGA-72 LVDS ICs ROHS [See More]
- Package Type: BGA
- Device Type: UART
- Technology: LVDS
- Supply Voltage: Other; 1.62V~3.6V
from Shenzhen Shengyu Electronics Technology Limited
IC MUX/DEMUX 14 X 2:1 48TFBGA [See More]
- Package Type: BGA
- Device Type: Sensor Interface
from Acme Chip Technology Co., Limited
IC TRANSCEIVER HALF 208PBGA [See More]
- Package Type: BGA; 208-BGA
- Device Type: Receiver; Sensor Interface
- Technology: T1, E1, J1
- Supply Voltage: 3.3V; Other
from Data Device Corporation (DDC)
World's smallest, ultra low power, fully integrated MIL-STD-1553 BGA package, complete with 1553 protocol, 2 Mb (64K x 36) RAM, transceivers, and isolation transformers inside a single package - saves board space and simplifies 1553 design and layout. Available with development kit to ease... [See More]
- Package Type: BGA
- Device Type: Transceiver; Isolation Transformer
from Quarktwin Technology Ltd.
2 Channel AFE 24 Bit 30-DSBGA [See More]
- Package Type: BGA; 30-XFBGA, DSBGA
- Supply Voltage: Other; 1.8V ~ 3.6V
- Device Type: Front End
- Features: RoHS
from Integrated Device Technology
The Tsi381 provides a high performance, small footprint bridge from single lane PCI Express to 32 bit PCI . The device 's PCI interface can operate up to 66 MHz. Three types of addressing modes are supported; transparent, opaque and non-transparent, giving designers flexibility. [See More]
- Package Type: BGA; CABGA
- Device Type: PCI Bridge
- Technology: PCI; PCI Express
- Operating Temperature: -40 to 85
from LCSC Electronics Technology (HK) Limited
Serializer BGA-100 Serializers / Deserializers ROHS [See More]
- Package Type: BGA
- Supply Voltage: Other; 1.14V~1.26V
- Device Type: UART
- Features: RoHS
from Shenzhen Shengyu Electronics Technology Limited
IC SWITCH DDR3/DDR4 48TFBGA [See More]
- Package Type: BGA
- Device Type: Sensor Interface
from Acme Chip Technology Co., Limited
IC DRIVER 4/0 64FBGA [See More]
- Package Type: BGA; 64-LFBGA
- Device Type: Receiver; Sensor Interface
- Technology: LVDS; FPD-Link, LVDS
- Supply Voltage: 3.6V; Other
from Quarktwin Technology Ltd.
2 Channel AFE 24 Bit 30-DSBGA [See More]
- Package Type: BGA; 30-XFBGA, DSBGA
- Supply Voltage: Other; 2V ~ 3.6V
- Device Type: Front End
- Features: RoHS
from Integrated Device Technology
The Tsi382 provides a high performance, small footprint bridge from single lane PCI Express to 32 bit PCI . The device 's PCI interface can operate up to 66 MHz. Three types of addressing modes are supported; transparent, opaque and non-transparent, giving designers flexibility. [See More]
- Package Type: BGA; CABGA
- Device Type: PCI Bridge
- Technology: PCI; PCI Express
- Operating Temperature: -40 to 85
from LCSC Electronics Technology (HK) Limited
FBGA-121 USB ICs ROHS [See More]
- Package Type: BGA
- Device Type: UART
- Technology: USB
- Operating Temperature: 0 to 70
from Shenzhen Shengyu Electronics Technology Limited
IC VIDEO SWITCH DP/HDMI 50TFBGA [See More]
- Package Type: BGA
- Device Type: Sensor Interface
from Acme Chip Technology Co., Limited
LOW VOLTAGE 24-BIT I2C-BUS I/O E [See More]
- Package Type: BGA; 36-VFBGA, WLBGA
- Supply Voltage: Other
- Device Type: Port / Bus Expander; Sensor Interface
from Quarktwin Technology Ltd.
Channel AFE Bit 103-NFBGA (9x6) [See More]
- Package Type: BGA; 103-VFBGA
- Features: RoHS
- Device Type: Front End
from Integrated Device Technology
The Tsi721 converts from PCIe to RapidIO and vice versa and provides full line rate bridging at 20 Gbaud. Using the Tsi721 designers can develop heterogeneous systems that leverage the peer to peer networking performance of RapidIO while at the same time using multiprocessor clusters that may only... [See More]
- Package Type: BGA; FCPGA
- Pins: 143
- Operating Temperature: 0 to 70
from LCSC Electronics Technology (HK) Limited
BGA-121 USB ICs ROHS [See More]
- Package Type: BGA
- Device Type: UART
- Technology: USB
- Operating Temperature: -40 to 85
from Shenzhen Shengyu Electronics Technology Limited
IC SWITCH DUAL SPDT 10CSP [See More]
- Package Type: BGA
- Operating Temperature: -40 to 85
- Device Type: Sensor Interface
from Acme Chip Technology Co., Limited
12 CHANNEL, HALL, INDU. [See More]
- Package Type: BGA; 16-UFBGA, WLCSP
- Device Type: Sensor Interface
from Quarktwin Technology Ltd.
Channel AFE Bit 103-NFBGA (9x6) [See More]
- Package Type: BGA; 103-VFBGA
- Features: RoHS
- Device Type: Front End
from Shenzhen Shengyu Electronics Technology Limited
IC SWITCH 4:4 8.5GBPS 36FCBGA [See More]
- Package Type: BGA
- Operating Temperature: -40 to 110
- Device Type: Sensor Interface
from Acme Chip Technology Co., Limited
IC SENSOR PROX FUSION I2C 18WLCS [See More]
- Package Type: BGA; 18-UFBGA, WLCSP
- Device Type: Sensor Interface
from Quarktwin Technology Ltd.
1 Channel AFE 8 Bit 42-DSBGA (2.96x2.5) [See More]
- Package Type: BGA; 42-XFBGA, DSBGA
- Supply Voltage: Other; 1.7V ~ 1.9V, 1.9V ~ 3.6V, 3V ~ 5.5V
- Device Type: Front End
- Features: RoHS
from Shenzhen Shengyu Electronics Technology Limited
IC CROSSPOINT SWITCH 8X8 [See More]
- Package Type: BGA
- Device Type: Sensor Interface
from Acme Chip Technology Co., Limited
LINE DRIVER, 1 FUNC, 1 DRIVER, C [See More]
- Package Type: BGA; 49-LFBGA
- Supply Voltage: 3.6V; Other
- Device Type: Sensor Interface
from Quarktwin Technology Ltd.
1 Channel AFE Bit 36-DSBGA (2.63x2.46) [See More]
- Package Type: BGA; 36-XFBGA, DSBGA
- Supply Voltage: Other; 1.7V ~ 1.9V, 1.9V ~ 3.6V, 3V ~ 5.5V
- Device Type: Front End
- Features: RoHS
from Shenzhen Shengyu Electronics Technology Limited
IC SWITCH 16X16 6.5GBPS 196FCBGA [See More]
- Package Type: BGA
- Device Type: Sensor Interface
from Acme Chip Technology Co., Limited
IC INTFACE SPECIALIZED 324FCBGA [See More]
- Package Type: BGA; 324-BBGA, FCBGA
- Supply Voltage: Other
- Device Type: Sensor Interface
from Quarktwin Technology Ltd.
8 Channel AFE 14 Bit 190 mW 135-NFBGA (15x9) [See More]
- Package Type: BGA; 135-BGA
- Supply Voltage: Other; 1.7V ~ 1.9V, 3.15V ~ 3.6V, 5V
- Device Type: Front End
- Features: RoHS
from Shenzhen Shengyu Electronics Technology Limited
IC CROSSPOINT SW 40X40 484-FCBGA [See More]
- Package Type: BGA
- Device Type: Sensor Interface
from Acme Chip Technology Co., Limited
IC INTFACE SPECIALIZED 324CABGA [See More]
- Package Type: BGA; 324-BGA
- Supply Voltage: Other
- Device Type: Sensor Interface
from Quarktwin Technology Ltd.
16 Channel AFE 12, 14 Bit 94 mW 289-NFBGA (15x15) [See More]
- Package Type: BGA; 289-LFBGA
- Supply Voltage: Other; 1.7V ~ 2V, 3V ~ 3.3V
- Device Type: Front End
- Features: RoHS
from Shenzhen Shengyu Electronics Technology Limited
IC SW SMART ETHER 16PORT 596-BGA [See More]
- Package Type: BGA
- Device Type: Sensor Interface
from Acme Chip Technology Co., Limited
IC INTFACE SPECIALIZED 484FCBGA [See More]
- Package Type: BGA; 484-BBGA, FCBGA
- Device Type: Sensor Interface
from Quarktwin Technology Ltd.
2 Channel AFE 14 Bit 400-FCBGA (17x17) [See More]
- Package Type: BGA; FCBGA; 400-BFBGA, FCBGA
- Features: RoHS
- Device Type: Front End
from Shenzhen Shengyu Electronics Technology Limited
IC SW SMART ETHER 24PORT 596-BGA [See More]
- Package Type: BGA
- Device Type: Sensor Interface
from Acme Chip Technology Co., Limited
IC INTFACE SPECIALIZED 484FCBGA [See More]
- Package Type: BGA; 484-BBGA, FCBGA
- Supply Voltage: Other
- Device Type: Sensor Interface
from Quarktwin Technology Ltd.
8 Channel AFE 12 Bit 910 mW 376-NFBGA (10x17) [See More]
- Package Type: BGA; 376-TFBGA
- Supply Voltage: Other; 1.14V ~ 1.26V, 3.13V ~ 3.47V, 5V
- Device Type: Front End
- Features: RoHS
from Shenzhen Shengyu Electronics Technology Limited
IC SWITCH ETHER GIGABIT 364-BGA [See More]
- Package Type: BGA
- Device Type: Sensor Interface
from Acme Chip Technology Co., Limited
IC INTFACE SPECIALIZED 324FCBGA [See More]
- Package Type: BGA; 324-BBGA, FCBGA
- Supply Voltage: Other
- Device Type: Sensor Interface
from Quarktwin Technology Ltd.
1 Channel AFE 16 Bit 20-DSBGA [See More]
- Package Type: BGA; 20-WFBGA, DSBGA
- Supply Voltage: Other; 6.5V ~ 40V
- Device Type: Front End
- Features: RoHS
from Shenzhen Shengyu Electronics Technology Limited
IC SWITCH ETHER GIGABIT 364-BGA [See More]
- Package Type: BGA
- Device Type: Sensor Interface
from Acme Chip Technology Co., Limited
IC INTFACE SPECIALIZED 100FPBGA [See More]
- Package Type: BGA; 100-LFBGA
- Device Type: Sensor Interface
from Quarktwin Technology Ltd.
2 Channel AFE 24 Bit 2.18 mW 41-WLCSP (3.1x3.48) [See More]
- Package Type: BGA; CSP; 41-UFBGA, WLCSP
- Supply Voltage: Other; 2.66V ~ 2.94V, 3.4V ~ 4.5V
- Device Type: Front End
- Features: RoHS
from Shenzhen Shengyu Electronics Technology Limited
IC SWITCH ETHER GIGABIT 757-BGA [See More]
- Package Type: BGA
- Device Type: Sensor Interface
from Acme Chip Technology Co., Limited
IC INTFACE SPECIALIZED 100CABGA [See More]
- Package Type: BGA; 100-LFBGA
- Device Type: Sensor Interface
from Quarktwin Technology Ltd.
2 Channel AFE 10 Bit 139 mW 100-BGA (7x7) [See More]
- Package Type: BGA; 100-TFBGA
- Supply Voltage: Other; 2.7V ~ 3.6V, 5V
- Device Type: Front End
- Features: RoHS
from Shenzhen Shengyu Electronics Technology Limited
64G INDUSTRIAL ETHERNET SWITCH [See More]
- Package Type: BGA
- Operating Temperature: -40 to 110
- Device Type: Sensor Interface
from Acme Chip Technology Co., Limited
IC INTFACE SPECIALIZED 196CABGA [See More]
- Package Type: BGA; 196-BGA
- Device Type: Sensor Interface
from Quarktwin Technology Ltd.
2 Channel AFE 16 Bit 340 mW 159-NFBGA (8x8) [See More]
- Package Type: BGA; 159-TFBGA
- Supply Voltage: Other; 2.7V ~ 3.3V
- Device Type: Front End
- Features: RoHS
from Shenzhen Shengyu Electronics Technology Limited
IC SWITCH DUAL SPDT 10WLCSP [See More]
- Package Type: BGA
- Operating Temperature: -40 to 85
- Device Type: Sensor Interface
from Acme Chip Technology Co., Limited
IC INTFACE SPECIALIZED 196CABGA [See More]
- Package Type: BGA; 196-BGA
- Device Type: Sensor Interface
from Quarktwin Technology Ltd.
PCI Express ® Switch IC Channel 1156-FCBGA (35x35) [See More]
- Package Type: BGA; FCBGA; 1156-BBGA, FCBGA
- Features: RoHS
- Device Type: Sensor Interface
from Shenzhen Shengyu Electronics Technology Limited
IC SWITCH DUAL SP3T 12CSP [See More]
- Package Type: BGA
- Operating Temperature: -40 to 85
- Device Type: Sensor Interface
from Acme Chip Technology Co., Limited
IC INTFACE SPECIALIZED 345FCBGA [See More]
- Package Type: BGA; 345-BFBGA, FCBGA
- Device Type: Sensor Interface
from Quarktwin Technology Ltd.
Stereo Audio Interface 24 b Serial 32-BGA (3.5x3.5) [See More]
- Package Type: BGA; 32-VFBGA
- Supply Voltage: Other; 2.8V ~ 3.5V
- Device Type: Codec
- Operating Temperature: -40 to 85
from Shenzhen Shengyu Electronics Technology Limited
IC STEREO CODEC 24BIT 32BGA [See More]
- Package Type: BGA
- Operating Temperature: -30 to 85
- Device Type: Sensor Interface; Codec
from Acme Chip Technology Co., Limited
IC INTFACE SPECIALIZED 143FCBGA [See More]
- Package Type: BGA; 143-BGA, FCBGA
- Device Type: Sensor Interface
from Quarktwin Technology Ltd.
Stereo Audio Interface 24 b Serial 32-BGA (3.5x3.5) [See More]
- Package Type: BGA; 32-VFBGA
- Supply Voltage: Other; 2.8V ~ 3.6V
- Device Type: Codec
- Operating Temperature: -30 to 85
from Shenzhen Shengyu Electronics Technology Limited
IC STEREO AUDIO CODEC 49CSP [See More]
- Package Type: BGA
- Operating Temperature: -40 to 85
- Device Type: Sensor Interface; Codec
from Acme Chip Technology Co., Limited
IC [See More]
- Package Type: BGA; 236-BGA (12x12)
- Supply Voltage: 3.3V; Other
- Device Type: Sensor Interface
from Quarktwin Technology Ltd.
Audio Interface 18 b I ²S 49-CABGA (7x7) [See More]
- Package Type: BGA; 49-LFBGA
- Supply Voltage: Other; 2.8V ~ 3.6V
- Device Type: Codec
- Operating Temperature: -20 to 85
from Shenzhen Shengyu Electronics Technology Limited
IC CODEC STEREO 36-BUMP CSP [See More]
- Package Type: BGA
- Operating Temperature: -40 to 85
- Device Type: Sensor Interface; Codec
from Acme Chip Technology Co., Limited
POWER LINE COMMUNICATION MODEM [See More]
- Package Type: BGA; 81-TBGA
- Supply Voltage: Other
- Device Type: Sensor Interface
from Quarktwin Technology Ltd.
Audio Interface I ²S 81-CTBGA (9x9) [See More]
- Package Type: BGA; 81-TFBGA
- Supply Voltage: Other; 2.8V ~ 3.6V
- Device Type: Codec
- Operating Temperature: -20 to 85
from Shenzhen Shengyu Electronics Technology Limited
IC AUDIO CODEC 34CSP [See More]
- Package Type: BGA
- Operating Temperature: -40 to 85
- Device Type: Sensor Interface; Codec
from Acme Chip Technology Co., Limited
IC TELECOM INTERFACE 196FCBGA [See More]
- Package Type: BGA; 196-FCBGA (15x15)
- Supply Voltage: Other
- Device Type: Sensor Interface
from Quarktwin Technology Ltd.
Audio Interface 18 b, 20 b I ²S 64-CTBGA (7x7) [See More]
- Package Type: BGA; 64-TFBGA
- Features: RoHS
- Device Type: Codec
from Shenzhen Shengyu Electronics Technology Limited
IC AUDIO CODEC LOW PWR 34WL-CSP [See More]
- Package Type: BGA
- Operating Temperature: -25 to 85
- Device Type: Sensor Interface; Codec
from Acme Chip Technology Co., Limited
IC UART SINGLE W/FIFO 36-TFBGA [See More]
- Package Type: BGA; 36-TFBGA
- Device Type: Receiver; Sensor Interface
- Technology: RS485; RS485
- Supply Voltage: 3.3V; Other
from Quarktwin Technology Ltd.
General Purpose Interface 16 b VCSP85H2 [See More]
- Package Type: BGA; PBGA; CSP; 23-VFBGA, CSPBGA
- Supply Voltage: Other; 1.65V ~ 1.95V
- Device Type: Codec
- Operating Temperature: -30 to 85
from Shenzhen Shengyu Electronics Technology Limited
IC AUDIO CODEC 24B 32WLCSP [See More]
- Package Type: BGA
- Operating Temperature: -25 to 85
- Device Type: Sensor Interface; Codec
from Acme Chip Technology Co., Limited
IC 25BIT CONFIG REG BUFF 96LFBGA [See More]
- Package Type: BGA; 96-LFBGA
from Quarktwin Technology Ltd.
Audio Interface 24 b I ²C, Serial 65-FBGA (5x5) [See More]
- Package Type: BGA; 65-VFBGA
- Supply Voltage: Other; 3V ~ 5.25V
- Device Type: Codec
- Operating Temperature: -40 to 85