Microwire® IC Interfaces

7 Results
MAX3110ECNI+G36
from Rochester Electronics

MAX3110 Spi/Microwire-Compatible Uart and /-15Kv ESD Protected RS-232 Transceiver With Internal Capacitors [See More]

  • Technology: RS232; SPI; Microwire™
  • Package Type: DIP; PDIP; PDIP8
  • Device Type: Transceiver; UART
  • Features: RoHS
Multiprotocol Transceivers -- 1897934
from RS Components, Ltd.

Maxim Integrated MAX3160CAP+ [See More]

  • Technology: RS232; RS422; RS485; Eia/tia-233, eia/tia-485, rs-232, rs-422, rs-485
  • Supply Voltage: 3.3V; Other; 3.3 v, 5 v
  • Device Type: Transceiver
  • # of Tx: 1 to 2
MAX3111ECNI
from Rochester Electronics

MAX3111 Spi/Microwire-Compatible Uart and ESD Protected RS-232 Transceiver W/ Internal Capacitors [See More]

  • Technology: RS232; SPI; Microwire™
  • Package Type: DIP; PDIP; PDIP28
  • Device Type: Transceiver; UART
UART -- 1897772
from RS Components, Ltd.

Maxim Integrated MAX3100EEE+ UART [See More]

  • Technology: Irda
  • Supply Voltage: 2.7V; Other; 2.7 → 5.5 v
  • Device Type: UART
  • Package Type: QSOP; Qsop
Display Drivers -- AS1108PL [AS1108PL from ams-OSRAM AG]
from Quarktwin Technology Ltd.

LED Driver 20-DIP [See More]

  • Technology: SPI; Microwire™; 4-Wire Serial, Microwire, QSPI, SPI
  • Supply Voltage: Other; 2.7V ~ 5.5V
  • Device Type: LCD Driver
  • Operating Temperature: 0 to 70
Display Drivers -- AS1108PL-Z [AS1108PL-Z from ams-OSRAM AG]
from Quarktwin Technology Ltd.

LED Driver 20-DIP [See More]

  • Technology: SPI; Microwire™; 4-Wire Serial, Microwire, QSPI, SPI
  • Supply Voltage: Other; 2.7V ~ 5.5V
  • Device Type: LCD Driver
  • Operating Temperature: 0 to 70
Display Drivers -- AS1108WL [AS1108WL from ams-OSRAM AG]
from Quarktwin Technology Ltd.

LED Driver 20-SOIC [See More]

  • Technology: SPI; Microwire™; 4-Wire Serial, Microwire, QSPI, SPI
  • Supply Voltage: Other; 2.7V ~ 5.5V
  • Device Type: LCD Driver
  • Operating Temperature: 0 to 70