ESD Protected IC Interfaces
from RS Components, Ltd.
USB Upstream Terminator with ESD SC88 [See More]
- Features: RoHS; ESD Protected
- Device Type: Terminators
- Technology: USB
- Supply Voltage: Other; 5.25 v
from RS Components, Ltd.
STMicroelectronics ST202EBTR [See More]
- Features: RoHS
- Device Type: Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
from RS Components, Ltd.
STMicroelectronics ST3222EBTR [See More]
- Features: RoHS
- Package Type: SSOP; TSSOP; TSSOP-20
- Device Type: Line / Bus Driver; Receiver; Driver & Receiver
from RS Components, Ltd.
STMicroelectronics ST3222EBTR [See More]
- Features: RoHS
- Package Type: SSOP; TSSOP; TSSOP-20
- Device Type: Line / Bus Driver; Receiver; Driver & Receiver
from RS Components, Ltd.
STMicroelectronics ST3232ECDR [See More]
- Features: RoHS
- Package Type: SO-16
- Device Type: Line / Bus Driver; Receiver; Driver & Receiver
- Pins: 16
from RS Components, Ltd.
STMicroelectronics ST3232ECDR [See More]
- Features: RoHS
- Package Type: SO-16
- Device Type: Line / Bus Driver; Receiver; Driver & Receiver
- Pins: 16
from RS Components, Ltd.
STMicroelectronics ST202ECDR [See More]
- Features: RoHS
- # of Tx: 2
- Device Type: Transceiver; Line Transceiver
- Package Type: SOIC; Soic
from RS Components, Ltd.
Renesas Electronics ICL3221EIAZ-T [See More]
- Features: RoHS
- # of Tx: 1
- Device Type: Transceiver; Transceiver
- Package Type: SSOP; Ssop
from RS Components, Ltd.
Maxim Integrated MAX488ESA+ [See More]
- Features: RoHS
- # of Tx: 1
- Device Type: Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
- Package Type: SOIC; Soic
from RS Components, Ltd.
Maxim Integrated MAX1489EESD+ [See More]
- Features: RoHS; ESD Protected
- Device Type: Line / Bus Driver; Receiver; Transceiver; Receiver, Driver, Converter, Line Driver
- Technology: RS232
- Package Type: SOIC; Soic
from RS Components, Ltd.
Maxim Integrated MAX213EEAI+ [See More]
- Features: RoHS
- # of Tx: 4
- Device Type: Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
- Package Type: SSOP; Ssop
from RS Components, Ltd.
Maxim Integrated MAX221EEUE+ [See More]
- Features: RoHS
- # of Tx: 1
- Device Type: Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
- Package Type: SSOP; TSSOP; Tssop
from RS Components, Ltd.
Maxim Integrated MAX3040CSE+ [See More]
- Features: RoHS
- Device Type: Transceiver; Transmitter
- Technology: RS422; RS485
- # of Tx: 4
from RS Components, Ltd.
Maxim Integrated MAX3070EASD+ [See More]
- Features: RoHS
- # of Tx: 1
- Device Type: Line / Bus Driver; Transceiver; Driver, Line Driver, Converter
- Package Type: SOIC; Soic
from RS Components, Ltd.
Maxim Integrated MAX3095EEE+ [See More]
- Features: RoHS
- Device Type: Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
- Technology: RS422; RS485
- Package Type: QSOP; Qsop
from RS Components, Ltd.
Maxim Integrated MAX3225EETP+ [See More]
- Features: RoHS
- # of Tx: 2
- Device Type: Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
- Package Type: QFNL; Tqfn
from RS Components, Ltd.
Maxim Integrated MAX3225EEUP+ [See More]
- Features: RoHS
- # of Tx: 2
- Device Type: Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
- Package Type: SSOP; TSSOP; Tssop
from RS Components, Ltd.
Maxim Integrated MAX3227ECTE+ [See More]
- Features: RoHS
- # of Tx: 1
- Device Type: Transceiver; Transceiver
- Package Type: QFNL; Tqfn
from RS Components, Ltd.
Maxim Integrated MAX3237ECAI+ [See More]
- Features: RoHS
- # of Tx: 5
- Device Type: Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
- Package Type: SSOP; Ssop
from RS Components, Ltd.
Maxim Integrated MAX3311EEUB+T [See More]
- Features: RoHS
- # of Tx: 1
- Device Type: Transceiver; Transceiver
- Package Type: μmax
from RS Components, Ltd.
Maxim Integrated MAX3319EEAE+ [See More]
- Features: RoHS
- # of Tx: 1
- Device Type: Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
- Package Type: SSOP; Ssop
from MORNSUN Guangzhou Science & Technology Co., Ltd.
MORNSUN CAN transceiver modules is designed by CAN protocol, and it replaces the traditional design by integrating transceiver, isolation chip and high efficient DC/DC isolated power in one module. The modules can be used for inter-communications between devices on the industrial bus, achieving the... [See More]
- Features: ESD Protected
- Device Type: Transceiver
- Technology: CAN
- Supply Voltage: 3.3V; Other; 3.3
from Renesas Electronics Corporation
The ISL3160E is a ±10kV IEC61000 ESD protected, 5V powered, full-duplex transceiver that meets both the RS-485 and RS-422 standards for balanced communication. It also features a large differential output voltage and high data rate (up to 40Mbps) and is offered in the standard industrial (-40... [See More]
- Features: ESD Protected; Thermal Shutdown
- Device Type: Transceiver
- Technology: RS422; RS485
- Supply Voltage: Other; 4.5 V
from MORNSUN Guangzhou Science & Technology Co., Ltd.
MORNSUN CAN transceiver modules is designed by CAN protocol, and it replaces the traditional design by integrating transceiver, isolation chip and high efficient DC/DC isolated power in one module. The modules can be used for inter-communications between devices on the industrial bus, achieving the... [See More]
- Features: ESD Protected
- Device Type: Transceiver
- Technology: CAN
- Supply Voltage: 3.3V; Other; 3.3
from Renesas Electronics Corporation
The ISL3159E is a ±15kV IEC61000 ESD protected, 5V powered, single transceiver that meets both the RS-485 and RS-422 standards for balanced communication. It also features the larger output voltage and higher data rate (up to 40Mbps) required by high speed PROFIBUS applications, and is... [See More]
- Features: ESD Protected; Thermal Shutdown
- Device Type: Transceiver
- Technology: RS422; RS485
- Supply Voltage: Other; 4.5 V
from Renesas Electronics Corporation
The ISL3159E is a ±15kV IEC61000 ESD protected, 5V powered, single transceiver that meets both the RS-485 and RS-422 standards for balanced communication. It also features the larger output voltage and higher data rate (up to 40Mbps) required by high speed PROFIBUS applications, and is... [See More]
- Features: ESD Protected; Thermal Shutdown
- Device Type: Transceiver
- Technology: RS422; RS485
- Supply Voltage: Other; 4.5 V
from Renesas Electronics Corporation
The ISL3159E is a ±15kV IEC61000 ESD protected, 5V powered, single transceiver that meets both the RS-485 and RS-422 standards for balanced communication. It also features the larger output voltage and higher data rate (up to 40Mbps) required by high speed PROFIBUS applications, and is... [See More]
- Features: ESD Protected; Thermal Shutdown
- Device Type: Transceiver
- Technology: RS422; RS485
- Supply Voltage: Other; 4.5 V
from Renesas Electronics Corporation
The Intersil ICL3225E, ICL3227E, and ICL3245E devices are 3.0V to 5.5V powered RS-232 transmitters/receivers which meet ElA/TIA-232 and V.28/V.24 specifications, even at VCC = 3.0V. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter... [See More]
- Features: ESD Protected
- Device Type: Transceiver
- Technology: RS232
- Supply Voltage: 3V; Other; 5.5 V
from Renesas Electronics Corporation
The Intersil ICL3225E, ICL3227E, and ICL3245E devices are 3.0V to 5.5V powered RS-232 transmitters/receivers which meet ElA/TIA-232 and V.28/V.24 specifications, even at VCC = 3.0V. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter... [See More]
- Features: ESD Protected
- Device Type: Transceiver
- Technology: RS232
- Supply Voltage: 3V; Other; 5.5 V
from Renesas Electronics Corporation
The Intersil ISL83387E is a 3.0V to 5.5V powered RS-232 transceiver which meets ElA/TIA-232 and V.28/V.24 specifications, even at VsubCC/sub = 3.0V. Additionally, it provides ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver inputs (RS-232... [See More]
- Features: ESD Protected
- Device Type: Transceiver
- Technology: RS232
- Supply Voltage: 3V; Other; 5.5 V
from Renesas Electronics Corporation
The Intersil ICL32xxE devices are 3.0V to 5.5V powered RS-232 transmitters/receivers which meet ElA/TIA-232 and V.28/V.24 specifications, even at VsubCC/sub = 3.0V. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver... [See More]
- Features: ESD Protected
- Supply Voltage: 3V; Other; 5.5 V
- Technology: RS232
- Data Rate: 500
from Renesas Electronics Corporation
The Intersil ICL32xxE devices are 3.0V to 5.5V powered RS-232 transmitters/receivers which meet ElA/TIA-232 and V.28/V.24 specifications, even at VsubCC/sub = 3.0V. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver... [See More]
- Features: ESD Protected
- Supply Voltage: 3V; Other; 5.5 V
- Technology: RS232
- Data Rate: 500
from Renesas Electronics Corporation
The Intersil ICL32xxE devices are 3.0V to 5.5V powered RS-232 transmitters/receivers which meet ElA/TIA-232 and V.28/V.24 specifications, even at VsubCC/sub = 3.0V. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver... [See More]
- Features: ESD Protected
- Supply Voltage: 3V; Other; 5.5 V
- Technology: RS232
- Data Rate: 500
from Renesas Electronics Corporation
The Intersil ICL32xxE devices are 3.0V to 5.5V powered RS-232 transmitters/receivers which meet ElA/TIA-232 and V.28/V.24 specifications, even at VsubCC/sub = 3.0V. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver... [See More]
- Features: ESD Protected
- Supply Voltage: 3V; Other; 5.5 V
- Technology: RS232
- Data Rate: 500
from Renesas Electronics Corporation
The Intersil ICL32xxE devices are 3.0V to 5.5V powered RS-232 transmitters/receivers which meet ElA/TIA-232 and V.28/V.24 specifications, even at VsubCC/sub = 3.0V. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver... [See More]
- Features: ESD Protected
- Supply Voltage: 3V; Other; 5.5 V
- Technology: RS232
- Data Rate: 500
from Renesas Electronics Corporation
The Intersil ICL32xxE devices are 3.0V to 5.5V powered RS-232 transmitters/receivers which meet ElA/TIA-232 and V.28/V.24 specifications, even at VsubCC/sub = 3.0V. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver... [See More]
- Features: ESD Protected
- Supply Voltage: 3V; Other; 5.5 V
- Technology: RS232
- Data Rate: 500
from Renesas Electronics Corporation
The Intersil ICL32xxE devices are 3.0V to 5.5V powered RS-232 transmitters/receivers which meet ElA/TIA-232 and V.28/V.24 specifications, even at VsubCC/sub = 3.0V. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver... [See More]
- Features: ESD Protected
- Supply Voltage: 3V; Other; 5.5 V
- Technology: RS232
- Data Rate: 500
from Renesas Electronics Corporation
The Intersil ICL32xxE devices are 3.0V to 5.5V powered RS-232 transmitters/receivers which meet ElA/TIA-232 and V.28/V.24 specifications, even at VsubCC/sub = 3.0V. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver... [See More]
- Features: ESD Protected
- Supply Voltage: 3V; Other; 5.5 V
- Technology: RS232
- Data Rate: 500
from Renesas Electronics Corporation
The Intersil ISL4270E is a 3.0V to 5.5V powered RS-232 transceiver which meets ElA/TIA-232 and V.28/V.24 specifications, even at VsubCC/sub = 3.0V. Additionally, it provides ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver inputs (RS-232... [See More]
- Features: ESD Protected
- Device Type: Transceiver
- Technology: RS232
- Supply Voltage: 3V; Other; 5.5 V
from Renesas Electronics Corporation
The Intersil ISL317xE are ±15kV IEC61000 ESD protected, 3.3V powered single transceivers that meet both the RS-485 and RS-422 standards for balanced communication. These devices have very low bus currents (+125mA/-100mA), so they present a true “1/8 unit load ” to the RS-485 bus. [See More]
- Features: ESD Protected
- Device Type: Transceiver
- Technology: RS422; RS485
- Supply Voltage: 3V; 3.6V
from Renesas Electronics Corporation
The HIN202E, HIN206E, HIN207E, HIN208E, HIN211E, HIN213E, HIN232E family of RS-232 transmitters/receivers interface circuits meet all ElA high-speed RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. A redesigned transmitter... [See More]
- Features: ESD Protected
- Supply Voltage: Other; 4.5 V
- Technology: RS232
- Data Rate: 230
from Renesas Electronics Corporation
The HIN202E, HIN206E, HIN207E, HIN208E, HIN211E, HIN213E, HIN232E family of RS-232 transmitters/receivers interface circuits meet all ElA high-speed RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. A redesigned transmitter... [See More]
- Features: ESD Protected
- Supply Voltage: Other; 4.5 V
- Technology: RS232
- Data Rate: 230
from Renesas Electronics Corporation
The HIN202E, HIN206E, HIN207E, HIN208E, HIN211E, HIN213E, HIN232E family of RS-232 transmitters/receivers interface circuits meet all ElA high-speed RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. A redesigned transmitter... [See More]
- Features: ESD Protected
- Supply Voltage: Other; 4.5 V
- Technology: RS232
- Data Rate: 230
from Renesas Electronics Corporation
The ISL32613E and ISL32614E are ±16.5kV HBM ESD protected (7kV IEC61000 contact), 1.8V powered, single transmitters for differential communication. These drivers have very low bus currents ( ±40 µA), so they present less than a 1/8 unit load to the bus. This allows more than 256... [See More]
- Features: ESD Protected
- Supply Voltage: 1.8V; 3.6V
- Technology: RS422; RS485
- Data Rate: 128
from Renesas Electronics Corporation
The Intersil ISL3280E, ISL3281E, ISL3282E, ISL3283E, ISL3284E, ISL3285E are ±16.5kV IEC61000 ESD Protected, 3.0V to 5.5V powered, single receivers that meet both the RS-485 and RS-422 standards for balanced communication. These receivers have very low bus currents (+125 µA/-100... [See More]
- Features: ESD Protected
- Supply Voltage: 3V; Other; 5.5 V
- Technology: RS422; RS485
- Data Rate: 20000
from Renesas Electronics Corporation
The Intersil ISL3280E, ISL3281E, ISL3282E, ISL3283E, ISL3284E, ISL3285E are ±16.5kV IEC61000 ESD Protected, 3.0V to 5.5V powered, single receivers that meet both the RS-485 and RS-422 standards for balanced communication. These receivers have very low bus currents (+125 µA/-100... [See More]
- Features: ESD Protected
- Supply Voltage: 3V; Other; 5.5 V
- Technology: RS422; RS485
- Data Rate: 20000
from Renesas Electronics Corporation
These Intersil RS-485/RS-422 devices are ESD protected, fractional unit load (UL), BiCMOS, 5V powered, single transceivers that meet both the RS-485 and RS-422 standards for balanced communication. Each driver output/ receiver input is protected against ±15kV ESD strikes, without latch-up. [See More]
- Features: ESD Protected; Thermal Shutdown
- Device Type: Transceiver
- Technology: RS422; RS485
- Supply Voltage: Other; 4.5 V
from Renesas Electronics Corporation
The ISL3034E is a 6-channel bidirectional, auto-direction sensing, level translator that provides the required level shifting in multi-voltage systems at data transfer rates up to 100Mbps. The auto-direction sensing feature makes the ISL3034E ideally suited for generic six channel level translation... [See More]
- Features: ESD Protected
- Data Rate: 100000
- Device Type: Level Translator
- # of Devices: 6