VQFP IC Interfaces
from Rochester Electronics
CLPS6700 - Low-Power Pc Card Controller For The Cl-Ps7111 [See More]
- Package Type: QFP; VQFP; VQFP100
from Rochester Electronics
1.0 to 1.6 Gigabit Ethernet Transceiver 64-HVQFP 0 to 70 [See More]
- Package Type: QFP; VQFP; HVQFP64
- Device Type: Transceiver
- Technology: Ethernet
- Features: RoHS
from LCSC Electronics Technology (HK) Limited
1.5Gbps HVQFP-64(10x10) Serializers / Deserializers ROHS [See More]
- Package Type: QFP; VQFP
- Supply Voltage: Other; 2.3V~2.7V
- Device Type: UART
- Operating Temperature: -40 to 85
from ROHM Semiconductor GmbH
BU91520KV-M is a 1/4 or 1/3duty general-purpose LCD driver that can be used for automotive applications and can drive up to 276 LCD Segments. This product can support VA LCD displays, which has better optical performance with higher LCD voltage driving and higher frame frequency driving. It can... [See More]
- Package Type: VQFP; VQFP80
- Supply Voltage: 2.7V; Other; 6
- Device Type: LCD Driver
- Operating Temperature: -40 to 105
from ROHM Semiconductor USA, LLC
BU92747KV is IrDA controller LSI built-in Ir remote control. Compatible with IrDA Physical layer version 1.0, 1.1, 1.2, 1.3, transmission control is possible between 2.4kbps to 4Mbps. Built-in remote transmission formatter. Infrared transmission formatter that compatible with each maker ’s... [See More]
- Package Type: VQFP; VQFP48C
- Supply Voltage: 1.8V; Other; 1.62
- Device Type: IrDA Controller LSI built-in Ir remote control
- Data Rate: 2.4 to 4000
from Integrated Device Technology
The IDT 8P34S1208i is a high-performance differential LVDS fanout buffer. The device is designed for the fanout of high-frequency, very low additive phase-noise clock and data signals. The 8P34S1208i is characterized to operate from a 1.8V power supply. Guaranteed output-to-output and part-to-part... [See More]
- Package Type: VQFP; VFQFPN
- Device Type: Buffer
- Technology: LVDS
- Supply Voltage: 1.8V
from ROHM Semiconductor GmbH
BU97501KV is a 1/4 or 1/3 duty general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 204 LCD Segments. It can support up to 4 general-purpose outputs to control LED devices. It can also support key a scan function that detects a maximum of 30 key... [See More]
- Package Type: VQFP; VQFP64
- Supply Voltage: 2.7V; Other; 6
- Device Type: LCD Driver
- Operating Temperature: -40 to 85
from ROHM Semiconductor USA, LLC
BU91520KV-M is a 1/4 or 1/3duty general-purpose LCD driver that can be used for automotive applications and can drive up to 276 LCD Segments. This product can support VA LCD displays, which has better optical performance with higher LCD voltage driving and higher frame frequency driving. It can... [See More]
- Package Type: VQFP; VQFP80
- Supply Voltage: 2.7V; Other; 6
- Device Type: LCD Driver
- Operating Temperature: -40 to 105
from Integrated Device Technology
The IDT8SLVD1208 -33I is a high-performance differential LVDS fanout buffer. The device is designed for the fanout of high-frequency, very low additive phase-noise clock and data signals. The IDT8SLVD1208 -33I is characterized to operate from a 3.3V power supply. Guaranteed output-to-output and... [See More]
- Package Type: VQFP; VFQFPN
- Device Type: Buffer
- Technology: LVDS
- Supply Voltage: 3.3V
from ROHM Semiconductor GmbH
BU9795BKV are a 1/4 Duty General-purpose LCD driver that can be used for consumer / battery operated products.BU9795BKV can drive up to 140 LCD Segments. It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed. [See More]
- Package Type: VQFP; VQFP48C
- Supply Voltage: 2.5V; Other; 5.5
- Device Type: LCD Driver
- Operating Temperature: -40 to 85
from ROHM Semiconductor USA, LLC
BU91799KV-M is a 1/4 duty general-purpose LCD driver that can be used for automotive applications and can drive up to 200 LCD Segments. This product can support VA LCD displays, which has better optical performance with higher LCD voltage driving and higher frame frequency driving. It can support... [See More]
- Package Type: VQFP; VQFP64
- Supply Voltage: 2.5V; Other; 6
- Device Type: LCD Driver
- Operating Temperature: -40 to 105
from Integrated Device Technology
The 8SLVD1208I is a high-performance differential LVDS fanout buffer. The device is designed for the fanout of high-frequency, very low additive phase-noise clock and data signals. The 8SLVD1208I is characterized to operate from a 2.5V power supply. Guaranteed output-to-output and part-to-part skew... [See More]
- Package Type: VQFP; VFQFPN
- Device Type: Buffer
- Technology: LVDS
- Supply Voltage: 2.5V
from Integrated Device Technology
The 8SLVP1208I is a high-performance differential LVPECL fanout buffer. The device is designed for the fanout of high-frequency, very low additive phase-noise clock and data signals. The 8SLVP1208I is characterized to operate from a 3.3V and 2.5V power supply. Guaranteed output-to-output and... [See More]
- Package Type: VQFP; VFQFPN
- Supply Voltage: 2.5V; 3.3V; Other; 2.50-2.50,3.30-3.30
- Device Type: Buffer
- Operating Temperature: -40 to 85
from Integrated Device Technology
The P9025AC is an integrated single-chip, WPC -1.1.2 compliant wireless power receiver with an advanced Foreign Object Detection ( FOD ) feature. This device operates with an AC power signal from a resonant tank and converts it into a regulated 5.3V output voltage. The receiver includes a high... [See More]
- Package Type: VQFP; VFQFPN
- Pd: 5000
- Device Type: Receiver
- Operating Temperature: -40 to 85
from Integrated Device Technology
The 9DBU0631 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. The device has 6 output enables for clock management and 3 selectable SMBus addresses. [See More]
- Package Type: VQFP; VFQFPN
- Device Type: Buffer
- Technology: PCI Express
- Supply Voltage: Other; 1.05-1.50,1.50-1.50
from Integrated Device Technology
The 9DBU0641 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. It has integrated output terminations providing Zo=100 ohms for direct connection to 100 ohm transmission lines. The device has 6 output enables for clock management and 3 selectable SMBus addresses. [See More]
- Package Type: VQFP; VFQFPN
- Device Type: Buffer
- Technology: PCI Express
- Supply Voltage: Other; 1.05-1.50,1.50-1.50
from Integrated Device Technology
The 9DBV0641 is a member of IDT ’s 1.8 V Very-Low-Power ( VLP ) PCIe family. It has integrated output terminations providing Zo=100 ohms for direct connection to 100 ohm transmission lines. The device has 6 output enables for clock management and 3 selectable SMBus addresses. [See More]
- Package Type: VQFP; VFQFPN
- Device Type: Buffer
- Technology: PCI Express
- Supply Voltage: 1.8V; Other; 1.05-1.80,1.80-1.80
from Integrated Device Technology
The 9DBV0631 is a member of IDT ’s 1.8V Very-Low-Power ( VLP ) PCIe family. The device has 6 output enables for clock management and 3 selectable SMBus addresses. [See More]
- Package Type: VQFP; VFQFPN
- Device Type: Buffer
- Technology: PCI Express
- Supply Voltage: Other; 1.05-1.80,1.80-1.80
from Integrated Device Technology
The 9ZXL0651 is a low-power 6-output differential buffer that meets all the performance requirements of the Intel DB1200Z specification. It consumes 50% less power than standard HCSL devices and has internal terminations to allow direct connection to 85 ohm transmission lines. It is suitable for PCI... [See More]
- Package Type: VQFP; VFQFPN
- Device Type: Buffer
- Technology: PCI Express
- Supply Voltage: 3.3V
from Integrated Device Technology
The 9DBU0731 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. The device has 7 output enables for clock management, and 3 selectable SMBus addresses. [See More]
- Package Type: VQFP; VFQFPN
- Device Type: Buffer
- Technology: PCI Express
- Supply Voltage: Other; 1.05-1.50,1.50-1.50
from Integrated Device Technology
The 9DBU0741 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. It has integrated terminations for direct connection to 100 ohm transmission lines. The device has 7 output enables for clock management, and 3 selectable SMBus addresses. [See More]
- Package Type: VQFP; VFQFPN
- Device Type: Buffer
- Technology: PCI Express
- Supply Voltage: Other; 1.05-1.50,1.50-1.50
from Integrated Device Technology
The 9DBV0731 is a member of IDT ’s Full-Featured PCIe family. The device has 7 output enables for clock management, and 3 selectable SMBus addresses. [See More]
- Package Type: VQFP; VFQFPN
- Supply Voltage: 1.8V; Other; 1.05-1.80,1.80-1.80
- Device Type: Buffer
- Pd: 41