PCI Express IC Interfaces

Reviewed by: Jon Lowy, consulting engineer

Description

PCI Express (PCIe) IC interfaces are designed to facilitate high-speed data transfer between a computer's motherboard and its peripheral components. They provide a scalable and high-performance interface that supports a wide range of data-intensive applications. PCIe interfaces are integral to modern computing systems, offering increased bandwidth and flexibility compared to older standards.

Working Principle

PCI Express operates on a point-to-point serial connection, which allows for full-duplex communication between devices. This architecture eliminates the need for shared bus communication, thereby reducing latency and increasing data transfer rates. PCIe interfaces are structured in lanes, with each lane consisting of two pairs of wires for transmitting and receiving data. The number of lanes can be scaled to meet the bandwidth requirements of different applications, making PCIe a versatile choice for various system architectures. This scalability and high-speed capability make PCIe interfaces particularly useful in environments where rapid data processing and transfer are critical.

Applications

PCI Express interfaces are widely used in high-performance computing environments. Specific examples include their use in graphics cards, where they provide the necessary bandwidth for rendering complex graphics in real-time. They are also employed in network interface cards (NICs) to facilitate high-speed data transfer in data centers. Additionally, PCIe interfaces are used in storage solutions, such as solid-state drives (SSDs), where they enable fast read and write operations, crucial for applications requiring quick data access.

Advantages over other IC Interfaces

Compared to older interfaces like PCI and PCI-X, PCI Express offers several advantages. It provides greater speed and independence, allowing for increased bandwidth and scalability . The point-to-point architecture of PCIe reduces latency and improves data transfer efficiency, making it superior to shared bus architectures. Furthermore, PCIe's ability to scale the number of lanes provides flexibility in meeting the specific bandwidth needs of different applications.

Limitations

One limitation of PCI Express interfaces is their complexity, which can lead to increased design and implementation challenges. The high-speed nature of PCIe also necessitates careful consideration of signal integrity and electromagnetic interference, which can complicate the design process. Additionally, while PCIe offers scalability, the cost of implementing multiple lanes can be prohibitive for some applications.

Considerations

When considering PCI Express interfaces, several factors should be taken into account. Initial costs can be high due to the complexity of the design and the need for specialized components. Operating expenses may also be elevated, particularly in high-performance applications that require extensive cooling solutions to manage heat dissipation. Durability and reliability are generally high, but regular maintenance and updates may be necessary to ensure optimal performance. Replacement and maintenance costs should also be considered, as the high-speed nature of PCIe interfaces can lead to wear and tear over time.

140 Results
DS125BR401 2.5/5.0/8.0 Gbps 4 Lane PCI Exprs Repeater w/ Equalization & De-Emp -- DS125BR401SQ/NOPB
from Texas Instruments

2.5/5.0/8.0 Gbps 4 Lane PCI Exprs Repeater w/ Equalization & De-Emp 54-WQFN [See More]

  • Technology: PCI Express
  • Package Type: WQFN
  • Device Type: DS125BR401 2.5/5.0/8.0 Gbps 4 Lane PCI Exprs Repeater w/ Equalization & De-Emp
  • Features: RoHS
Ethernet Interface Ics -- 352227 [PCI11414-I/PMX from Microchip Technology, Inc.]
from RS Components, Ltd.

Microchip PCI11414-I/PMX [See More]

  • Technology: Ethernet; USB 3.2 Gen 2, IEEE 802.3, PCIe
  • Package Type: QFNL; DRQFN-164
  • Data Rate: 2.50E6
  • Features: RoHS
DS125BR800 2.5/5.0/8.0 Gbps 8 Chnl PCI Exprs Reptr w/ Eqlztion and De-Emp -- DS125BR800SQ/NOPB
from Texas Instruments

2.5/5.0/8.0 Gbps 8 Chnl PCI Exprs Reptr w/ Eqlztion and De-Emp 54-WQFN [See More]

  • Technology: PCI Express
  • Package Type: WQFN
  • Device Type: DS125BR800 2.5/5.0/8.0 Gbps 8 Chnl PCI Exprs Reptr w/ Eqlztion and De-Emp
  • Features: RoHS
Ethernet Interface Ics -- 352232 [PCI11400-I/MXX from Microchip Technology, Inc.]
from RS Components, Ltd.

Microchip PCI11400-I/MXX [See More]

  • Technology: Ethernet; PCIe, USB-IF, xHCI
  • Package Type: QFNL; VQFN
  • Data Rate: 1.00E7
  • Features: RoHS
DS50PCI401 2.5 Gbps / 5.0 Gbps 4 Lane PCI Express Repeater with Equalization and De-Emphasis -- DS50PCI401SQ/NOPB
from Texas Instruments

2.5 Gbps / 5.0 Gbps 4 Lane PCI Express Repeater with Equalization and De-Emphasis 54-WQFN -10 to 85 [See More]

  • Technology: PCI Express
  • Operating Temperature: -10 to 85
  • Device Type: DS50PCI401 2.5 Gbps / 5.0 Gbps 4 Lane PCI Express Repeater with Equalization and De-Emphasis
  • Package Type: WQFN
Ethernet Interface Ics -- 566287 [PCI1001-I/5CW from Microchip Technology, Inc.]
from RS Components, Ltd.

Microchip PCI1001-I/5CW [See More]

  • Technology: AS-i; Ethernet; ASIL, ISO, PCIe
  • Operating Temperature: -40 to 105
  • Data Rate: 1.60E7
  • Package Type: FCCSP; FCCSP
DS50PCI402 2.5 Gbps / 5.0 Gbps 4 Lane PCI Express Repeater with Equalization and De-Emphasis -- DS50PCI402SQ/NOPB
from Texas Instruments

2.5 Gbps / 5.0 Gbps 4 Lane PCI Express Repeater with Equalization and De-Emphasis 54-WQFN -10 to 85 [See More]

  • Technology: PCI Express
  • Operating Temperature: -10 to 85
  • Device Type: DS50PCI402 2.5 Gbps / 5.0 Gbps 4 Lane PCI Express Repeater with Equalization and De-Emphasis
  • Package Type: WQFN
Ethernet Interface Ics -- 566289 [PCI1003-I/5CW from Microchip Technology, Inc.]
from RS Components, Ltd.

Microchip PCI1003-I/5CW [See More]

  • Technology: AS-i; Ethernet; ISO, ASIL, PCIe
  • Operating Temperature: -40 to 105
  • Data Rate: 1.60E7
  • Package Type: FCCSP; FCCSP
DS80PCI102 2.5 Gbps/5.0 Gbps/8.0 Gbps 1-Lane PCI Express Repeater w/ Eq and De-Emphasis -- DS80PCI102SQ/NOPB
from Texas Instruments

2.5 Gbps/5.0 Gbps/8.0 Gbps 1-Lane PCI Express Repeater w/ Eq and De-Emphasis 24-WQFN -40 to 85 [See More]

  • Technology: PCI Express
  • Operating Temperature: -40 to 85
  • Device Type: DS80PCI102 2.5 Gbps/5.0 Gbps/8.0 Gbps 1-Lane PCI Express Repeater w/ Eq and De-Emphasis
  • Package Type: WQFN
Ethernet Interface Ics -- 566290 [PCI1005-I/5CW from Microchip Technology, Inc.]
from RS Components, Ltd.

Microchip PCI1005-I/5CW [See More]

  • Technology: AS-i; Ethernet; ISO, PCIe, ASIL
  • Operating Temperature: -40 to 105
  • Data Rate: 1.60E7
  • Package Type: FCCSP; FCCSP
DS80PCI402 2.5 Gbps/5.0 Gbps/8.0 Gbps 4 Lane PCI Express Repeater w/ Equalization & De-Emphasis -- DS80PCI402SQ/NOPB
from Texas Instruments

2.5 Gbps/5.0 Gbps/8.0 Gbps 4 Lane PCI Express Repeater w/ Equalization & De-Emphasis 54-WQFN -40 to 85 [See More]

  • Technology: PCI Express
  • Operating Temperature: -40 to 85
  • Device Type: DS80PCI402 2.5 Gbps/5.0 Gbps/8.0 Gbps 4 Lane PCI Express Repeater w/ Equalization & De-Emphasis
  • Package Type: WQFN
Multiprotocol Transceivers -- 216310
from RS Components, Ltd.

DiodesZetex PI7C9X111SLBFDE [See More]

  • Technology:
  • # of Tx: 27
  • Device Type: Transceiver
  • # of Rx: 35
DS80PCI800 2.5 Gbps/5.0 Gbps/8.0 Gbps 8 Channel PCI Express Repeater w/ Equalization & De-Emphasis -- DS80PCI800SQ/NOPB
from Texas Instruments

2.5 Gbps/5.0 Gbps/8.0 Gbps 8 Channel PCI Express Repeater w/ Equalization & De-Emphasis 54-WQFN -40 to 85 [See More]

  • Technology: PCI Express
  • Operating Temperature: -40 to 85
  • Device Type: DS80PCI800 2.5 Gbps/5.0 Gbps/8.0 Gbps 8 Channel PCI Express Repeater w/ Equalization & De-Emphasis
  • Package Type: WQFN
SN65LVPE501 Dual Channel x1 PCI Express Gen II Redriver/Equalizer -- SN65LVPE501RGER
from Texas Instruments

Dual Channel x1 PCI Express Gen II Redriver/Equalizer 24-VQFN -40 to 85 [See More]

  • Technology: PCI; PCI Express
  • Operating Temperature: -40 to 85
  • Device Type: SN65LVPE501 Dual Channel x1 PCI Express Gen II Redriver/Equalizer
  • Package Type: VQFN
SN65LVPE504 Quad Channel (Half x4 Lane) PCI Express Gen II Redriver/Equalizer -- SN65LVPE504RUAR
from Texas Instruments

Quad Channel (Half x4 Lane) PCI Express Gen II Redriver/Equalizer 42-WQFN -40 to 85 [See More]

  • Technology: PCI; PCI Express
  • Operating Temperature: -40 to 85
  • Device Type: SN65LVPE504 Quad Channel (Half x4 Lane) PCI Express Gen II Redriver/Equalizer
  • Package Type: WQFN
XIO1100 x1 PCI Express PHY -- XIO1100GGB
from Texas Instruments

x1 PCI Express PHY 100-BGA MICROSTAR 0 to 70 [See More]

  • Technology: PCI Express
  • Operating Temperature: 0 to 70
  • Device Type: XIO1100 x1 PCI Express PHY
  • Package Type: BGA MICROSTAR
XIO2000 PCI Express to PCI Bus Translation Bridge -- XIO2000GZZ
from Texas Instruments

PCI Express to PCI Bus Translation Bridge 201-BGA MICROSTAR 0 to 70 [See More]

  • Technology: PCI Express
  • Device Type: XIO2000 PCI Express to PCI Bus Translation Bridge
XIO2000A x1 PCI Express to PCI Bus Translation Bridge -- XIO2000AGZZ
from Texas Instruments

x1 PCI Express to PCI Bus Translation Bridge 201-BGA MICROSTAR 0 to 70 [See More]

  • Technology: PCI Express
  • Device Type: XIO2000A x1 PCI Express to PCI Bus Translation Bridge
XIO2001 x1 PCI Express to PCI Bus Translation Bridge -- XIO2001IPNP
from Texas Instruments

x1 PCI Express to PCI Bus Translation Bridge 128-HTQFP -40 to 85 [See More]

  • Technology: PCI Express
  • Operating Temperature: -40 to 85
  • Device Type: XIO2001 x1 PCI Express to PCI Bus Translation Bridge
  • Package Type: BGA MICROSTAR,HTQFP,NFBGA
XIO2200A x1 PCI Express to 1394a OHCI and 2-Port PHY -- XIO2200AZGW
from Texas Instruments

x1 PCI Express to 1394a OHCI and 2-Port PHY 176-BGA MICROSTAR [See More]

  • Technology: PCI Express; IEEE 1394
  • Features: RoHS
  • Device Type: XIO2200A x1 PCI Express to 1394a OHCI and 2-Port PHY
XIO2213A x1 PCI Express to 1394b OHCI and 3-Port PHY -- XIO2213AZAY
from Texas Instruments

x1 PCI Express to 1394b OHCI and 3-Port PHY 167-NFBGA 0 to 70 [See More]

  • Technology: PCI Express; IEEE 1394
  • Features: RoHS
  • Device Type: XIO2213A x1 PCI Express to 1394b OHCI and 3-Port PHY
XIO2221 PCI Express? To 1394b OHCI With 1-Port PHY -- XIO2221ZAY
from Texas Instruments

PCI Express? To 1394b OHCI With 1-Port PHY 167-NFBGA 0 to 70 [See More]

  • Technology: PCI Express; IEEE 1394
  • Operating Temperature: 0 to 70
  • Device Type: XIO2221 PCI Express? To 1394b OHCI With 1-Port PHY
  • Package Type: NFBGA
XIO3130 x1 PCI Express 4-Port 4-Lane Packet Switch -- XIO3130IZHC
from Texas Instruments

x1 PCI Express 4-Port 4-Lane Packet Switch 196-BGA MICROSTAR -40 to 85 [See More]

  • Technology: PCI Express
  • Operating Temperature: -40 to 85
  • Device Type: XIO3130 x1 PCI Express 4-Port 4-Lane Packet Switch
  • Package Type: BGA MICROSTAR
12-output 3.3 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer -- 9DB1233AGLF
from Integrated Device Technology

The 9DB1233 zero-delay buffer supports PCIe Gen3 requirements, while being backwards compatible to PCIe Gen2 and Gen1. The 9DB1233 is driven by a differential SRC output pair from an IDT 932S421 or 932SQ420 or equivalent main clock generator. It attenuates jitter on the input clock and has a... [See More]

  • Technology: PCI Express
  • Supply Voltage: 3.3V
  • Device Type: Buffer
  • Pd: 894
Communication Interface Chip/UART/485/232 >> Interface - PCIs / PCIEs -- CH382L
from LCSC Electronics Technology (HK) Limited

256Byte 8Mbps LQFP-64(7x7) Interface - PCIs / PCIEs ROHS [See More]

  • Technology: PCI; PCI Express
  • Supply Voltage: Other; 3.3V
  • Device Type: UART
  • Data Rate: 8000
Storage I/O Controller (IOCs) -- SAS2008 I/O Controller
from Broadcom Inc.

Backed by a suite of industry standard operating system drivers and support, the SAS 2008 will appeal to designers seeking quick, reliable storage solution designs. Reach the market faster without compromising on scalability or performance. Capitalize on the wide bandwidth of eight PCI Express 2.0... [See More]

  • Technology: PCI-X; PCI Express; SAS, SATA
  • Data Rate: 1.50E6 to 6.00E6
  • Device Type: Line / Bus Controller
  • Pins: 8
Controllers -- BCM56334B1IFSBG [BCM56334B1IFSBG from Broadcom Inc.]
from ODG (Origin Data Global)

IC ETHERNET SWITCH PCI EXPRESS [See More]

  • Technology: PCI Express; Ethernet; PCI Express
Interface - Controllers -- BCM56334B1IFSBG
from Lingto Electronic Limited

IC ETHERNET SWITCH PCI EXPRESS [See More]

  • Technology: PCI; PCI Express; PCI Express
  • Device Type: Sensor Interface; CardBus Controller
Hot Swap Voltage Controllers Dual-Slot PCI Express Hot-Plug Controller -- 536-MIC2591B-2YTQ [MIC2591B-2YTQ from Microchip Technology, Inc.]
from Utmel Electronic Limited

Hot Swap Voltage Controllers Dual-Slot PCI Express Hot-Plug Controller [See More]

  • Technology: PCI; PCI Express
  • Supply Voltage: -3.3V; 3V; Other; 3.3V
  • Device Type: CardBus Controller
  • Operating Temperature: 0 to 70
Controllers -- BCM56334B1IFSBG [BCM56334B1IFSBG from Broadcom Inc.]
from Quarktwin Technology Ltd.

Ethernet Switch IEEE 802.3 PCI Express Interface [See More]

  • Technology: PCI; PCI Express; PCI Express
  • Features: RoHS
  • Device Type: CardBus Controller
12-output Differential Buffer For PCIe Gen1-2, QPI, and FBDIMM -- 9DB1200CGLFT
from Integrated Device Technology

The 9DB1200 is an Intel DB1200 Differential Buffer Specification device. This buffer provides 12 differential clocks at frequencies ranging from 100 MHz to 400 MHz. The 9DB1200 is driven by a differential output from a CK410B + or CK509B main clock generator. [See More]

  • Technology: PCI Express
  • Supply Voltage: 3.3V
  • Device Type: Buffer
  • Pd: 894
Storage I/O Controller (IOCs) -- SAS2308 I/O Controller
from Broadcom Inc.

The SAS 2308 opens the door to low-cost, agile IO connectivity solutions for external storage, blades, or low- to mid-range servers. When performance and scalability are critical, the SAS 2308 delivers, improving end-user satisfaction and accelerating time to market. Capitalize on the wide bandwidth... [See More]

  • Technology: PCI Express; SAS, SATA
  • Data Rate: 1.50E6 to 6.00E6
  • Device Type: Line / Bus Controller
  • Pins: 8
Specialized -- 89H12NT12G2ZCHLG [89H12NT12G2ZCHLG from Renesas Electronics Corporation]
from ODG (Origin Data Global)

IC INTFACE SPECIALIZED 324FCBGA [See More]

  • Technology: PCI Express; PCI Express
  • Package Type: 324-BBGA, FCBGA
  • Supply Voltage: Other; 3.3V
Interface - Specialized -- 89H12NT12G2ZAHLG8
from Lingto Electronic Limited

IC INTFACE SPECIALIZED 324FCBGA [See More]

  • Technology: PCI; PCI Express; PCI Express
  • Package Type: 324-BBGA, FCBGA
  • Device Type: Sensor Interface
IC INTERFACE SPECIALIZED 128TQFP -- 668-89HPEB383ZAEMG [89HPEB383ZAEMG from Renesas Electronics Corporation]
from Utmel Electronic Limited

IC INTERFACE SPECIALIZED 128TQFP [See More]

  • Technology: PCI; PCI Express
  • Package Type: QFP; 128-TQFP
  • Supply Voltage: 5V; Other; 5V
  • Features: RoHS
Specialized -- 89H10T4BG2ZBBC [89H10T4BG2ZBBC from Renesas Electronics Corporation]
from Quarktwin Technology Ltd.

Switch Interfacing Interface 324-CABGA (19x19) [See More]

  • Technology: PCI; PCI Express; PCI Express
  • Package Type: BGA; 324-LFBGA
  • Supply Voltage: Other; 3.3V
  • Features: RoHS
15 Output PCIe G2/QPI Differential Buffer with 2:1 Input Mux -- 9EX21501AKILF
from Integrated Device Technology

The IDT9EX21501 provides 15 output clocks for PCIe Gen2 (100MHz) or QPI (133MHz) applications. The 9EX21501 has 4 selectable SMBus addresses, and dedicated CKPWRGD / PD # and VDDA pins for easy board design. A differential CPU clock from a CK410B + main clock generator, such as the IDT932S421 ,... [See More]

  • Technology: PCI Express
  • Supply Voltage: 3.3V
  • Device Type: Buffer
  • Pd: 1396
Storage I/O Controller (IOCs) -- SAS3008 I/O Controller
from Broadcom Inc.

Whether you ’re building external storage systems, or outfitting servers, the SAS 3008 provides choices for storage optimization by enhancing direct-attached storage (DAS) solutions. This high-performance I/O controller supports T-10 data protection model and optical support, PCIe hot... [See More]

  • Technology: PCI Express; SAS, SATA
  • Data Rate: 3.00E6 to 1.20E7
  • Device Type: Line / Bus Controller
  • Pins: 8
Specialized -- 89H24NT6AG2ZCHLG [89H24NT6AG2ZCHLG from Renesas Electronics Corporation]
from ODG (Origin Data Global)

IC INTFACE SPECIALIZED 484FCBGA [See More]

  • Technology: PCI Express; PCI Express
  • Package Type: 484-BBGA, FCBGA
  • Supply Voltage: Other; 3.3V
Interface - Specialized -- 89H12T3BG2ZBBCG
from Lingto Electronic Limited

IC INTFACE SPECIALIZED 324CABGA [See More]

  • Technology: PCI; PCI Express; PCI Express
  • Package Type: 324-BGA
  • Device Type: Sensor Interface
IC INTFACE SPECIALIZED 1156FCBGA -- 668-89HPES34H16ZABRI [89HPES34H16ZABRI from Renesas Electronics Corporation]
from Utmel Electronic Limited

IC INTFACE SPECIALIZED 1156FCBGA [See More]

  • Technology: PCI; PCI Express
  • Package Type: 1156-BBGA, FCBGA
  • Supply Voltage: -3.3V; 3V; Other; 3.3V
Specialized -- 89H12NT12G2ZAHLG8 [89H12NT12G2ZAHLG8 from Renesas Electronics Corporation]
from Quarktwin Technology Ltd.

Switch Interfacing Interface 324-FCBGA (19x19) [See More]

  • Technology: PCI; PCI Express; PCI Express
  • Package Type: BGA; FCBGA; 324-BBGA, FCBGA
  • Supply Voltage: Other; 3.3V
  • Features: RoHS
18 Output PCIe G2/QPI Differential Buffer With 2:1 Input MUX -- 9EX21801AKILF
from Integrated Device Technology

The 9EX21801 provides 18 output clocks for PCIe Gen2 (100MHz) or QPI (133MHz) applications. The 9EX21801 has 4 selectable SMBus addresses, and dedicated CKPWRGD / PD # and VDDA pins for easy board design. A differential CPU clock from a CK410B + main clock generator, such as the 932S421, drives the... [See More]

  • Technology: PCI Express
  • Supply Voltage: 3.3V
  • Device Type: Buffer
  • Operating Temperature: -40 to 85
USB Controller -- USB 2380
from Broadcom Inc.

The USB 2380 is a PCI Express Gen 1 (2.5Gbps) to USB 2.0 Hi-Speed Peripheral Controller. It features one PCI Express Gen 1 x1 port and one USB 2.0 Hi-Speed client port. The USB 2380 provides 480Mbps bandwidth between the PCI Express Gen 1 bus and the USB 2.0 Hi-Speed bus. The controller can easily... [See More]

  • Technology: USB; PCI Express
  • Data Rate: 2.50E6
  • Device Type: Line / Bus Controller
  • Package Type: QFNL
Specialized -- 89H32H8G2ZCBLGI [89H32H8G2ZCBLGI from Renesas Electronics Corporation]
from ODG (Origin Data Global)

IC INTFACE SPECIALIZED 484FCBGA [See More]

  • Technology: PCI Express; PCI Express
  • Package Type: 484-BBGA, FCBGA
  • Supply Voltage: Other; 3.3V
Interface - Specialized -- 89H24NT24AG2ZBHLGI
from Lingto Electronic Limited

IC INTFACE SPECIALIZED 484FCBGA [See More]

  • Technology: PCI; PCI Express; PCI Express
  • Package Type: 484-BBGA, FCBGA
  • Device Type: Sensor Interface
IC INTFACE SPECIALIZED 196CABGA -- 668-89HPES5T5ZBBCGI [89HPES5T5ZBBCGI from Renesas Electronics Corporation]
from Utmel Electronic Limited

IC INTFACE SPECIALIZED 196CABGA [See More]

  • Technology: PCI; PCI Express
  • Package Type: 196-BGA
  • Supply Voltage: -3.3V; 3V; Other; 3.3V
  • Features: RoHS
Specialized -- 89H12T3BG2ZBBCG [89H12T3BG2ZBBCG from Renesas Electronics Corporation]
from Quarktwin Technology Ltd.

Switch Interfacing Interface 324-CABGA (19x19) [See More]

  • Technology: PCI; PCI Express; PCI Express
  • Package Type: BGA; 324-BGA
  • Supply Voltage: Other; 3.3V
  • Features: RoHS
19-output Differential Buffer for PCIe Gen1-2 and QPI -- 9DB1904BKLFT
from Integrated Device Technology

The 9DB1904 is electrically compatible to the Intel DB1900GS Differential Buffer Specification. This buffer provides 19-Output clocks for PCI -Express Gen2 or Intel QPI applications. A differential clock from a CK410B + main clock generator, such as the 932S421 drives the 9DB1904 . The 9DB1904 can... [See More]

  • Technology: PCI Express
  • Supply Voltage: 3.3V
  • Device Type: Buffer
  • Pd: 1518
USB Controller -- USB 3380
from Broadcom Inc.

The USB 3380 is a PCI Express Gen 2 to USB 3.0 SuperSpeed Peripheral Controller. It features one PCI Express Gen 2 x1 port and one USB 3.0 SuperSpeed client port. The USB 3380 provides a matching bandwidth at 5 GT/s between the PCI Express Gen 2 bus and the USB 3.0 SuperSpeed bus. The controller can... [See More]

  • Technology: USB; PCI Express
  • Data Rate: 5.00E6
  • Device Type: Line / Bus Controller
  • Package Type: QFNL
Specialized -- 89HP0504PBZBNRGI [89HP0504PBZBNRGI from Renesas Electronics Corporation]
from ODG (Origin Data Global)

IC INTFACE SPECIALIZED 36VFQFPN [See More]

  • Technology: PCI Express; PCI Express
  • Package Type: 36-VFQFN Exposed Pad
Interface - Specialized -- 89H32H8G2ZCBLG
from Lingto Electronic Limited

IC INTFACE SPECIALIZED 484FCBGA [See More]

  • Technology: PCI; PCI Express; PCI Express
  • Package Type: 484-BBGA, FCBGA
  • Device Type: Sensor Interface
IC INTFACE SPECIALIZED 196CABGA -- 668-89HPES8T5AZBBCG8 [89HPES8T5AZBBCG8 from Renesas Electronics Corporation]
from Utmel Electronic Limited

IC INTFACE SPECIALIZED 196CABGA [See More]

  • Technology: PCI; PCI Express
  • Package Type: 196-LBGA
  • Supply Voltage: -3.3V; 3V; Other; 3.3V
  • Features: RoHS
Specialized -- 89H24NT24AG2ZBHLGI [89H24NT24AG2ZBHLGI from Renesas Electronics Corporation]
from Quarktwin Technology Ltd.

Switch Interfacing Interface 484-FCBGA (23x23) [See More]

  • Technology: PCI; PCI Express; PCI Express
  • Package Type: BGA; FCBGA; 484-BBGA, FCBGA
  • Supply Voltage: Other; 3.3V
  • Features: RoHS
19-output Differential Buffer For PCIe Gen3 -- 9DB1933AKLF
from Integrated Device Technology

The 9DB1933 zero-delay buffer supports PCIe Gen3 requirements, while being backwards compatible to PCIe Gen2 and Gen1. The 9DB1933 is driven by a differential SRC output pair from an IDT 932S421, 932SQ420 , or equivalent, main clock generator. It attenuates jitter on the input clock and has a... [See More]

  • Technology: PCI Express
  • Supply Voltage: 3.3V
  • Device Type: Buffer
  • Pd: 1515
USB Controller -- USB 3382
from Broadcom Inc.

The USB 3382 is a PCI Express Gen 2 to USB 3.0 SuperSpeed Peripheral Controller. It features two PCI Express Gen 2 x1 ports and one USB 3.0 SuperSpeed client port. The USB 3382 provides a matching bandwidth at 5 GT/s between the PCI Express Gen 2 bus and the USB 3.0 SuperSpeed bus. The controller... [See More]

  • Technology: USB; PCI Express
  • Data Rate: 5.00E6
  • Device Type: Line / Bus Controller
  • Package Type: QFNL
Specialized -- 89HP0508PZBABG [89HP0508PZBABG from Renesas Electronics Corporation]
from ODG (Origin Data Global)

IC INTFACE SPECIALIZED 100CABGA [See More]

  • Technology: PCI Express; PCI Express
  • Package Type: 100-LFBGA
Interface - Specialized -- 89HP0504PBZBNRG
from Lingto Electronic Limited

IC INTFACE SPECIALIZED 36VFQFPN [See More]

  • Technology: PCI; PCI Express; PCI Express
  • Package Type: 36-VFQFN Exposed Pad
  • Device Type: Sensor Interface
IC INTFACE SPECIALIZED 196LBGA -- 233-PI7C9X2G608GPBNJEX [PI7C9X2G608GPBNJEX from DIODES Incorporated]
from Utmel Electronic Limited

IC INTFACE SPECIALIZED 196LBGA [See More]

  • Technology: PCI; PCI Express
  • Package Type: 196-LFBGA
  • Operating Temperature: -40 to ?
  • Features: RoHS
Specialized -- 89H32H8G2ZCBLG [89H32H8G2ZCBLG from Renesas Electronics Corporation]
from Quarktwin Technology Ltd.

Switch Interfacing Interface 484-FCBGA (23x23) [See More]

  • Technology: PCI; PCI Express; PCI Express
  • Package Type: BGA; FCBGA; 484-BBGA, FCBGA
  • Supply Voltage: Other; 3.3V
  • Features: RoHS
2-output 1.5 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer -- 9DBU0231AKILF
from Integrated Device Technology

The 9DBU0231 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. The device has 2 output enables for clock management. [See More]

  • Technology: PCI Express
  • Supply Voltage: 1.5V
  • Device Type: Buffer
  • Pd: 35
Specialized -- 89HPEB383ZAEMG [89HPEB383ZAEMG from Renesas Electronics Corporation]
from ODG (Origin Data Global)

IC INTERFACE SPECIALIZED 128TQFP [See More]

  • Technology: PCI Express; PCI Express
  • Package Type: QFP; 128-TQFP
  • Supply Voltage: Other; 5V
Interface - Specialized -- 89HP0504PZBAB
from Lingto Electronic Limited

IC INTFACE SPECIALIZED 100FPBGA [See More]

  • Technology: PCI; PCI Express; PCI Express
  • Package Type: 100-LFBGA
  • Device Type: Sensor Interface
IC INTFACE SPECIALIZED 324FCBGA -- 668-89HPES16T4AG2ZCALG [89HPES16T4AG2ZCALG from Renesas Electronics Corporation]
from Utmel Electronic Limited

IC INTFACE SPECIALIZED 324FCBGA [See More]

  • Technology: PCI; PCI Express
  • Package Type: 324-BBGA, FCBGA
  • Supply Voltage: -3.3V; 3V; Other; 3.3V
  • Features: RoHS
Specialized -- 89HP0504PBZBNRG [89HP0504PBZBNRG from Renesas Electronics Corporation]
from Quarktwin Technology Ltd.

Switch Interfacing Interface 36-VFQFPN (4x7.5) [See More]

  • Technology: PCI; PCI Express; PCI Express
  • Features: RoHS
  • Package Type: 36-VFQFN Exposed Pad
2-output 1.5 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer with Zo=100 ohms -- 9DBU0241AKILF
from Integrated Device Technology

The 9DBU0241 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. It has integrated output terminations providing Zo=100 ohms for direct connection to 100 ohm transmission lines. The device has 2 output enables for clock management. [See More]

  • Technology: PCI Express
  • Supply Voltage: 1.5V
  • Device Type: Buffer
  • Pd: 35
Specialized -- 89HPES12T3G2ZBBCGI [89HPES12T3G2ZBBCGI from Renesas Electronics Corporation]
from ODG (Origin Data Global)

IC INTFACE SPECIALIZED 324CABGA [See More]

  • Technology: PCI Express; PCI Express
  • Package Type: 324-BGA
  • Supply Voltage: Other; 3.3V
Interface - Specialized -- 89HP0504PZBABG
from Lingto Electronic Limited

IC INTFACE SPECIALIZED 100CABGA [See More]

  • Technology: PCI; PCI Express; PCI Express
  • Package Type: 100-LFBGA
  • Device Type: Sensor Interface
PCI Interface IC 4 port 4 lane PCIe 2.0 Packet Switch -- 233-PI7C9X2G404SLBFDEX [PI7C9X2G404SLBFDEX from DIODES Incorporated]
from Utmel Electronic Limited

PCI Interface IC 4 port 4 lane PCIe 2.0 Packet Switch [See More]

  • Technology: PCI; PCI Express
  • Data Rate: 5.00E6
  • Supply Voltage: Other; 1V
  • Operating Temperature: -40 to 85
Specialized -- 89HP0504PZBAB [89HP0504PZBAB from Renesas Electronics Corporation]
from Quarktwin Technology Ltd.

Switch Interfacing Interface 100-CABGA (9x9) [See More]

  • Technology: PCI; PCI Express; PCI Express
  • Features: RoHS
  • Package Type: BGA; 100-LFBGA
2-output 1.8 V PCIe Gen1/2/3 Zero Delay / Fanout Buffer -- 9DBV0231AKILF
from Integrated Device Technology

The 9DBV0231 is a member of IDT 's 1.8V Very-Low-Power ( VLP ) PCIe family. The device has 2 output enables for clock management. [See More]

  • Technology: PCI Express
  • Supply Voltage: 1.8V
  • Device Type: Buffer
  • Pd: 52
Specialized -- 89HPES16T4AG2ALGI [89HPES16T4AG2ALGI from Renesas Electronics Corporation]
from ODG (Origin Data Global)

IC INTFACE SPECIALIZED 324FCBGA [See More]

  • Technology: PCI Express; PCI Express
  • Package Type: 324-BBGA, FCBGA
  • Supply Voltage: Other; 3.3V
Interface - Specialized -- 89HPEB383ZAEM
from Lingto Electronic Limited

IC INTERFACE SPECIALIZED 128TQFP [See More]

  • Technology: PCI; PCI Express; PCI Express
  • Package Type: QFP; 128-TQFP
  • Device Type: Sensor Interface
PCI Interface IC 4Port 4 Lane PCIe2.0 Packet Switch -- 233-PI7C9X2G404ELZXAE [PI7C9X2G404ELZXAE from DIODES Incorporated]
from Utmel Electronic Limited

PCI Interface IC 4Port 4 Lane PCIe2.0 Packet Switch [See More]

  • Technology: PCI; PCI Express
  • Data Rate: 5.00E6
  • Supply Voltage: -3.3V; 3V; Other; 1V
  • Pd: 650
Specialized -- 89HP0504PZBABG [89HP0504PZBABG from Renesas Electronics Corporation]
from Quarktwin Technology Ltd.

Switch Interfacing Interface 100-CABGA (9x9) [See More]

  • Technology: PCI; PCI Express; PCI Express
  • Features: RoHS
  • Package Type: BGA; 100-LFBGA
2-output 1.8 V PCIe Gen1/2/3 Zero Delay / Fanout Buffer with Zo=100 ohms -- 9DBV0241AKILF
from Integrated Device Technology

The 9DBV0241 is a member of IDT 's 1.8V Very-Low-Power ( VLP ) PCIe family. The device has 2 output enables for clock management. [See More]

  • Technology: PCI Express
  • Supply Voltage: 1.8V
  • Device Type: Buffer
  • Pd: 52
Specialized -- 89HPES3T3ZBBCG8 [89HPES3T3ZBBCG8 from Renesas Electronics Corporation]
from ODG (Origin Data Global)

IC INTFACE SPECIALIZED 144CABGA [See More]

  • Technology: PCI Express; PCI Express
  • Package Type: 144-LBGA
  • Supply Voltage: Other; 3.3V
Interface - Specialized -- 89HPES16NT2ZBBCI
from Lingto Electronic Limited

IC INTFACE SPECIALIZED 196CABGA [See More]

  • Technology: PCI; PCI Express; PCI Express
  • Package Type: 196-BGA
  • Device Type: Sensor Interface
PCI Interface IC PCI EXPRESS SWITCH -- 378-89HPES5T5ZBBCGI [89HPES5T5ZBBCGI from Integrated Device Technology]
from Utmel Electronic Limited

PCI Interface IC PCI EXPRESS SWITCH [See More]

  • Technology: PCI; PCI Express
  • Operating Temperature: -40 to 85
  • Supply Voltage: -3.3V; 3V; Other; 1V
  • Pins: 196
Specialized -- 89HPEB383ZAEM [89HPEB383ZAEM from Renesas Electronics Corporation]
from Quarktwin Technology Ltd.

Set-Top Boxes, Video Players, Recorders Interface 128-TQFP (14x14) [See More]

  • Technology: PCI; PCI Express; PCI Express
  • Package Type: QFP; TQFP; 128-TQFP
  • Supply Voltage: Other; 5V
  • Features: RoHS
2:4 HCSL PCIe Clock Buffer -- 831724AKILF
from Integrated Device Technology

The 831724I is a high-performance, differential HCSL clock/data multiplexer and fanout buffer. The device is designed for the multiplexing and fanout of high-frequency clock and data signals. The device has two differential, selectable clock/data inputs. The selected input signal is distributed to... [See More]

  • Technology: PCI Express
  • Supply Voltage: 3.3V
  • Device Type: Buffer
  • Operating Temperature: -40 to 85
Specialized -- 89HPES5T5ZBBCGI [89HPES5T5ZBBCGI from Renesas Electronics Corporation]
from ODG (Origin Data Global)

IC INTFACE SPECIALIZED 196CABGA [See More]

  • Technology: PCI Express; PCI Express
  • Package Type: 196-BGA
  • Supply Voltage: Other; 3.3V
Interface - Specialized -- 89HPES16T4AG2ALG8
from Lingto Electronic Limited

IC INTFACE SPECIALIZED 324FCBGA [See More]

  • Technology: PCI; PCI Express; PCI Express
  • Package Type: 324-BBGA, FCBGA
  • Device Type: Sensor Interface
Specialized -- 89HPES16NT2ZBBCI [89HPES16NT2ZBBCI from Renesas Electronics Corporation]
from Quarktwin Technology Ltd.

Switch Interfacing Interface 196-CABGA (15x15) [See More]

  • Technology: PCI; PCI Express; PCI Express
  • Package Type: BGA; 196-BGA
  • Supply Voltage: Other; 3.3V
  • Features: RoHS
4-output 1.5 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer -- 9DBU0431AKILF
from Integrated Device Technology

The 9DBU0431 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. The device has 4 output enables for clock management, and 3 selectable SMBus addresses. [See More]

  • Technology: PCI Express
  • Supply Voltage: 1.5V
  • Device Type: Buffer
  • Pd: 45
Specialized -- 89HPES8T5AZBBCGI [89HPES8T5AZBBCGI from Renesas Electronics Corporation]
from ODG (Origin Data Global)

IC INTFACE SPECIALIZED 196CABGA [See More]

  • Technology: PCI Express; PCI Express
  • Package Type: 196-BGA
  • Supply Voltage: Other; 3.3V
Interface - Specialized -- 89HPES3T3ZBBCG
from Lingto Electronic Limited

IC INTFACE SPECIALIZED 144CABGA [See More]

  • Technology: PCI; PCI Express; PCI Express
  • Package Type: 144-LBGA
  • Device Type: Sensor Interface
Specialized -- 89HPES16T4AG2ALG8 [89HPES16T4AG2ALG8 from Renesas Electronics Corporation]
from Quarktwin Technology Ltd.

Switch Interfacing Interface 324-FCBGA (19x19) [See More]

  • Technology: PCI; PCI Express; PCI Express
  • Package Type: BGA; FCBGA; 324-BBGA, FCBGA
  • Supply Voltage: Other; 3.3V
  • Features: RoHS
4-output 1.5 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer with Zo=100 ohms -- 9DBU0441AKILF
from Integrated Device Technology

The 9DBU0441 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. It has integrated output terminations providing Zo=100 ohms for direct connection to 100 ohm transmission lines. The device has 4 output enables for clock management, and 3 selectable SMBus addresses. [See More]

  • Technology: PCI Express
  • Supply Voltage: 1.5V
  • Device Type: Buffer
  • Pd: 45
Specialized -- 89HT0832PZCBLGI [89HT0832PZCBLGI from Renesas Electronics Corporation]
from ODG (Origin Data Global)

IC INTFACE SPECIALIZED 345FCBGA [See More]

  • Technology: PCI Express; PCI Express
  • Package Type: 345-BBGA, FCBGA
Interface - Specialized -- 89HPES5T5ZBBC
from Lingto Electronic Limited

IC INTFACE SPECIALIZED 196CABGA [See More]

  • Technology: PCI; PCI Express; PCI Express
  • Package Type: 196-BGA
  • Device Type: Sensor Interface
Specialized -- 89HPES3T3ZBBCG [89HPES3T3ZBBCG from Renesas Electronics Corporation]
from Quarktwin Technology Ltd.

Switch Interfacing Interface 144-CABGA (13x13) [See More]

  • Technology: PCI; PCI Express; PCI Express
  • Package Type: BGA; 144-LBGA
  • Supply Voltage: Other; 3.3V
  • Features: RoHS
4-output 1.8 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer -- 9DBV0431AKILF
from Integrated Device Technology

The 9DBV0431 is a 4-output very low power buffer for 100 MHz PCIe Gen1, Gen2 and Gen3 applications. It can also be used for 50M or 125M Ethernet Applications via software frequency selection. The device has 4 output enables for clock management. [See More]

  • Technology: PCI Express
  • Supply Voltage: 1.8V
  • Device Type: Buffer
  • Pd: 65
Specialized -- 89HT0832PZCHLG8 [89HT0832PZCHLG8 from Renesas Electronics Corporation]
from ODG (Origin Data Global)

89HT0832P PCIE RETIMER [See More]

  • Technology: PCI Express; I2C; I²C, JTAG, PCI Express
  • Package Type: 345-BFBGA, FCBGA
Interface - Specialized -- 89HT0832PGZCHLG
from Lingto Electronic Limited

IC INTFACE SPECIALIZED 345FCBGA [See More]

  • Technology: PCI; PCI Express; PCI Express
  • Package Type: 345-BFBGA, FCBGA
  • Device Type: Sensor Interface
Specialized -- 89HPES5T5ZBBC [89HPES5T5ZBBC from Renesas Electronics Corporation]
from Quarktwin Technology Ltd.

Switch Interfacing Interface 196-CABGA (15x15) [See More]

  • Technology: PCI; PCI Express; PCI Express
  • Package Type: BGA; 196-BGA
  • Supply Voltage: Other; 3.3V
  • Features: RoHS
4-output 1.8 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer with Zo=100 ohms -- 9DBV0441AKILF
from Integrated Device Technology

The 9DBV0441 is a member of IDT 's SOC -Friendly 1.8V Very-Low-Power ( VLP ) PCIe family. It has integrated output terminations providing Zo=100ohms for direct connection to 100ohm transmission lines. The device has 4 output enables for clock management, and 3 selectable SMBus addresses. [See More]

  • Technology: PCI Express
  • Supply Voltage: 1.8V
  • Device Type: Buffer
  • Pd: 65
Specialized -- PI3PCIE3242AZLEX [PI3PCIE3242AZLEX from DIODES Incorporated]
from ODG (Origin Data Global)

IC INTERFACE SPECIALIZED 30TQFN [See More]

  • Technology: PCI Express; PCI Express
  • Package Type: 30-WFQFN Exposed Pad
  • Supply Voltage: Other; 3V ~ 3.6V
Interface - Specialized -- 89HT0832PGZCHLGI
from Lingto Electronic Limited

IC INTFACE SPECIALIZED 345FCBGA [See More]

  • Technology: PCI; PCI Express; PCI Express
  • Package Type: 345-BFBGA, FCBGA
  • Device Type: Sensor Interface
Specialized -- 89HT0832PGZCHLG [89HT0832PGZCHLG from Renesas Electronics Corporation]
from Quarktwin Technology Ltd.

Retimer Interface 345-FCBGA (13x20) [See More]

  • Technology: PCI; PCI Express; PCI Express
  • Features: RoHS
  • Package Type: BGA; FCBGA; 345-BFBGA, FCBGA
4-output 3.3 V PCIe Gen1-2-3 Fanout Buffer -- 9DBL411AGLF
from Integrated Device Technology

The 9DBL411 is a 4-Output lower power differential buffer. Each output has its own OE # pin. It has a maximum operating frequency of 150 MHz. [See More]

  • Technology: PCI Express
  • Supply Voltage: 3.3V
  • Device Type: Buffer
  • Pd: 132
Specialized -- PI3PCIE3442AZHEX [PI3PCIE3442AZHEX from DIODES Incorporated]
from ODG (Origin Data Global)

IC INTERFACE SPECIALIZED 42TQFN [See More]

  • Technology: PCI Express; PCI Express
  • Package Type: 42-VFQFN Exposed Pad
  • Supply Voltage: Other; 3V ~ 3.6V
Interface - Specialized -- 89HT0832PZCBLG
from Lingto Electronic Limited

IC INTFACE SPECIALIZED 345FCBGA [See More]

  • Technology: PCI; PCI Express; PCI Express
  • Package Type: 345-BBGA, FCBGA
  • Device Type: Sensor Interface
Specialized -- 89HT0832PGZCHLGI [89HT0832PGZCHLGI from Renesas Electronics Corporation]
from Quarktwin Technology Ltd.

Retimer Interface 345-FCBGA (13x20) [See More]

  • Technology: PCI; PCI Express; PCI Express
  • Features: RoHS
  • Package Type: BGA; FCBGA; 345-BFBGA, FCBGA
4-Output Low Power Fanout Buffer For PCIe Gen3 And 10G Ethernet -- 6V31021NLGI
from Integrated Device Technology

The IDT6V31021 is a 4-output low- power differential buffer. Each output has its own OE # pin. It has a maximum operating frequency of 167 MHz and supports all SERDES clock frequencies for Freescale QorIQ CPUs. [See More]

  • Technology: PCI Express
  • Supply Voltage: 3.3V
  • Device Type: Buffer
  • Pd: 66
Specialized -- PI7C9X111SLBFDE [PI7C9X111SLBFDE from DIODES Incorporated]
from ODG (Origin Data Global)

IC INTERFACE SPECIALIZED 128LQFP [See More]

  • Technology: PCI Express; PCI Express
  • Package Type: QFP; 128-LQFP
  • Supply Voltage: Other; 3.3V
Interface - Specialized -- PI3PCIE3242AZLEX
from Lingto Electronic Limited

IC INTERFACE SPECIALIZED 30TQFN [See More]

  • Technology: PCI; PCI Express; PCI Express
  • Package Type: 30-WFQFN Exposed Pad
  • Device Type: Sensor Interface
Specialized -- 89HT0832PZCBLG [89HT0832PZCBLG from Renesas Electronics Corporation]
from Quarktwin Technology Ltd.

Retimer Interface 345-FCBGA (15.5x24) [See More]

  • Technology: PCI; PCI Express; PCI Express
  • Features: RoHS
  • Package Type: BGA; FCBGA; 345-BBGA, FCBGA
4-Output Small Form Factor PCIe Gen1-2-3 Buffer for Freescale Systems -- 6P61043NLGI
from Integrated Device Technology

The IDT6P61043 is a 4-output very low power buffer for 100MHz PCIe Gen1, Gen2 and Gen3 applications with integrated output terminations providing Zo=100 Ω for Freescale Systems. The device has 4 output enables for clock management, and 3 selectable SMBus addresses. [See More]

  • Technology: PCI Express
  • Supply Voltage: 1.8V
  • Device Type: Buffer
  • Pd: 65
Specialized -- PI7C9X20505GPBNDE [PI7C9X20505GPBNDE from DIODES Incorporated]
from ODG (Origin Data Global)

IC INTERFACE SPECIALIZED 256BGA [See More]

  • Technology: PCI Express; PCI Express
  • Package Type: 256-BGA
Interface - Specialized -- PI3PCIE3442AZHE
from Lingto Electronic Limited

IC INTERFACE SPECIALIZED 42TQFN [See More]

  • Technology: PCI; PCI Express; PCI Express
  • Package Type: 42-VFQFN Exposed Pad
  • Device Type: Sensor Interface
Specialized -- PI3PCIE3242AZLEX [PI3PCIE3242AZLEX from DIODES Incorporated]
from Quarktwin Technology Ltd.

PCIe Interface 30-TQFN (2.5x4.5) [See More]

  • Technology: PCI; PCI Express; PCI Express
  • Package Type: 30-WFQFN Exposed Pad
  • Supply Voltage: 3.6V; Other; 3V ~ 3.6V
  • Features: RoHS
5-output 1.5 V PCIe Gen1-2-3 Fanout Buffer -- 9DBU0531AKILF
from Integrated Device Technology

The 9DBU0531 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. The device has 5 output enables for clock management, and 3 selectable SMBus addresses. [See More]

  • Technology: PCI Express
  • Supply Voltage: 1.5V
  • Device Type: Buffer
  • Pd: 34
Specialized -- PI7C9X2G304ELQZXAEX [PI7C9X2G304ELQZXAEX from DIODES Incorporated]
from ODG (Origin Data Global)

IC INTERFACE SPECIALIZED 136AQFN [See More]

  • Technology: PCI Express; PCI Express
  • Package Type: 136-VFQFN Dual Rows, Exposed Pad
Interface - Specialized -- PI3PCIE3442AZLE
from Lingto Electronic Limited

IC INTERFACE SPECIALIZED 40TQFN [See More]

  • Technology: PCI; PCI Express; PCI Express
  • Package Type: 40-WFQFN Exposed Pad
  • Device Type: Sensor Interface
Specialized -- PI3PCIE3442AZHE [PI3PCIE3442AZHE from DIODES Incorporated]
from Quarktwin Technology Ltd.

PCIe Interface 42-TQFN (9x3.5) [See More]

  • Technology: PCI; PCI Express; PCI Express
  • Package Type: 42-VFQFN Exposed Pad
  • Supply Voltage: 3.6V; Other; 3V ~ 3.6V
  • Features: RoHS
5-output 1.5 V PCIe Gen1-2-3 Fanout Buffer with Zo=100 ohms -- 9DBU0541AKILF
from Integrated Device Technology

The 9DBU0541 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. It has integrated terminations for direct connection to 100 ohm transmission lines. The device has 5 output enables for clock management, and 3 selectable SMBus addresses. [See More]

  • Technology: PCI Express
  • Supply Voltage: 1.5V
  • Device Type: Buffer
  • Pd: 34
Specialized -- PI7C9X2G312GPBNJE [PI7C9X2G312GPBNJE from DIODES Incorporated]
from ODG (Origin Data Global)

IC INTFACE SPECIALIZED 196LBGA [See More]

  • Technology: PCI Express; PCI Express
  • Package Type: 196-LBGA
Interface - Specialized -- PI7C9X111SLBFDE
from Lingto Electronic Limited

IC INTERFACE SPECIALIZED 128LQFP [See More]

  • Technology: PCI; PCI Express; PCI Express
  • Package Type: QFP; 128-LQFP
  • Device Type: Sensor Interface
Specialized -- PI3PCIE3442AZLE [PI3PCIE3442AZLE from DIODES Incorporated]
from Quarktwin Technology Ltd.

PCIe Interface 40-TQFN (3x6) [See More]

  • Technology: PCI; PCI Express; PCI Express
  • Package Type: 40-WFQFN Exposed Pad
  • Supply Voltage: 3.6V; Other; 3V ~ 3.6V
  • Features: RoHS
6-output 1.5 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer -- 9DBU0631AKILF
from Integrated Device Technology

The 9DBU0631 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. The device has 6 output enables for clock management and 3 selectable SMBus addresses. [See More]

  • Technology: PCI Express
  • Supply Voltage: Other; 1.05-1.50,1.50-1.50
  • Device Type: Buffer
  • Pd: 47
Specialized -- PI7C9X2G606PRDNJAE [PI7C9X2G606PRDNJAE from DIODES Incorporated]
from ODG (Origin Data Global)

IC INTFACE SPECIALIZED 196LBGA [See More]

  • Technology: PCI Express; PCI Express
  • Package Type: 196-LBGA
Interface - Specialized -- PI7C9X20303ULAZPEX
from Lingto Electronic Limited

IC INTERFACE SPECIALIZED 132TQFN [See More]

  • Technology: PCI; PCI Express; PCI Express
  • Package Type: 132-VFQFN Dual Rows, Exposed Pad
  • Device Type: Sensor Interface
Specialized -- PI7C9X111SLBFDE [PI7C9X111SLBFDE from DIODES Incorporated]
from Quarktwin Technology Ltd.

PCI Express to PCI Bridge Interface 128-LQFP (14x14) [See More]

  • Technology: PCI; PCI Express; PCI Express
  • Package Type: QFP; LQFP; 128-LQFP
  • Supply Voltage: Other; 3.3V
  • Features: RoHS
6-output 1.5 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer with Zo=100 ohms -- 9DBU0641AKILF
from Integrated Device Technology

The 9DBU0641 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. It has integrated output terminations providing Zo=100 ohms for direct connection to 100 ohm transmission lines. The device has 6 output enables for clock management and 3 selectable SMBus addresses. [See More]

  • Technology: PCI Express
  • Supply Voltage: Other; 1.05-1.50,1.50-1.50
  • Device Type: Buffer
  • Pd: 47
Specialized -- PM8531B-F3EI [PM8531B-F3EI from Microchip Technology, Inc.]
from ODG (Origin Data Global)

IC INTERFACE SPECIALIZED PFX [See More]

  • Technology: PCI Express; PCI Express
  • Package Type: Module
Interface - Specialized -- PI7C9X20404GPBNBE
from Lingto Electronic Limited

IC INTFACE SPECIALIZED 148LFBGA [See More]

  • Technology: PCI; PCI Express; PCI Express
  • Package Type: 148-LFBGA
  • Device Type: Sensor Interface
Specialized -- PI7C9X20303ULAZPEX [PI7C9X20303ULAZPEX from DIODES Incorporated]
from Quarktwin Technology Ltd.

Packet Switch, 3-Port/3-Lane Interface 132-TQFN (10x10) [See More]

  • Technology: PCI; PCI Express; PCI Express
  • Features: RoHS
  • Package Type: 132-VFQFN Dual Rows, Exposed Pad
6-output 1.8 V PCIe Gen1-2-3 Fanout Buffer with Zo=100 ohms -- 9DBV0641AKILF
from Integrated Device Technology

The 9DBV0641 is a member of IDT ’s 1.8 V Very-Low-Power ( VLP ) PCIe family. It has integrated output terminations providing Zo=100 ohms for direct connection to 100 ohm transmission lines. The device has 6 output enables for clock management and 3 selectable SMBus addresses. [See More]

  • Technology: PCI Express
  • Supply Voltage: 1.8V; Other; 1.05-1.80,1.80-1.80
  • Device Type: Buffer
  • Pd: 53
Specialized -- XIO2001IPNP [XIO2001IPNP from Texas Instruments]
from ODG (Origin Data Global)

IC INTFACE SPECIALIZED 128HTQFP [See More]

  • Technology: PCI Express; PCI Express
  • Package Type: QFP; 128-TQFP Exposed Pad
  • Supply Voltage: Other; 1.35V ~ 1.65V, 3V ~ 3.6V
Interface - Specialized -- PI7C9X20505GPBNDE
from Lingto Electronic Limited

IC INTERFACE SPECIALIZED 256BGA [See More]

  • Technology: PCI; PCI Express; PCI Express
  • Package Type: 256-BGA
  • Device Type: Sensor Interface
Specialized -- PI7C9X20404GPBNBE [PI7C9X20404GPBNBE from DIODES Incorporated]
from Quarktwin Technology Ltd.

Packet Switch, 4-Port/4-Lane Interface 148-LFBGA (12x12) [See More]

  • Technology: PCI; PCI Express; PCI Express
  • Features: RoHS
  • Package Type: BGA; 148-LFBGA
6-output 1.8 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer -- 9DBV0631BKILF
from Integrated Device Technology

The 9DBV0631 is a member of IDT ’s 1.8V Very-Low-Power ( VLP ) PCIe family. The device has 6 output enables for clock management and 3 selectable SMBus addresses. [See More]

  • Technology: PCI Express
  • Supply Voltage: Other; 1.05-1.80,1.80-1.80
  • Device Type: Buffer
  • Pd: 55
Specialized -- XIO2001IZAJ [XIO2001IZAJ from Texas Instruments]
from ODG (Origin Data Global)

IC INTFACE SPECIALIZED 144NFBGA [See More]

  • Technology: PCI Express; PCI Express
  • Package Type: 144-TFBGA
  • Supply Voltage: Other; 1.35V ~ 1.65V, 3V ~ 3.6V
Interface - Specialized -- PI7C9X2G304ELQZXAE
from Lingto Electronic Limited

IC INTERFACE SPECIALIZED 136AQFN [See More]

  • Technology: PCI; PCI Express; PCI Express
  • Package Type: 136-VFQFN Dual Rows, Exposed Pad
  • Device Type: Sensor Interface
Specialized -- PI7C9X20505GPBNDE [PI7C9X20505GPBNDE from DIODES Incorporated]
from Quarktwin Technology Ltd.

Packet Switch, 5-Port/5-Lane Interface 256-PBGA (17x17) [See More]

  • Technology: PCI; PCI Express; PCI Express
  • Features: RoHS
  • Package Type: BGA; 256-BGA
6-output 3.3 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer -- 9DB633AFILF
from Integrated Device Technology

The 9DB633 zero-delay buffer supports PCIe Gen3 requirements, while being backwards compatible to PCIe Gen2 and Gen1. The 9DB633 is driven by a differential SRC output pair from an IDT 932S421 or 932SQ420 or equivalent main clock generator. It attenuates jitter on the input clock and has a... [See More]

  • Technology: PCI Express
  • Supply Voltage: 3.3V
  • Device Type: Buffer
  • Pd: 442
Specialized -- XIO2001IZGU [XIO2001IZGU from Texas Instruments]
from ODG (Origin Data Global)

IC INTERFACE SPECIALIZED 169BGA [See More]

  • Technology: PCI Express; PCI Express
  • Package Type: 169-LFBGA
  • Supply Voltage: Other; 1.35V ~ 1.65V, 3V ~ 3.6V
Interface - Specialized -- PI7C9X2G304ELZXAEX
from Lingto Electronic Limited

IC INTERFACE SPECIALIZED 136AQFN [See More]

  • Technology: PCI; PCI Express; PCI Express
  • Package Type: 136-VFQFN Dual Rows, Exposed Pad
  • Device Type: Sensor Interface
Specialized -- PI7C9X2G304ELQZXAE [PI7C9X2G304ELQZXAE from DIODES Incorporated]
from Quarktwin Technology Ltd.

Packet Switch, 3-Port/4-Lane Interface 136-aQFN (10x10) [See More]

  • Technology: PCI; PCI Express; PCI Express
  • Features: RoHS
  • Package Type: 136-VFQFN Dual Rows, Exposed Pad