PBGA IC Interfaces

30 Results
ADAU1373BCBZ-R7
from Rochester Electronics

PCM Codec, 1-Func, PBGA81 [See More]

  • Package Type: BGA; PBGA; PBGA81
  • Features: RoHS
  • Device Type: Codec
SN74SSTU32864DZKER [SN74SSTU32864DZKER from Texas Instruments High-Performance Analog]
from Rochester Electronics

Bus Driver, SSTU Series, 1-Func, PBGA96 [See More]

  • Package Type: BGA; PBGA; PBGA96
  • Features: RoHS
  • Device Type: Line / Bus Driver
TLK4120IGPV [TLK4120IGPV from Texas Instruments High-Performance Analog]
from Rochester Electronics

Line Transceiver, 4 Func, 4 Driver, 4 Rcvr, PBGA289 [See More]

  • Package Type: BGA; PBGA; PBGA289
  • Device Type: Transceiver
TUSB6020ZQE [TUSB6020ZQE from Texas Instruments High-Performance Analog]
from Rochester Electronics

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PBGA80 [See More]

  • Package Type: BGA; PBGA; PBGA80
  • Features: RoHS
  • Device Type: Transceiver
UPD720102F1-CA7-A [UPD720102F1-CA7-A from Renesas Electronics Corporation]
from Rochester Electronics

USB Bus Controller, CMOS, PBGA121 [See More]

  • Package Type: BGA; PBGA; PBGA121
  • Device Type: Line / Bus Controller
  • Technology: USB
  • Features: RoHS
Embedded Storage Controller -- IOC 540
from Broadcom Inc.

The Emulex Storage I/O processors/controllers provide a fully integrated, high performance solution to support entry-level to high-performance 8GFC enterprise-class storage systems. The Emulex IOC 540 is the industry ’s first dual-channel 8GFC controller designed for storage system providers... [See More]

  • Package Type: PBGA
  • Device Type: Line / Bus Controller
  • Technology: FibreChannel
PCIe to PCI-X Bridge -- TSI384-133IL
from Integrated Device Technology

The Tsi384 provides a high performance, small footprint bridge from x4 PCI Express interface to PCI -X at 133 MHz. Three types of addressing modes are supported; transparent, opaque and non-transparent, giving designers flexibility. [See More]

  • Package Type: PBGA
  • Device Type: PCI Bridge
  • Technology: PCI Express
  • Operating Temperature: -40 to 85
CODECS -- AK4958ECB [AK4958ECB from AKM Semiconductor, Inc.]
from Quarktwin Technology Ltd.

Stereo Audio Interface 24 b Serial 25-CSP (2.16x2.16) [See More]

  • Package Type: BGA; PBGA; CSP; 25-UFBGA, CSPBGA
  • Supply Voltage: Other; 2.8V ~ 3.6V
  • Device Type: Codec
  • Operating Temperature: -30 to 85
Local Bus Master & Target Bridges -- PCI 9054
from Broadcom Inc.

The PCI 9054 PCI I/O Accelerator is a 32-bit PCI bus mastering interface chip that seamlessly connects to and takes full advantage of Motorola's MPC860 PowerQUICC ® and MPC850 microprocessors. The PCI 9054 I/O Accelerator, expands PLX's 32-bit PCI product line for CompactPCI and PCI-based... [See More]

  • Package Type: PBGA; QFNL
  • Device Type: Line / Bus Driver
  • Technology: PCI
  • Pins: 225
PowerQUICC to PCI Bridge -- CA91L862A-50IL
from Integrated Device Technology

The CA91L862A (QSpan II ) is a PCI -to-Host processor bridge for the Freescale PowerQUICC ( MPC860 /850/821), the QUICC ( MC68360 ), and the MC68040 processors. The QSpan II operates at speeds up to 50 MHz on the processor bus, with programmable parity and burst/prefetch capability. It provides... [See More]

  • Package Type: PBGA
  • Device Type: PCI Bridge
  • Technology: PCI
  • Pd: 900
CODECS -- BU8920GU-E2 [BU8920GU-E2 from ROHM Semiconductor USA, LLC]
from Quarktwin Technology Ltd.

General Purpose Interface 16 b VCSP85H2 [See More]

  • Package Type: BGA; PBGA; CSP; 23-VFBGA, CSPBGA
  • Supply Voltage: Other; 1.65V ~ 1.95V
  • Device Type: Codec
  • Operating Temperature: -30 to 85
Local Bus Master & Target Bridges -- PCI 9056
from Broadcom Inc.

The PCI 9056 PCI I/O Accelerator is the most advanced, 32-bit general-purpose bus mastering device available for Motorola MPC850/860 PowerQUICC and generic 32-bit, 66MHz local bus based designs. The PCI 9056 incorporates PLX's industry leading Data Pipe Architecture technology, featuring DMA... [See More]

  • Package Type: PBGA
  • Device Type: Line / Bus Driver
  • Technology: PCI
  • Pins: 256
VME to PCI Bridge -- CA91C142D-25EE
from Integrated Device Technology

The CA91C142D (Universe II ) is the industry ’s leading high-performance PCI to VME interconnect. It is fully compliant with the VME64 bus standard, and is tailored to support advanced PCI processors and peripherals. With a zero wait state implementation for write transactions, and the... [See More]

  • Package Type: PBGA
  • Device Type: PCI Bridge
  • Technology: VME; PCI
  • Pd: 3200
CODECS -- WM8958ECS/R [WM8958ECS/R from Cirrus Logic, Inc.]
from Quarktwin Technology Ltd.

Audio Interface 24 b I ²S, PCM 72-W-CSP (4.5x4.3) [See More]

  • Package Type: BGA; PBGA; CSP; 72-WFBGA, CSPBGA
  • Supply Voltage: Other; 1.71V ~ 2V
  • Device Type: Codec
  • Operating Temperature: -40 to 85
Local Bus Master & Target Bridges -- PCI 9656
from Broadcom Inc.

The PCI 9656 I/O Accelerator is the most advanced, general-purpose bus mastering device available for Motorola MPC850/860 PowerQUICC and generic 32-bit, 66MHz local bus based designs. The PCI 9656 incorporates PLX's industry leading Data Pipe Architecture technology, featuring DMA engines,... [See More]

  • Package Type: PBGA
  • Device Type: Line / Bus Driver
  • Technology: PCI
  • Pins: 272
CODECS -- XE3005I064TRLF [XE3005I064TRLF from Semtech Corp.]
from Quarktwin Technology Ltd.

Audio Interface 16 b Serial 20-UCSP ® (3.23x2.75) [See More]

  • Package Type: BGA; PBGA; CSP; 20-WFBGA, CSPBGA
  • Supply Voltage: Other; 1.8V ~ 3.6V
  • Device Type: Codec
  • Operating Temperature: -20 to 70
Controllers -- BD93E11GWL-E2 [BD93E11GWL-E2 from ROHM Semiconductor USA, LLC]
from Quarktwin Technology Ltd.

USB Controller I ²C Interface UCSP50L2C [See More]

  • Package Type: BGA; PBGA; CSP; 36-UFBGA, CSPBGA
  • Device Type: CardBus Controller
  • Technology: I2C; I²C
  • Supply Voltage: Other; 3.1V ~ 5.5V, 3.67V ~ 22V, 4.9V ~ 5.5V
Controllers -- LM8333GGR8/NOPB [LM8333GGR8/NOPB from Texas Instruments]
from Quarktwin Technology Ltd.

Controller ACCESS.bus, I ²C Interface 49-CSBGA (4x4) [See More]

  • Package Type: BGA; PBGA; CSP; 49-TFBGA, CSPBGA
  • Device Type: CardBus Controller
  • Technology: I2C; ACCESS.bus, I²C
  • Supply Voltage: Other; 2.25V ~ 2.9V
Controllers -- LM8333GGR8/NOPB [LM8333GGR8/NOPB from Texas Instruments]
from Quarktwin Technology Ltd.

Controller ACCESS.bus, I ²C Interface 49-CSBGA (4x4) [See More]

  • Package Type: BGA; PBGA; CSP; 49-TFBGA, CSPBGA
  • Device Type: CardBus Controller
  • Technology: I2C; ACCESS.bus, I²C
  • Supply Voltage: Other; 2.25V ~ 2.9V
Controllers -- LM8333GGR8AXS/NOPB [LM8333GGR8AXS/NOPB from Texas Instruments]
from Quarktwin Technology Ltd.

Controller ACCESS.bus, I ²C Interface 49-CSBGA (4x4) [See More]

  • Package Type: BGA; PBGA; CSP; 49-TFBGA, CSPBGA
  • Device Type: CardBus Controller
  • Technology: I2C; ACCESS.bus, I²C
  • Supply Voltage: Other; 2.25V ~ 2.9V
Controllers -- LM8333GGR8X/NOPB [LM8333GGR8X/NOPB from Texas Instruments]
from Quarktwin Technology Ltd.

Controller ACCESS.bus, I ²C Interface 49-CSBGA (4x4) [See More]

  • Package Type: BGA; PBGA; CSP; 49-TFBGA, CSPBGA
  • Device Type: CardBus Controller
  • Technology: I2C; ACCESS.bus, I²C
  • Supply Voltage: Other; 2.25V ~ 2.9V
Display Drivers -- BD26502GUL-E2 [BD26502GUL-E2 from ROHM Semiconductor USA, LLC]
from Quarktwin Technology Ltd.

LED Driver VCSP50L4 [See More]

  • Package Type: BGA; PBGA; CSP; 62-UFBGA, CSPBGA
  • Device Type: LCD Driver
  • Technology: SPI; I2C; I²C, SPI
  • Supply Voltage: Other; 2.7V ~ 5.5V
Display Drivers -- BD26503GUL-BFE2 [BD26503GUL-BFE2 from ROHM Semiconductor USA, LLC]
from Quarktwin Technology Ltd.

LED Driver 48-VCSP50L3 (3.6x3.6) [See More]

  • Package Type: BGA; PBGA; CSP; 48-UFBGA, CSPBGA
  • Device Type: LCD Driver
  • Technology: SPI; I2C; I²C, SPI
  • Supply Voltage: Other; 2.7V ~ 5.5V
Display Drivers -- BD26503GUL-E2 [BD26503GUL-E2 from ROHM Semiconductor USA, LLC]
from Quarktwin Technology Ltd.

LED Driver 48-VCSP50L3 (3.6x3.6) [See More]

  • Package Type: BGA; PBGA; CSP; 48-UFBGA, CSPBGA
  • Device Type: LCD Driver
  • Technology: SPI; I2C; I²C, SPI
  • Supply Voltage: Other; 2.7V ~ 5.5V
Display Drivers -- STLED524 [STLED524 from STMicroelectronics]
from Quarktwin Technology Ltd.

LED Driver 56-CSP (3.4x3.0) [See More]

  • Package Type: BGA; PBGA; CSP; 56-UFBGA, CSPBGA
  • Device Type: LCD Driver
  • Technology: SPI; SPI
  • Supply Voltage: Other; 2.7V ~ 5.5V
I/O Expanders -- TCA7408ZSZR [TCA7408ZSZR from Texas Instruments]
from Quarktwin Technology Ltd.

I/O Expander 8 I ²C, SMBus 400 kHz 16-UCSP (2x2) [See More]

  • Package Type: BGA; PBGA; CSP; 16-UFBGA, CSPBGA
  • Device Type: Port / Bus Expander
  • Technology: I2C; SMBus; I²C, SMBus
  • Supply Voltage: 3.6V; Other; 1.65V ~ 3.6V
RF Front End (LNA + PA) -- SKY66407-11 [SKY66407-11 from Skyworks Solutions, Inc.]
from Quarktwin Technology Ltd.

RF Front End 2.4GHz Bluetooth 9-CSP (1.22x1.22) [See More]

  • Package Type: BGA; PBGA; CSP; 9-XFBGA, CSPBGA
  • Features: RoHS
  • Device Type: Front End
Serializers, Deserializers -- THCV217-B [THCV217-B from THine Solutions, Inc.]
from Quarktwin Technology Ltd.

3.4Gbps Serializer 42 Input 2 Output 105-TFBGA (10x10) [See More]

  • Package Type: BGA; PBGA; CSP; 105-TFBGA, CSPBGA
  • Data Rate: 3.40E6
  • Supply Voltage: 3.3V; Other; 1.8V, 3.3V
  • Operating Temperature: -20 to 85
Serializers, Deserializers -- THCV243 [THCV243 from THine Solutions, Inc.]
from Quarktwin Technology Ltd.

4Gbps Serializer Input 1 Output 35-CSP (2.13x2.9) [See More]

  • Package Type: BGA; PBGA; CSP; 35-UFBGA, CSPBGA
  • Data Rate: 4.00E6
  • Supply Voltage: 3.6V; Other; 1.7V ~ 3.6V
  • Features: RoHS
Signal Buffers, Repeaters, Splitters -- PT4080LRS [PT4080LRS from Astera Labs, Inc.]
from Quarktwin Technology Ltd.

Retimer Channel 332-FCCSP (13.4x8.5) [See More]

  • Package Type: BGA; PBGA; CSP; FCCSP; 332-LFBGA, FCCSPBGA
  • Features: RoHS
  • Device Type: Buffer