WLCSP IC Interfaces

21 Results
ADPD106BCBZR7
from Rochester Electronics

ADPD106 - Optical AFE w/One Input, SPI Interface [See More]

  • Package Type: CSP; WLCSP; WLCSP16
  • Device Type: Sensor Interface
  • Technology: SPI
  • Features: RoHS
Interface - Miscellaneous -- ADP5585ACBZ-00-R7
from Richardson RFPD

The ADP5585 is a 10 input/output port expander with a built in keypad matrix decoder, programmable logic, reset generator, and PWM generator. Input/output expander ICs are used in portable devices (phones, remote controls, and cameras) and non portable applications (healthcare, industrial, and... [See More]

  • Package Type: WLCSP; WLCSP
Power Switch ICs -- 1958837 [FPF2895VUCX from onsemi]
from RS Components, Ltd.

onsemi FPF2895VUCX Power Switch IC [See More]

  • Package Type: WLCSP; Wlcsp
  • Pins: 24
  • Supply Voltage: Other; 22 v
  • Features: RoHS
FAN54511AUCX [FAN54511AUCX from onsemi]
from Rochester Electronics

Battery Charge Controller, Switching, Dual-Input, 3.2 A, with Integrated Power Path, BC1.2 Support and USB-OTG Boost Regulator [See More]

  • Package Type: CSP; WLCSP; WLCSP-63
  • Features: RoHS
  • Technology: USB
Power Switch ICs -- 1958838 [FPF2895VUCX from onsemi]
from RS Components, Ltd.

onsemi FPF2895VUCX Power Switch IC [See More]

  • Package Type: WLCSP; Wlcsp
  • Pins: 24
  • Supply Voltage: Other; 22 v
  • Features: RoHS
FPF2496UCX [FPF2496UCX from onsemi]
from Rochester Electronics

Buffer/Inverter Based Peripheral Driver, 1 Driver, 1.5A, PBGA9 [See More]

  • Package Type: CSP; WLCSP; WLCSP
  • Features: RoHS
  • Device Type: Buffer
Power Switch ICs -- 2052433 [FPF2495CUCX from onsemi]
from RS Components, Ltd.

onsemi FPF2495CUCX Power Switch IC [See More]

  • Package Type: WLCSP; Wlcsp-9
  • Pins: 6
  • Supply Voltage: Other; 5.5 v
  • Features: RoHS
IP5002CX8/P,135 [IP5002CX8/P,135 from NXP Semiconductors]
from Rochester Electronics

Interface Circuit [See More]

  • Package Type: CSP; WLCSP; WLCSP
  • Features: RoHS
  • Device Type: Sensor Interface
Power Switch ICs -- 276961
from RS Components, Ltd.

Nisshinbo Micro Devices RP509Z002D-E2-F [See More]

  • Package Type: WLCSP; WLCSP-6-P6
  • Features: RoHS
ISL91133IIMZ-T [ISL91133IIMZ-T from Renesas Electronics Corporation]
from Rochester Electronics

Switching Regulator/Controller [See More]

  • Package Type: CSP; WLCSP; WLCSP-TKCURDLBC
  • Features: RoHS
Power Switch ICs -- 277016
from RS Components, Ltd.

Nisshinbo Micro Devices RP602Z330C-E2-F [See More]

  • Package Type: WLCSP; WLCSP-20-P1
  • Features: RoHS
Codec with Speaker Driver -- WM8750
from Cirrus Logic, Inc.

The WM8750 is a low power, high quality stereo codec with integrated stereo or mono microphone interfaces and a stereo headphone. Advanced on-chip digital signal processing performs graphic equaliser, 3-D sound enhancement and automatic level control for the microphone or line input. The WM8750 can... [See More]

  • Package Type: WLCSP; QFNL
  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V
  • Device Type: Codec
High Efficient 2-Channel White LED Driver for Smartphone Backlighting -- ISL97698IIZ-T
from Renesas Electronics Corporation

The ISL97698 is a highly integrated 2-channel LED driver for white LED (WLED) backlit TFT-LCD panels. The device is composed of a synchronous boost converter and two low-side current sinks that are capable of driving an output voltage up to 23.5V and 25mA LED current, per string. The IC operates... [See More]

  • Package Type: WLCSP
  • Features: Thermal Shutdown
  • # of Devices: 2
Codec with Stereo Speaker Drivers and Class W Headphone Driver -- WM8993
from Cirrus Logic, Inc.

The WM8993 is a highly integrated, ultra low power hi-fi codec with a stereo 1 W per channel speaker driver that can operate in Class D or AB mode. Low leakage and high PSRR enable direct battery connection for the speaker supply and a Class W headphone drivers are ground referenced and provide a... [See More]

  • Package Type: WLCSP
  • Supply Voltage: 2.5V; 2.7V; 3V; 3.3V
  • Device Type: Codec
HD Audio Hub with Slimbus and Three I²S Interfaces -- WM8998
from Cirrus Logic, Inc.

The WM8998 is a highly-integrated, low power audio hub codec designed to optimized the needs of multimedia devices using SLIMbus application processors. The WM8998 digital core combines fixed-function signal processing blocks with a fully flexible, all digital audio mixing and routing engine for... [See More]

  • Package Type: WLCSP
  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Device Type: Codec
Low Power Audio Codec with SoundWire and Audio Processing -- CS42L42
from Cirrus Logic, Inc.

The CS42L42 is a low power audio codec with integrated MIPI SoundWire interface or I ²C/I ²S/TDM interfaces designed for portable applications. It provides a high dynamic range, stereo DAC for audio playback and a mono high dynamic range ADC for audio capture. The CS42L42 features high... [See More]

  • Package Type: WLCSP; QFNL
  • Supply Voltage: 1.8V
  • Device Type: Codec
Low Power Mobile Stereo Codec -- CS42L73
from Cirrus Logic, Inc.

CS42L73 is a highly integrated, low power smart audio codec that serves as a mobile audio distribution network incorporating two stereo digital/analog converters (DACs) and a stereo ADC with ground centered headphone, line and speaker amplifiers for smartphone and portable applications. Three... [See More]

  • Package Type: WLCSP; FBGA
  • Supply Voltage: 1.8V
  • Device Type: Codec
Low Power Smart Codec with Ambient Noise Cancelation and Echo Cancelation -- WM8281
from Cirrus Logic, Inc.

The WM8281 is a highly integrated low-power audio system that combines an advanced DSP feature set with a flexible, high-performance codec. The programmable DSP cores support advanced audio features, including multi-mic wideband noise reduction, high-performance acoustic echo cancelation (AEC),... [See More]

  • Package Type: WLCSP
  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Device Type: Codec
Multi-channel Codec with Three Digital Audio Interfaces -- WM8994
from Cirrus Logic, Inc.

The WM8994 is a highly integrated, ultra low power hi-fi codec with an integrated stereo Class D and AB speaker driver, and a Class W headphone driver to minimize power consumption during audio playback. The device requires only Vbatt and a 1.8V supply, generating all other internal supply rails... [See More]

  • Package Type: WLCSP
  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Device Type: Codec
Smart Codec with Advanced DSP Audio Processing -- WM5102S
from Cirrus Logic, Inc.

The WM5102S is a flexible, high performance smart codec that supports audiophile quality DAC playback. The digital core of this IC provides a powerful combination of fixed-function signal processing blocks with a programmable DSP. These are supported by a fully flexible, all-digital audio mixing and... [See More]

  • Package Type: WLCSP
  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Device Type: Codec
Stereo Codec with Video Buffer -- WM8946
from Cirrus Logic, Inc.

The WM8946 is a highly integrated low power hi-fi codec designed for portable devices such as digital still cameras. Up to six analog inputs may be connected, and a two-channel digital microphone interface is also provided. Flexible output mixing options support single-ended and differential... [See More]

  • Package Type: WLCSP
  • Supply Voltage: 2.5V; 2.7V; 3V; 3.3V; 3.6V
  • Device Type: Codec