HSOP IC Interfaces
from Rochester Electronics
Buffer/Inverter Based Peripheral Driver [See More]
- Package Type: SOP; HSOP; HSOP54
- Features: RoHS
- Device Type: Buffer
from RS Components, Ltd.
Toshiba TBD62064AFG(Z) Power Switch IC [See More]
- Package Type: HSOP; Hsop
- Pins: 16
- Supply Voltage: Other; 25 v
- Features: RoHS
from Rochester Electronics
Buffer/Inverter Based Peripheral Driver [See More]
- Package Type: SOP; HSOP; HSOP32
- Features: RoHS
- Device Type: Buffer
from Rochester Electronics
Buffer/Inverter Based Peripheral Driver [See More]
- Package Type: SOP; SOIC; HSOP; HSOP32 (SOIC32)
- Features: RoHS
- Device Type: Buffer
from Rochester Electronics
Buffer/Inverter Based Peripheral Driver [See More]
- Package Type: SOP; HSOP; HSOP54
- Features: RoHS
- Device Type: Buffer
from Rochester Electronics
Switching Controller [See More]
- Package Type: SOP; HSOP; HSOP18
- Features: RoHS
from ROHM Semiconductor USA, LLC
BD93941FP is a high efficiency driver for white LEDs and designed for large LCDs. These ICs are built-in a boost DCDC converters that employ an array of LEDs as the light source. BD93941FP has some protect function against fault conditions, such as the over-voltage protection (OVP), the over current... [See More]
- Package Type: HSOP; HSOP20
- Supply Voltage: Other; 35
- Device Type: LCD Driver
- Operating Temperature: -40 to 85
from ROHM Semiconductor USA, LLC
BD9470AFM is high efficiency driver for white LED. They are designed for large sized LCD. BD9470AFM is built-in DCDC converter that supply appropriate voltage for light source. BD9470AFM is also built-in protection function for abnormal state such as OVP: over voltage protection, OCP: over current... [See More]
- Package Type: HSOP; HSOP-M28
- Supply Voltage: Other; 35
- Device Type: LCD Driver
- Operating Temperature: -40 to 85