VME IC Interfaces
4 Results
SN74VMEH22501 8-Bit Universal Bus Transceiver and Two 1-Bit Bus Transceivers with 3-State Outputs -- 74VMEH22501DGGRE4
from Texas Instruments
from Texas Instruments
8-Bit Universal Bus Transceiver and Two 1-Bit Bus Transceivers with 3-State Outputs 48-TSSOP 0 to 85 [See More]
- Technology: VME
- Supply Voltage: 3.3V; Other; 3.3
- Device Type: Transceiver
- Operating Temperature: -40 to 85
SN74VMEH22501A 8-Bit Universal Bus Transceiver and Two 1-Bit Bus Transceivers with 3-State Outputs -- 74VMEH22501ADGGRE4
from Texas Instruments
from Texas Instruments
8-Bit Universal Bus Transceiver and Two 1-Bit Bus Transceivers with 3-State Outputs 48-TSSOP -40 to 85 [See More]
- Technology: VME
- Supply Voltage: 3.3V; Other; 3.3
- Device Type: Transceiver
- Operating Temperature: -40 to 85
SN74VMEH22501A-EP Enhanced Product 8-Bit Universal Bus Transceiver And Two 1-Bit Bus Transceivers -- CVMEH22501AIDGGREP
from Texas Instruments
from Texas Instruments
Enhanced Product 8-Bit Universal Bus Transceiver And Two 1-Bit Bus Transceivers 48-TSSOP -40 to 85 [See More]
- Technology: VME
- Supply Voltage: 3.3V; Other; 3.3
- Device Type: Transceiver
- Operating Temperature: -40 to 85
VME to PCI Bridge -- CA91C142D-25EE
from Integrated Device Technology
from Integrated Device Technology
The CA91C142D (Universe II ) is the industry ’s leading high-performance PCI to VME interconnect. It is fully compliant with the VME64 bus standard, and is tailored to support advanced PCI processors and peripherals. With a zero wait state implementation for write transactions, and the... [See More]
- Technology: VME; PCI
- Pd: 3200
- Device Type: PCI Bridge
- Operating Temperature: -20 to 70