LVPECL IC Interfaces

4 Results
LVDS Interface Ics -- 1241397 [FIN1108MTDX from onsemi]
from RS Components, Ltd.

onsemi FIN1108MTDX Repeater IC [See More]

  • Technology: LVDS; LVPECL
  • Supply Voltage: 3.6V; Other; 3.6 v
  • Device Type: Repeater
  • # of Rx: 8
LVDS Interface Ics -- 1627677 [DS25BR440TSQ/NOPB from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

3.125Gbps Quad LVDS Buffer Emphasis WQFN [See More]

  • Technology: CML; LVDS; LVPECL
  • Supply Voltage: 3.6V; Other; 3.6 v
  • Device Type: Buffer; Buffer
  • # of Rx: 4
LVDS Interface Ics -- 8070833 [FIN1108MTDX from onsemi]
from RS Components, Ltd.

onsemi FIN1108MTDX Repeater IC [See More]

  • Technology: LVDS; LVPECL
  • Supply Voltage: 3.6V; Other; 3.6 v
  • Device Type: Repeater
  • # of Rx: 8
Fanout Buffer -- Si5330A
from Silicon Labs

Silicon Labs' family of low jitter non-PLL based fanout buffers produce multiple copies of an input clock at the same frequency with minimal additive jitter. LVDS, LVPECL, HCSL, LVCMOS, SSTL and HSTL buffers are available, including devices that support integrated level translation. The Si5330... [See More]

  • Technology: LVPECL
  • Supply Voltage: 2.5V (optional feature); 3.3V (optional feature)
  • Device Type: Buffer
  • # of Tx: 4