Multi-piece Construction Tooling Plates and Columns

7 Results
American Standard Mold Base -- Edge Mold Base Series
from DME Company

Edge Mold Base In-Stock Features. A-Plate, B-Plate and Support plates supplied with D-M-E #3 steel. Pry slots installed on both sides of "B" plate. Lift holes installed. Return pins installed 0.125 inboard to allow for spring pockets. Leader pin vents machined in the housing under the bushing... [See More]

  • Special Features: Multi-Piece
  • Width / Diameter: 7.88 to 15.88
  • Plate / Block Type: Base Plate; Platen / Mold Plate
  • Length: 7.88 to 23.5
DME Cavity Retainer Set -- 1012 Series
from DME Company

D-M-E Standard Cavity Retainer Sets are availabe in 49 sizes from 6" x 10 7/8" to 23 3/4" x 35 1/2". Each size is offered in various cavity plate thickness combinations in your choice of D-M-E No. 1, No. 2, No. 3 or No. 7 Steel. (No. 7 is available standard up to 2-7/8" thick.) Precision-built,... [See More]

  • Special Features: Multi-Piece
  • Width / Diameter: 9.88
  • Plate / Block Type: Platen / Mold Plate
  • Length: 11.88
Euro-Series Mold Base -- L10-01 Series
from DME Company

The D-M-E Euro-Series offers completely interchangeable plates that support regional standards worldwide. To meet the emerging need of supporting regional standards around the world, D-M-E family of Euro standard mold bases is available worldwide. Featuring a common bore alignment that provides a... [See More]

  • Special Features: Multi-Piece
  • Width / Diameter: 7.72 to 11.65
  • Plate / Block Type: Base Plate; Platen / Mold Plate
  • Length: 7.72 to 15.59
MoldBasics Mold Base -- A Series
from DME Company

D-M-E's new MoldBasics ® line of mold bases is ideal for a vaiety of applications, including prototype molding and short-runs. Any project that requires a mold base with fewer standard features and a dramatically lower cost is perfect for the MoldBasics series. With MoldBasics, you'll have the... [See More]

  • Special Features: Multi-Piece
  • Width / Diameter: 7.88 to 15.88
  • Plate / Block Type: Base Plate; Platen / Mold Plate
  • Length: 7.88 to 23.5
MoldBasics Mold Base -- AX-Series
from DME Company

A wide selection of D-M-E standard X-, AX- and T-Series Mold Bases available in dozens of standard sizes. Standard Stripper (X-Series) Mold Bases are available with either the 5- or 6-plate construction. A D-M-E standard AX-Series Mold Base is basically an A-Series Mold Base with a floating plate... [See More]

  • Special Features: Multi-Piece
  • Width / Diameter: 7.88 to 23.75
  • Plate / Block Type: Base Plate; Platen / Mold Plate
  • Length: 7.88 to 35.5
MoldBasics Mold Base -- B-Series
from DME Company

The D-M-E "B" Series Mold Base offers economy of design without sacrificing the high-quality steel and workmanship of the "A" Series. [See More]

  • Special Features: Multi-Piece
  • Width / Diameter: 7.88 to 23.75
  • Plate / Block Type: Base Plate; Platen / Mold Plate
  • Length: 7.88 to 35.5
Quick Delivery Special Mold Base -- A-Series
from DME Company

D-M-E Standard Mold bases Included in the QDS 5-, 7- and 11-day Programs. A-Series Mold Bases. B-Series Mold Bases. X-Series Mold Bases. AX-Series Mold Bases. T-Series Mold Bases. Cavity Retainer Sets. Steel Types and Plate Thicknesses Included. D-M-E #1, #2 and #3 steel from 7/8" thick to 5-7/8"... [See More]

  • Special Features: Multi-Piece
  • Width / Diameter: 7.88 to 15.88
  • Plate / Block Type: Base Plate; Platen / Mold Plate
  • Length: 7.88 to 23.5