Rectangular Tooling Plates and Columns
from APSX, LLC
Standard size 6061 aluminum mold holder machined by the Spyder CNC for the APSX-PIM 3D Printed Insert Molds. [See More]
- Shape: Rectangular
- Width / Diameter: 4.8
- Plate / Block Type: Platen / Mold Plate
- Length: 6
from Jergens, Inc.
Jergens Quick-Loc ™ is a modular quick change system that lets users achieve fast and repeatable fixture changes. The system allows for various types of top tooling to be interchanged on base receivers. The basis of the system is a 4-pull stud interface on either a 52mm or 96mm grid pattern. [See More]
- Shape: Rectangular
- Weight: 6.82
from APSX, LLC
Standard size 6061 aluminum mold machined by the Spyder CNC for the APSX-PIM. [See More]
- Shape: Rectangular
- Width / Diameter: 4.8
- Plate / Block Type: Platen / Mold Plate
- Length: 6
from Jergens, Inc.
Jergens Quick-Loc ™ is a modular quick change system that lets users achieve fast and repeatable fixture changes. The system allows for various types of top tooling to be interchanged on base receivers. The basis of the system is a 4-pull stud interface on either a 52mm or 96mm grid pattern. [See More]
- Shape: Rectangular
- Weight: 11.77
from APSX, LLC
Standard size 6061 aluminum mold machined by the Spyder CNC for the APSX-PIM. [See More]
- Shape: Rectangular
- Width / Diameter: 4.8
- Plate / Block Type: Platen / Mold Plate
- Length: 6
from APSX, LLC
Standard size 6061 aluminum mold machined by the Spyder CNC for the APSX-PIM. [See More]
- Shape: Rectangular
- Width / Diameter: 4.8
- Plate / Block Type: Platen / Mold Plate
- Length: 6
from APSX, LLC
Standard size 6061 aluminum mold machined by the Spyder CNC for the APSX-PIM. [See More]
- Shape: Rectangular
- Width / Diameter: 4.8
- Plate / Block Type: Platen / Mold Plate
- Length: 6
from DME Company
Standard mold bases can be interchanged in less than ten minutes with MUD's Quick-Change Adapter Style Frame System. It's the most economical quick change system available and it works with any standard mold base in any molding machine up to 500-ton capacity. The system is based on a Master Unit Die... [See More]
- Shape: Rectangular
- Width / Diameter: 8.71 to 20.39
- Plate / Block Type: Platen / Mold Plate
- Length: 16.87 to 33.87
from Carr Lane Manufacturing Co.
FEATURES: Precision lightweight tooling plates that mount on a modular tooling block. Finish ground to tight tolerances. Plates are available either with multipurpose holes to build modular fixtures, or as blanks to build permanent fixtures. Multipurpose holes are spaced within .0004" of true... [See More]
- Shape: Rectangular
- Width / Diameter: 9.75
- Plate / Block Type: Tooling / Fixture Plate
- Length: 13.75
from Reid Supply
Featuring tool plates for cobot end effector extensions. Available in various shapes and thread sizes. . 27mm x 18mm tool plate for tool extenders and tool arrays. Screws, dowel pins and wrenches included. [See More]
- Shape: Rectangular
- Length: 1.06
- Width / Diameter: 0.7100
- Height: 0.6300
from Te-Co, Inc.
#160;Product Information. Extensive tapped dowel pin hole configuration provides the flexibility to accurately and quickly fixture practically any workpiece or mount any vise. Fixture plates consist of alternating 1/2" dowel pin holes for workpiece location, along with 1/2" and 3/8" tapped holes... [See More]
- Shape: Rectangular
- Width / Diameter: 10
- Plate / Block Type: Tooling / Fixture Plate
- Length: 15
from DME Company
Edge Mold Base In-Stock Features. A-Plate, B-Plate and Support plates supplied with D-M-E #3 steel. Pry slots installed on both sides of "B" plate. Lift holes installed. Return pins installed 0.125 inboard to allow for spring pockets. Leader pin vents machined in the housing under the bushing... [See More]
- Shape: Rectangular
- Width / Diameter: 7.88 to 15.88
- Plate / Block Type: Base Plate; Platen / Mold Plate
- Length: 7.88 to 23.5
from Carr Lane Manufacturing Co.
FEATURES: Ideal tooling plate for rectangular machining-center pallets. Finish ground to tight tolerances, with all multipurpose holes spaced within .0008" of true position (.0004" for Mini). SIZES: Available for Mini (5/16") and Standard (1/2") modular systems, in a full range of standard pallet... [See More]
- Shape: Rectangular
- Width / Diameter: 11.81
- Plate / Block Type: Clamping Pallet
- Length: 15.2
from Te-Co, Inc.
Product Information. Alpha Numeric Grid Pattern. Black Hard Coat Anodized. 1/4-20 Tapped Holes. Mounting Information. TE-CO CMM fixture plates can be mounted to the surface plate of your CMM by using step blocks and toe clamps or by drilling mounting holes into the plate which correspond to the... [See More]
- Shape: Rectangular
- Width / Diameter: 40
- Plate / Block Type: Tooling / Fixture Plate
- Length: 28
from DME Company
MUD Quick-Change Options. Bolster Plates [See More]
- Shape: Rectangular
- Width / Diameter: 2.36 to 4.92
- Plate / Block Type: Platen / Mold Plate
- Height: 0.9000 to 2.88
from Carr Lane Manufacturing Co.
FEATURES: Small, extra-long Rectangular Tooling Plates for Mini-size modular systems. Finish ground to tight tolerances, with all multipurpose holes spaced within .0004" of true position. SIZES: Available for Mini (5/16") modular systems only, in two plate sizes — see Dimensions page for part... [See More]
- Shape: Rectangular
- Width / Diameter: 12
- Plate / Block Type: Tooling / Fixture Plate
- Length: 20
from Te-Co, Inc.
Product Information. Optional Adapter Plate simplifies attachment of a ReLock ®-8 to either a pallet or an indexer. Unique alignment feature allows the ReLock ®-8 to be oriented to indexing, quickly and accurately. [See More]
- Shape: Rectangular
- Plate / Block Type: Re-Lock®-8 Adapter Plate
from DME Company
bull; Steel grades: 1020, 4130 prehard, P-20 prehard and H-13;. 420 stainless and other grades on request. • H-13 and other tool steel insert molds supplied .010 oversize. on outside dimension, .010 to .013 oversize on thickness,. and .025 to .035 undersize in pin and bushing holes for. [See More]
- Shape: Rectangular
- Width / Diameter: 6.5
- Plate / Block Type: Platen / Mold Plate
- Length: 3.5
from Carr Lane Manufacturing Co.
FEATURES: Quintus Quick-Change Risers provide accurate location and secure clamping while also providing quick-change capability and elevating the workpiece for improved spindle access – all in one compact unit. To locate and clamp a fixture, the Quintus 1 riser utilizes two integral locating... [See More]
- Shape: Rectangular
- Orientation: Multi-axis
- Plate / Block Type: Box Bracket / Riser Plate
- Material: Steel
from Te-Co, Inc.
Product Information. Manufactured from high quality aluminum material. Ideal for holding many small parts or workpieces with difficult clamping or locating points. SnapLock ® Plates are used only with the Relock ® system. [See More]
- Shape: Rectangular
- Width / Diameter: 4
- Plate / Block Type: Tooling / Fixture Plate
- Length: 16
from DME Company
bull; Steel grades: 1020, 4130 prehard, P-20 prehard and H-13;. 420 stainless and other grades on request. • H-13 and other tool steel insert molds supplied .010 oversize. on outside dimension, .010 to .013 oversize on thickness,. and .025 to .035 undersize in pin and bushing holes for. [See More]
- Shape: Rectangular
- Width / Diameter: 5
- Plate / Block Type: Platen / Mold Plate
- Length: 4
from Carr Lane Manufacturing Co.
FEATURES: Ideal tooling plate for most milling machines. Finish ground to tight tolerances, with all multipurpose holes spaced within .0008" of true position. These Rectangular Tooling Plates can be accurately connected to create many length and width combinations. Plates can be mounted either... [See More]
- Shape: Rectangular
- Width / Diameter: 12
- Plate / Block Type: Tooling / Fixture Plate
- Length: 16
from Te-Co, Inc.
Product Information. Material: One-piece stress relieved class 40 Meehanite cast iron or equivalent. Provides an accurate fixturing base for workpieces on horizontal and multi-axis machining centers. Provide a locating and mounting base for fixture plates. Base and upright thickness are milled flat,... [See More]
- Shape: Rectangular
- Width / Diameter: 12.6
- Plate / Block Type: T-Columns
- Height: 15.5
from DME Company
D-M-E Standard Cavity Retainer Sets are availabe in 49 sizes from 6" x 10 7/8" to 23 3/4" x 35 1/2". Each size is offered in various cavity plate thickness combinations in your choice of D-M-E No. 1, No. 2, No. 3 or No. 7 Steel. (No. 7 is available standard up to 2-7/8" thick.) Precision-built,... [See More]
- Shape: Rectangular
- Width / Diameter: 9.88
- Plate / Block Type: Platen / Mold Plate
- Length: 11.88
from Carr Lane Manufacturing Co.
FEATURES: Precision blank tooling plates that mount vertically on a Window Tooling Block, for quick-change fixturing on machining centers. Finish ground to tight tolerances, with all multipurpose holes spaced within .0008" of true position. SIZES: Available for Standard (1/2") modular systems, to... [See More]
- Shape: Rectangular
- Width / Diameter: 16
- Plate / Block Type: Tooling / Fixture Plate
- Length: 12
from DME Company
MUD Quick-Change Options. Interlocking Ejector Plates [See More]
- Shape: Rectangular
- Width / Diameter: 4 to 7.5
- Plate / Block Type: Platen / Mold Plate
- Length: 3 to 10
from DME Company
MUD Quick-Change Components. Ear Plates for T-Style Insert Molds [See More]
- Shape: Rectangular
- Width / Diameter: 3.25 to 11.99
- Plate / Block Type: Platen / Mold Plate
- Length: 3.75 to 23.87
from DME Company
The D-M-E Euro-Series offers completely interchangeable plates that support regional standards worldwide. To meet the emerging need of supporting regional standards around the world, D-M-E family of Euro standard mold bases is available worldwide. Featuring a common bore alignment that provides a... [See More]
- Shape: Rectangular
- Width / Diameter: 7.72 to 11.65
- Plate / Block Type: Base Plate; Platen / Mold Plate
- Length: 7.72 to 15.59
from DME Company
D-M-E's new MoldBasics ® line of mold bases is ideal for a vaiety of applications, including prototype molding and short-runs. Any project that requires a mold base with fewer standard features and a dramatically lower cost is perfect for the MoldBasics series. With MoldBasics, you'll have the... [See More]
- Shape: Rectangular
- Width / Diameter: 7.88 to 15.88
- Plate / Block Type: Base Plate; Platen / Mold Plate
- Length: 7.88 to 23.5
from DME Company
A wide selection of D-M-E standard X-, AX- and T-Series Mold Bases available in dozens of standard sizes. Standard Stripper (X-Series) Mold Bases are available with either the 5- or 6-plate construction. A D-M-E standard AX-Series Mold Base is basically an A-Series Mold Base with a floating plate... [See More]
- Shape: Rectangular
- Width / Diameter: 7.88 to 23.75
- Plate / Block Type: Base Plate; Platen / Mold Plate
- Length: 7.88 to 35.5
from DME Company
The D-M-E "B" Series Mold Base offers economy of design without sacrificing the high-quality steel and workmanship of the "A" Series. [See More]
- Shape: Rectangular
- Width / Diameter: 7.88 to 23.75
- Plate / Block Type: Base Plate; Platen / Mold Plate
- Length: 7.88 to 35.5
from DME Company
D-M-E Standard Mold bases Included in the QDS 5-, 7- and 11-day Programs. A-Series Mold Bases. B-Series Mold Bases. X-Series Mold Bases. AX-Series Mold Bases. T-Series Mold Bases. Cavity Retainer Sets. Steel Types and Plate Thicknesses Included. D-M-E #1, #2 and #3 steel from 7/8" thick to 5-7/8"... [See More]
- Shape: Rectangular
- Width / Diameter: 7.88 to 15.88
- Plate / Block Type: Base Plate; Platen / Mold Plate
- Length: 7.88 to 23.5
from DME Company
MUD Quick-Change Options. Sleeve Ejector Plate Assemblies [See More]
- Shape: Rectangular
- Width / Diameter: 2.75 to 10.88
- Plate / Block Type: Platen / Mold Plate
- Length: 3.62 to 23.75
from DME Company
MUD Quick-Change Options. Special Adapter Plates [See More]
- Shape: Rectangular
- Width / Diameter: 8.4
- Plate / Block Type: Platen / Mold Plate
- Length: 12
from DME Company
MUD Quick-Change Components. Standard Ejector Plate Sets [See More]
- Shape: Rectangular
- Width / Diameter: 4 to 7
- Plate / Block Type: Platen / Mold Plate; Ejector Plate
- Length: 3.88
from DME Company
Standard-style Companion Insert Molds for Double H Frames are available in solid or laminated construction and include three- and four-plate designs. Insert mold options include machining for stripper plates, sleeve ejection, return pins and pillar posts. Machining for special applications,... [See More]
- Shape: Rectangular
- Width / Diameter: 3.25 to 8
- Plate / Block Type: Base Plate; Platen / Mold Plate
- Length: 3.15 to 10.5
from DME Company
D-M-E spacer plate sets are installed to center shorter insert molds. in frames designed for longer insert molds. Set includes four spacer. plates (two ‘A ’ and two ‘B ’). Quotation for other sizes on request. [See More]
- Shape: Rectangular
- Width / Diameter: 5 to 6.5
- Plate / Block Type: Platen / Mold Plate
- Length: 3.5
from DME Company
The slide base for the VectorForm comes in three styles; the standard slide base, the joint slide base, and the universal slide base. Each style has 6 available sizes. [See More]
- Shape: Rectangular; T-shaped (optional feature)
- Special Features: Window (optional feature)
- Plate / Block Type: Base Plate; Platen / Mold Plate
from DME Company
Guide Plate – GP. Material: S 5O C / DIN 1.1213 / AISI 1050. Hardness: HRc 21-26 [See More]
- Shape: Rectangular; T-shaped (optional feature)
- Special Features: Window (optional feature)
- Plate / Block Type: Platen / Mold Plate; Guide Plate