T-shaped Tooling Plates and Columns
from Carr Lane Manufacturing Co.
FEATURES: Precision tooling block for machining-center pallets. Both faces are accurately finish ground to tight tolerances, and qualified to the base. All multipurpose holes are spaced within .0008" of true position (.0004" for Mini). One-piece cast construction provides superior accuracy,... [See More]
- Shape: T-shaped
- Width / Diameter: 11.81
- Plate / Block Type: Tombstone
- Length: 13.19
from Carr Lane Manufacturing Co.
FEATURES: Subplate tooling blocks are important components of our new quick-change tooling system. These two-sided tooling blocks mount on a Quick-Change Pallet Subplate. The two faces accept Quick-Change Pallet Tooling Plates, either modular or blank. Fixtures can be assembled off of the machine... [See More]
- Shape: T-shaped
- Width / Diameter: 15.75
- Plate / Block Type: Tombstone
- Length: 18.31
from Carr Lane Manufacturing Co.
FEATURES: Precision two-sided frame for mounting Vertical Tooling Plates, allowing quick fixture changes. Also, the center opening can be used to machine a workpiece from the back side. Both faces are accurately finish ground to tight tolerances, and qualified to the base. One-piece cast... [See More]
- Shape: T-shaped
- Width / Diameter: 15.2
- Plate / Block Type: Window Tooling Block
- Length: 14.76