Angle Plate Tooling Plates and Columns
from Carr Lane Manufacturing Co.
FEATURES: Versatile way to hold workpieces, clamps, or locators perpendicular to the tooling surface. The bottom has Locating-Screw holes with bushings for accurately mounting the Angle Plate to a tooling plate. The vertical side has multipurpose holes for mounting clamps and locators. Finished to... [See More]
- Plate / Block Type: Angle Plate
- Length: 11.81
- Width / Diameter: 3.12
- Height: 5.88
from Carr Lane Manufacturing Co.
FEATURES: Versatile way to hold workpieces, clamps, or locators perpendicular to the tooling surface. The bottom has Locating-Screw holes with bushings for accurately mounting the Angle Plate to a tooling plate. The vertical side has multipurpose holes for mounting clamps and locators. Finished to... [See More]
- Plate / Block Type: Angle Plate
- Length: 5.88
- Width / Diameter: 6.69
- Height: 2.94
from Carr Lane Manufacturing Co.
FEATURES: Precision angle plate for machining-center pallets. Large working face is accurately finish ground to tight tolerances, and qualified to the base. All multipurpose holes are spaced within .0008" of true position. Gusseted back provides excellent strength and rigidity while keeping weight... [See More]
- Plate / Block Type: Angle Plate
- Length: 17.72
- Width / Diameter: 18.5
- Height: 2.36