Tombstone Block Tooling Plates and Columns

15 Results
12 Station Production Vise Columns -- 49413
from Jergens, Inc.

Jergens 12 Station Production Vise Columns provide (12) stations to maximize the number of parts per load. Available with bases to fit directly onto your machine table or to a Ball Lock ® Subplate. Features, Benefits, & Product Specifications: Reduce part processing costs by machining (3)... [See More]

  • Plate / Block Type: Tombstone
  • Length: 15.75
  • Width / Diameter: 15.75
  • Height: 17.56
4" (100mm) 3-Sided Production Vise Columns -- 49409
from Jergens, Inc.

4" (100mm) 3-Sided Production Vise Columns. Jergens 3-Sided Production Vise Columns have (6) workstations and may provide greater access to (3) or more sides of your workpieces. This design is especially beneficial for machining centers with large spindles. By having tools extended too far from the... [See More]

  • Plate / Block Type: Tombstone
  • Length: 15.75
  • Width / Diameter: 15.75
  • Weight: 125
4" (100mm) 4-Sided Production Vise Columns -- 49403
from Jergens, Inc.

4" (100mm) 4-Sided Production Vise Columns. Jergens 4-Sided Production Vise Columns have (8) stations for holding parts. The Universal Base mounts directly to most HMC tables using the provided mounting holes on 80mm or 100mm centers. Further reduce set-up times by adding the Jergens Ball Lock... [See More]

  • Plate / Block Type: Tombstone
  • Length: 15.75
  • Width / Diameter: 15.75
  • Weight: 132
6" (150mm) 3-Sided Production Vise Columns -- 49408
from Jergens, Inc.

6" (150mm) 3-Sided Production Vise Columns. Jergens 3-Sided Production Vise Columns have (6) workstations and may provide greater access to (3) or more sides of your workpieces. This design is especially beneficial for machining centers with large spindles. By having tools extended too far from the... [See More]

  • Plate / Block Type: Tombstone
  • Length: 15.75
  • Width / Diameter: 15.75
  • Weight: 252
6" (150mm) 4-Sided Production Vise Columns -- 49404
from Jergens, Inc.

6" (150mm) 4-Sided Production Vise Columns. Jergens 4-Sided Production Vise Columns have (8) stations for holding parts. The Universal Base mounts directly to most HMC tables using the provided mounting holes on 80mm or 100mm centers. Further reduce set-up times by adding the Jergens Ball Lock... [See More]

  • Plate / Block Type: Tombstone
  • Length: 19.68
  • Width / Diameter: 19.68
  • Weight: 258
Ball Lock® 2-Sided Tooling Columns -- 69101
from Jergens, Inc.

Jergens Ball Lock ® Tooling Columns provide an accurate fixturing base for CNC machining centers. Features, Benefits, & Product Specifications: Material: Class 40 Cast Iron. Ball Lock ® Receiver Bushings & Liners installed. Perpendicularity is 0.001" per foot (0.025mm per 250mm). [See More]

  • Plate / Block Type: Tombstone
  • Weight: 425
  • Length: 15.75
  • Material: Cast Iron; Class 40 Cast Iron
Ball Lock® 4-Sided Tooling Columns -- 69001
from Jergens, Inc.

Jergens Ball Lock ® Tooling Columns provide an accurate fixturing base for CNC machining centers. Features, Benefits, & Product Specifications: Material: Class 40 Cast Iron. Ball Lock ® Receiver Bushings & Liners installed. Perpendicularity is 0.001" per foot (0.025mm per 250mm). [See More]

  • Plate / Block Type: Tombstone
  • Weight: 510
  • Length: 15.75
  • Material: Cast Iron; Class 40 Cast Iron
Ball Lock® Subplates for Tooling Columns -- 49102
from Jergens, Inc.

Subplate mounting holes can be provided per customer specification. Supplied with (4) Ball Lock ® Receiver Bushings installed. Features, Benefits, & Product Specifications: Material: Fremax ™ 15 steel plate or equivalent. Thickness: 1-1/8" ±0.005" (Inch), 28.57mm ±0.13mm... [See More]

  • Plate / Block Type: Base Plate; Tombstone
  • Weight: 79
  • Length: 15.75
  • Material: Steel; Fremax™ 15 steel plate or equivalent
Cast Iron 2-Sided Tooling Columns -- 69220
from Jergens, Inc.

Jergens Cast Iron Tooling Columns are fully customizable to provide the optimum workholding solution for your unique application. Incorporate one of our industry-leading “Quick-Change ” systems, including Ball Lock ® and ZPS, for maximum productivity. Contact our Technical Sales... [See More]

  • Plate / Block Type: Tombstone
  • Material: Cast Iron; Stress Relieved Class 40 Cast Iron
  • Weight: 505
Cast Iron QLS 2-Sided Tooling Columns -- 69221
from Jergens, Inc.

Jergens Cast Iron Tooling Columns are fully customizable to provide the optimum workholding solution for your unique application. Incorporate one of our industry-leading “Quick-Change ” systems, including Ball Lock ® and ZPS, for maximum productivity. Contact our Technical Sales... [See More]

  • Plate / Block Type: Tombstone
  • Material: Cast Iron; Stress Relieved Class 40 Cast Iron
  • Weight: 494
QLS Tooling Columns -- 69301
from Jergens, Inc.

Jergens QLS Tooling Columns provide a base mounting platform for utilizing Fixture-Pro ® or OK-Vise ® RM Rails on HMC's. Features, Benefits, & Product Specifications: Material: 6061-T6512 Aluminum. Finish: Black Hardcoat Anodize on Upright Faces. Lightweight (2) piece construction. [See More]

  • Plate / Block Type: Tombstone
  • Material: Aluminum; 6061-T6512 Aluminum
  • Weight: 85
Workholding Towers & Tombstones
from Kurt Manufacturing

Kurt Workholding's towers and tombstones are durable, efficient, and effective workholding solutions for vertical CNC machining operations. These devices can easily be integrated into your new or existing automated cells and gaging systems. [See More]

  • Plate / Block Type: Tombstone
  • Shape: Cube
Mini Four-Sided Tooling Block -- CL-MF25-0700
from Carr Lane Manufacturing Co.

FEATURES: Precision four-sided tooling block for machining-center pallets. All four faces are accurately finish ground to tight tolerances, and qualified to the base. All multipurpose holes are spaced within .0008" of true position (.0004" for Mini). One-piece cast construction provides superior... [See More]

  • Plate / Block Type: Tombstone
  • Length: 13.19
  • Width / Diameter: 6.89
  • Height: 6.89
Mini Two-Sided Tooling Block -- CL-MF25-0600
from Carr Lane Manufacturing Co.

FEATURES: Precision tooling block for machining-center pallets. Both faces are accurately finish ground to tight tolerances, and qualified to the base. All multipurpose holes are spaced within .0008" of true position (.0004" for Mini). One-piece cast construction provides superior accuracy,... [See More]

  • Plate / Block Type: Tombstone
  • Length: 13.19
  • Width / Diameter: 11.81
  • Height: 3.94
Quick-Change Subplate Tooling Block -- CL-MF00-0641
from Carr Lane Manufacturing Co.

FEATURES: Subplate tooling blocks are important components of our new quick-change tooling system. These two-sided tooling blocks mount on a Quick-Change Pallet Subplate. The two faces accept Quick-Change Pallet Tooling Plates, either modular or blank. Fixtures can be assembled off of the machine... [See More]

  • Plate / Block Type: Tombstone
  • Length: 18.31
  • Width / Diameter: 15.75
  • Height: 3.15