Tooling / Fixture Plate Tooling Plates and Columns

24 Results
FLEX ZERO BASE -- CP180-1515-35
from Imao-Fixtureworks

Powerfully clamp both workpiece or fixture. Pull clamp mechanism maximizes machining area. [See More]

  • Plate / Block Type: Tooling / Fixture Plate
  • Length: 5.91
  • Width / Diameter: 5.91
  • Height: 1.38
Ball Lock® 16x16 QLS Fixture Plate -- 28802
from Jergens, Inc.

Jergens Quick Locating System (QLS) Bushings are hardened and ground for accurate and repeatable setups. Use in combination with 12mm QLS dowel pins or shoulder screws. Features, Benefits, & Product Specifications: Material: FreMax ™ 15 Steel or Equivalent. Thickness: 1.378" ±0.002". [See More]

  • Plate / Block Type: Tooling / Fixture Plate
  • Length: 15.88
  • Width / Diameter: 15.88
  • Weight: 84
Ball Lock® Fixture Plate Machining Kit -- 49242
from Jergens, Inc.

Ball Lock ® Fixture Plate Machining Kit allows a fixture plate to be installed on a subplate with clearance between the plates. When a user is initially building a fixture on a Ball Lock ® Fixture Plate, this clearance allows cutting tools to break thru the fixture plate without damaging... [See More]

  • Plate / Block Type: Tooling / Fixture Plate
Ball Lock® Fixture Plates -- 28711
from Jergens, Inc.

Jergens Ball Lock ® Fixture Plates are for horizontal or vertical machining centers, toolroom mills, or multiple pallet machining centers. Each fixture plate is machined to close tolerances and reduces fixture set-up assembly time. Features, Benefits, & Product Specifications: Materials:... [See More]

  • Plate / Block Type: Tooling / Fixture Plate
  • Weight: 12
  • Length: 0.7874
  • Orientation: Horizontal; Vertical
Ball Lock® Jigsaw Interlocking Fixture Plates -- 28705
from Jergens, Inc.

Jergens Ball Lock ® Jigsaw Interlocking Fixture Plates are useful for high density fixturing of small parts. Its design allows close vise spacing for more parts per run. These fixture plates are ideal for use with our Narrow Base 4" (100mm) Production Vises and Narrow Base 6" (150mm) Production... [See More]

  • Plate / Block Type: Tooling / Fixture Plate
  • Weight: 7
  • Length: 0.7874
  • Material: Aluminum; Steel; Aluminum
Ball Lock® Modular Grid Fixture Plates -- 28800
from Jergens, Inc.

Jergens Ball Lock ® Modular Grid Fixture Plates mount to subplates using our Ball Lock ® Shanks. Features, Benefits, & Product Specifications: Material: FreMax ™ 15 Steel or Equivalent. Thickness: 1-1/8" ±0.005" (Inch), 28.57mm ±0.13mm (Metric). Parallel within 0.001"... [See More]

  • Plate / Block Type: Tooling / Fixture Plate
  • Length: 16
  • Width / Diameter: 16
  • Weight: 70
Ball Lock® Round Fixture Plates -- 28707
from Jergens, Inc.

We are able to quote you on your special Round Fixture Plate requirement with or without the Ball Lock ® Mounting System. Please contact our Workholding Solutions Group at (877) 426-2504 or workholding@jergensinc.com. Features, Benefits, & Product Specifications: Materials: Cast Aluminum... [See More]

  • Plate / Block Type: Tooling / Fixture Plate
  • Weight: 3.5
  • Length: 0.6299
  • Shape: Round
Heavy Duty Machine Vise Hardened Jaw Plate -- JD550-HP
from Jergens, Inc.

Features, Benefits, & Product Specifications: Material: Steel. Heat Treat: Case Hardened [See More]

  • Plate / Block Type: Tooling / Fixture Plate
  • Material: Steel; Steel
  • Weight: 1.37
OK-Vise® RM Rail System Speed Plates -- PBQ-S1
from Jergens, Inc.

Jergens OK-Vise ® RM Rail System Speed Plates enable users of the Multi-Rail RM to move clamp modules on the rail into a different position in just a few seconds. It also replaces (1) stopper module. Available for D and B-series clamps. Note(s): This module holds clamping force in (1) direction... [See More]

  • Plate / Block Type: Tooling / Fixture Plate
  • Weight: 0.1500
Quick Change Fixture Plates Vise Accessories -- 49446
from Jergens, Inc.

Jergens Quick Change Fixture Plates provide an alternative to holding parts in the jaws. These plates allow users to build dedicated fixtures on the plates and snap them onto a vise or column. Switch between jaws and fixture plates without removing the vise or column from the machine. Features,... [See More]

  • Plate / Block Type: Tooling / Fixture Plate
  • Material: Aluminum; Aluminum
Quick Locating System (QLS) Vise Adapter Plates -- 5VA13075
from Jergens, Inc.

Quick Locating System (QLS) Vise Adapter Plates. Jergens Quick Locating System (QLS) Vise Adapter Plates allow our select 52mm Quick-Loc ™ top tooling to be mounted with QLS. Features, Benefits, & Product Specifications: Material: Aluminum. Finish: Blue Anodized. Includes pre-installed... [See More]

  • Plate / Block Type: Tooling / Fixture Plate
  • Material: Aluminum; Aluminum
  • Weight: 1.54
Quick-Change Ball Lock® Fixture Plate Kit -- 28711-JD550
from Jergens, Inc.

Jergens Quick-Change Ball Lock ® Fixture Plate Kit adds quick change capabilities to our 5" Heavy Duty Machine Vises. Plates have a locating slot and tapped mounting holes machined to accept vises for easy mounting. Reduce vise setup times to seconds with Jergens Ball Lock ®. Features,... [See More]

  • Plate / Block Type: Tooling / Fixture Plate
  • Material: Aluminum; Steel; Aluminum
  • Weight: 11.7
Quick-Loc™ Vise Adapter Plates -- QL-VA52-96
from Jergens, Inc.

Jergens Quick-Loc ™ Vise Adapter Plates allow our select 52mm Quick-Loc ™ top tooling to be mounted on a 96mm Quick-Loc ™ pattern. Features, Benefits, & Product Specifications: Material: Aluminum. Finish: Blue Anodized. Includes pre-installed Quick-Loc ™ Pull Studs, vise... [See More]

  • Plate / Block Type: Tooling / Fixture Plate
  • Material: Aluminum; Aluminum
  • Weight: 2.29
ZPS 2-Stud Fixture Plates -- 30310-A
from Jergens, Inc.

Jergens Zero Point System allows you to fix, position, and clamp in a single step, cutting set up times by up to 90%. Available with either pneumatic or hydraulic release, these positive locking and locating modules allow operators to quickly change out large and small fixtures with extreme accuracy... [See More]

  • Plate / Block Type: Tooling / Fixture Plate
  • Material: Aluminum; Steel; Aluminum
  • Weight: 2.87
ZPS 4-Stud Fixture Plates -- 30311-A
from Jergens, Inc.

Jergens Zero Point System allows you to fix, position, and clamp in a single step, cutting set up times by up to 90%. Available with either pneumatic or hydraulic release, these positive locking and locating modules allow operators to quickly change out large and small fixtures with extreme accuracy... [See More]

  • Plate / Block Type: Tooling / Fixture Plate
  • Material: Aluminum; Steel; Aluminium
  • Weight: 6.84
10'' x 10'' Fixture Plate -- 25020
from Te-Co, Inc.

Product Information. Extensive tapped dowel pin hole configuration provides the flexibility to accurately and quickly fixture practically any workpiece or mount any vise. Fixture plates consist of alternating 1/2" dowel pin holes for workpiece location, along with 1/2" and 3/8" tapped holes for... [See More]

  • Plate / Block Type: Tooling / Fixture Plate
  • Length: 10
  • Width / Diameter: 10
  • Shape: Square
Mini Quick-Change Tooling Plate -- CL-MF25-4905
from Carr Lane Manufacturing Co.

FEATURES: Precision lightweight tooling plates that mount on a modular tooling block. Finish ground to tight tolerances. Plates are available either with multipurpose holes to build modular fixtures, or as blanks to build permanent fixtures. Multipurpose holes are spaced within .0004" of true... [See More]

  • Plate / Block Type: Tooling / Fixture Plate
  • Length: 13.75
  • Width / Diameter: 9.75
  • Height: 1.19
12'' x 12'' x 1/2'' Aluminum CMM Fixture Plate -- 14312
from Te-Co, Inc.

Product Information. Alpha Numeric Grid Pattern. Black Hard Coat Anodized. 1/4-20 Tapped Holes. Mounting Information. TE-CO CMM fixture plates can be mounted to the surface plate of your CMM by using step blocks and toe clamps or by drilling mounting holes into the plate which correspond to the... [See More]

  • Plate / Block Type: Tooling / Fixture Plate
  • Length: 12
  • Width / Diameter: 12
  • Shape: Square
Mini Rectangular Tooling Plate -- CL-MF25-0151
from Carr Lane Manufacturing Co.

FEATURES: Small, extra-long Rectangular Tooling Plates for Mini-size modular systems. Finish ground to tight tolerances, with all multipurpose holes spaced within .0004" of true position. SIZES: Available for Mini (5/16") modular systems only, in two plate sizes — see Dimensions page for part... [See More]

  • Plate / Block Type: Tooling / Fixture Plate
  • Length: 20
  • Width / Diameter: 12
  • Height: 1.38
4'' SnapLock® Fixture Plate: 4'' Width x 16'' Length x 1.50'' Thickness -- SFP4000
from Te-Co, Inc.

Product Information. Manufactured from high quality aluminum material. Ideal for holding many small parts or workpieces with difficult clamping or locating points. SnapLock ® Plates are used only with the Relock ® system. [See More]

  • Plate / Block Type: Tooling / Fixture Plate
  • Length: 16
  • Width / Diameter: 4
  • Shape: Rectangular
Standard Rectangular Tooling Plate -- CL-MF40-0110
from Carr Lane Manufacturing Co.

FEATURES: Ideal tooling plate for most milling machines. Finish ground to tight tolerances, with all multipurpose holes spaced within .0008" of true position. These Rectangular Tooling Plates can be accurately connected to create many length and width combinations. Plates can be mounted either... [See More]

  • Plate / Block Type: Tooling / Fixture Plate
  • Length: 16
  • Width / Diameter: 12
  • Height: 2
Standard Round Tooling Plate -- CL-MF40-0311
from Carr Lane Manufacturing Co.

FEATURES: Designed to fit round machining-center pallets and rotary machine tables. Finish ground to tight tolerances, with all multipurpose holes spaced within .0008" of true position. SIZES: Available for Standard (1/2") and Heavy (5/8") modular systems, in a full range of standard round table... [See More]

  • Plate / Block Type: Tooling / Fixture Plate
  • Length: 15.75
  • Width / Diameter: 15.75
  • Height: 2
Subplates For Mounting On Machine Table -- 250mm Round
from Carr Lane Manufacturing Co.

FEATURES: This subplate is designed to mount directly on rotary tables 250mm and larger with accurate center location. This provides a simple quick-change base for a Quintus 1 riser, modular fixturing, or dedicated permanent fixturing. Made in USA. MOUNTING ON A MACHINE TABLE: To locate the subplate... [See More]

  • Plate / Block Type: Tooling / Fixture Plate
  • Shape: Round
  • Width / Diameter: 9.84
  • Orientation: Multi-axis
Vertical Tooling Plate -- CL-MF40-0211
from Carr Lane Manufacturing Co.

FEATURES: Precision blank tooling plates that mount vertically on a Window Tooling Block, for quick-change fixturing on machining centers. Finish ground to tight tolerances, with all multipurpose holes spaced within .0008" of true position. SIZES: Available for Standard (1/2") modular systems, to... [See More]

  • Plate / Block Type: Tooling / Fixture Plate
  • Length: 12
  • Width / Diameter: 16
  • Height: 1.38