Steel Tooling Plates and Columns

45 Results
FLEX ZERO BASE -- CP180-1515-35
from Imao-Fixtureworks

Powerfully clamp both workpiece or fixture. Pull clamp mechanism maximizes machining area. [See More]

  • Material: Steel
  • Width / Diameter: 5.91
  • Plate / Block Type: Tooling / Fixture Plate
  • Length: 5.91
5-Axis Subplates -- 5SP130
from Jergens, Inc.

Jergens 5-Axis Subplates mount to machine table with center bore and do not include mounting holes. Features, Benefits, & Product Specifications: Material: 1018 Carbon Steel. Thickness Tolerance: ±0.005. Flat & parallel within 0.0005"/ft. (0.013mm). Includes pre-installed QLS Bushings [See More]

  • Material: Steel; 1018 Carbon Steel
  • Weight: 6.31
  • Plate / Block Type: Base Plate
  • Shape: Round
Ball Lock® 16x16 QLS Fixture Plate -- 28802
from Jergens, Inc.

Jergens Quick Locating System (QLS) Bushings are hardened and ground for accurate and repeatable setups. Use in combination with 12mm QLS dowel pins or shoulder screws. Features, Benefits, & Product Specifications: Material: FreMax ™ 15 Steel or Equivalent. Thickness: 1.378" ±0.002". [See More]

  • Material: Steel; FreMax™ 15 Steel or Equivalent
  • Width / Diameter: 15.88
  • Plate / Block Type: Tooling / Fixture Plate
  • Length: 15.88
Ball Lock® Bridgeport Style Subplates -- 49121
from Jergens, Inc.

Jergens Ball Lock ® Bridgeport Style Subplates are equipped with (4) installed 16mm Ball Lock ® Face Mount Receiver Bushings and 1/2" (12mm) mounting holes. Used with the Ball Lock ® Fixture Plates Part No.'s 28731 or 28831 for Inch and Part No.'s 58731 or 58831 for Metric. Features,... [See More]

  • Material: Steel; Fremax™ 15 Steel Plate or Equivalent
  • Width / Diameter: 15
  • Plate / Block Type: Base Plate
  • Length: 10
Ball Lock® Dual Station Subplates -- 49111
from Jergens, Inc.

Jergens Ball Lock ® Dual Station Subplates are equipped with (12) installed 20mm Ball Lock ® Face Mount Receiver Bushings to easily locate and mount Jergens Standard Fixture Plates. Features, Benefits, & Product Specifications: Material: Fremax ™ 15 steel plate or equivalent. [See More]

  • Material: Steel; Fremax™ 15 steel plate or equivalent
  • Width / Diameter: 16
  • Plate / Block Type: Base Plate
  • Length: 25
Ball Lock® Fixture Plates -- 28711
from Jergens, Inc.

Jergens Ball Lock ® Fixture Plates are for horizontal or vertical machining centers, toolroom mills, or multiple pallet machining centers. Each fixture plate is machined to close tolerances and reduces fixture set-up assembly time. Features, Benefits, & Product Specifications: Materials:... [See More]

  • Material: Aluminum; Steel; Aluminum
  • Length: 0.7874
  • Plate / Block Type: Tooling / Fixture Plate
  • Weight: 12
Ball Lock® Jigsaw Interlocking Fixture Plates -- 28705
from Jergens, Inc.

Jergens Ball Lock ® Jigsaw Interlocking Fixture Plates are useful for high density fixturing of small parts. Its design allows close vise spacing for more parts per run. These fixture plates are ideal for use with our Narrow Base 4" (100mm) Production Vises and Narrow Base 6" (150mm) Production... [See More]

  • Material: Aluminum; Steel; Aluminum
  • Length: 0.7874
  • Plate / Block Type: Tooling / Fixture Plate
  • Weight: 7
Ball Lock® Modular Grid Fixture Plates -- 28800
from Jergens, Inc.

Jergens Ball Lock ® Modular Grid Fixture Plates mount to subplates using our Ball Lock ® Shanks. Features, Benefits, & Product Specifications: Material: FreMax ™ 15 Steel or Equivalent. Thickness: 1-1/8" ±0.005" (Inch), 28.57mm ±0.13mm (Metric). Parallel within 0.001"... [See More]

  • Material: Steel; FreMax™ 15 Steel or Equivalent
  • Width / Diameter: 16
  • Plate / Block Type: Tooling / Fixture Plate
  • Length: 16
Ball Lock® Multi-Purpose Subplates -- 49112
from Jergens, Inc.

Jergens Ball Lock ® Multi-Purpose Subplates accommodate a wide variety of fixture plates and vises. This versatility facilitates using the same VMC for diverse products in repetitive runs and long and short batch sizes. Features, Benefits, & Product Specifications: Material: Fremax ™... [See More]

  • Material: Steel; Fremax™ 15 Steel or Equivalent
  • Width / Diameter: 40
  • Plate / Block Type: Base Plate
  • Length: 20
Ball Lock® Round Fixture Plates -- 28707
from Jergens, Inc.

We are able to quote you on your special Round Fixture Plate requirement with or without the Ball Lock ® Mounting System. Please contact our Workholding Solutions Group at (877) 426-2504 or workholding@jergensinc.com. Features, Benefits, & Product Specifications: Materials: Cast Aluminum... [See More]

  • Material: Aluminum; Steel; Aluminum
  • Length: 0.6299
  • Plate / Block Type: Tooling / Fixture Plate
  • Weight: 3.5
Ball Lock® Standard Subplates -- 49101
from Jergens, Inc.

Jergens Ball Lock ® Standard Subplates are equipped with (4) 20mm Ball Lock ® Face Mount Receiver Bushings for use with 14" x 14" (350mm x 350mm) or 16"x16" (400mm x 400mm) fixture plates. Ideal for horizontal machining centers or multiple pallet machining centers. Features, Benefits,... [See More]

  • Material: Steel; Fremax™ 15 Steel Plate or Equivalent
  • Width / Diameter: 16
  • Plate / Block Type: Base Plate
  • Length: 16
Ball Lock® Subplates for Tooling Columns -- 49102
from Jergens, Inc.

Subplate mounting holes can be provided per customer specification. Supplied with (4) Ball Lock ® Receiver Bushings installed. Features, Benefits, & Product Specifications: Material: Fremax ™ 15 steel plate or equivalent. Thickness: 1-1/8" ±0.005" (Inch), 28.57mm ±0.13mm... [See More]

  • Material: Steel; Fremax™ 15 steel plate or equivalent
  • Length: 15.75
  • Plate / Block Type: Base Plate; Tombstone
  • Weight: 79
Heavy Duty Machine Vise Hardened Jaw Plate -- JD550-HP
from Jergens, Inc.

Features, Benefits, & Product Specifications: Material: Steel. Heat Treat: Case Hardened [See More]

  • Material: Steel; Steel
  • Weight: 1.37
  • Plate / Block Type: Tooling / Fixture Plate
Manual ZPS -- 559775
from Jergens, Inc.

Jergens Manual ZPS is ideal when pneumatic and hydraulic connections are not available. These modules provide locating and clamping with single bolt actuation. The indexing slots on the face of the modules allow workpieces to be indexed in 90 ° increments. Indexing slot plugs are available for... [See More]

  • Material: Steel; Quenched & Tempered Steel
  • Weight: 2.27
Quick-Change Ball Lock® Fixture Plate Kit -- 28711-JD550
from Jergens, Inc.

Jergens Quick-Change Ball Lock ® Fixture Plate Kit adds quick change capabilities to our 5" Heavy Duty Machine Vises. Plates have a locating slot and tapped mounting holes machined to accept vises for easy mounting. Reduce vise setup times to seconds with Jergens Ball Lock ®. Features,... [See More]

  • Material: Aluminum; Steel; Aluminum
  • Weight: 11.7
  • Plate / Block Type: Tooling / Fixture Plate
Quick-Loc™ 52mm Round Support Pallets -- QL-200410
from Jergens, Inc.

Jergens Quick-Loc ™ Support Pallets function as machinable blanks. These are intended to be modified to accept various tooling components and clamping devices. They provide an ideal base for building fixtures that will be mounted with the Quick-Loc ™ system. Square and round styles are... [See More]

  • Material: Steel; Low Carbon Steel
  • Shape: Round
  • Weight: 9.11
Quick-Loc™ 52mm Square Support Pallets -- QL-200300
from Jergens, Inc.

Jergens Quick-Loc ™ Support Pallets function as machinable blanks. These are intended to be modified to accept various tooling components and clamping devices. They provide an ideal base for building fixtures that will be mounted with the Quick-Loc ™ system. Square and round styles are... [See More]

  • Material: Steel; Low Carbon Steel
  • Shape: Square
  • Weight: 4.41
Quick-Loc™ 96mm Rotary Receivers -- QL2-400107
from Jergens, Inc.

Jergens Quick-Loc ™ Rotary Receivers provide a quick change platform specifically suited for rotary indexers and 5-axis machines. Features, Benefits, & Product Specifications: Material & Finish: Thru-Hardened Alloy Steel, Ion Nitride. Repeatability: 0.0003 ” (0.008mm). Floating... [See More]

  • Material: Steel; Thru-Hardened Alloy Steel, Ion Nitride
  • Orientation: Multi-axis
  • Weight: 23.81
Quick-Loc™ 96mm Round Support Pallets -- QL-200610
from Jergens, Inc.

Jergens Quick-Loc ™ Support Pallets function as machinable blanks. These are intended to be modified to accept various tooling components and clamping devices. They provide an ideal base for building fixtures that will be mounted with the Quick-Loc ™ system. Square and round styles are... [See More]

  • Material: Steel; Low Carbon Steel
  • Shape: Round
  • Weight: 17.66
Quick-Loc™ 96mm Square Support Pallets -- QL-200500
from Jergens, Inc.

Jergens Quick-Loc ™ Support Pallets function as machinable blanks. These are intended to be modified to accept various tooling components and clamping devices. They provide an ideal base for building fixtures that will be mounted with the Quick-Loc ™ system. Square and round styles are... [See More]

  • Material: Steel; Low Carbon Steel
  • Shape: Square
  • Weight: 11.42
Quick-Loc™ Tri Cubes -- QL2-400300
from Jergens, Inc.

Jergens Quick-Loc ™ Cubes function like miniature quick change tooling columns. They are well suited for multiple fixture setups as well as 4th axis applications in VMC ’s. The upright faces feature Quick-Loc ™ Receivers built directly into the body of the cube. Features, Benefits,... [See More]

  • Material: Steel; Thru-Hardened Alloy Steel, Jergens M-Coat
  • Weight: 36.38
  • Plate / Block Type: Box Cube / Clamping Cube
  • Shape: Cube
Quick-Loc™ Twin Bases -- QL2-400200
from Jergens, Inc.

Jergens Quick-Loc ™ Twin Bases function like miniature quick change tooling columns. They are well suited for multiple fixture setups as well as 4th axis applications in VMC ’s. The upright faces feature Quick-Loc ™ Receivers built directly into the body of the base. Features,... [See More]

  • Material: Steel; Thru-Hardened Alloy Steel, Jergens M-Coat
  • Orientation: Multi-axis
  • Weight: 29.64
ZPS 2-Stud Fixture Plates -- 30310-A
from Jergens, Inc.

Jergens Zero Point System allows you to fix, position, and clamp in a single step, cutting set up times by up to 90%. Available with either pneumatic or hydraulic release, these positive locking and locating modules allow operators to quickly change out large and small fixtures with extreme accuracy... [See More]

  • Material: Aluminum; Steel; Aluminum
  • Weight: 2.87
  • Plate / Block Type: Tooling / Fixture Plate
ZPS 4-Stud Fixture Plates -- 30311-A
from Jergens, Inc.

Jergens Zero Point System allows you to fix, position, and clamp in a single step, cutting set up times by up to 90%. Available with either pneumatic or hydraulic release, these positive locking and locating modules allow operators to quickly change out large and small fixtures with extreme accuracy... [See More]

  • Material: Aluminum; Steel; Aluminium
  • Weight: 6.84
  • Plate / Block Type: Tooling / Fixture Plate
ZPS Machinable Blanks -- 300000
from Jergens, Inc.

Jergens ZPS Machinable Blanks are designed to be modified for accepting various parts and clamping systems. They are compatible with manual clamping modules and clamping modules with indexing feature. Features, Benefits, & Product Specifications: Materials: Avaiable in Low Carbon Steel and... [See More]

  • Material: Aluminum; Steel; Aluminum
  • Weight: 2.05
AF Quick-Change Adapter Ear Plate -- AEP 011 Series
from DME Company

Standard mold bases can be interchanged in less than ten minutes with MUD's Quick-Change Adapter Style Frame System. It's the most economical quick change system available and it works with any standard mold base in any molding machine up to 500-ton capacity. The system is based on a Master Unit Die... [See More]

  • Material: Stainless Steel (optional feature); Steel
  • Width / Diameter: 8.71 to 20.39
  • Plate / Block Type: Platen / Mold Plate
  • Length: 16.87 to 33.87
Quintus Quick-Change Risers -- Quintus 1
from Carr Lane Manufacturing Co.

FEATURES: Quintus Quick-Change Risers provide accurate location and secure clamping while also providing quick-change capability and elevating the workpiece for improved spindle access – all in one compact unit. To locate and clamp a fixture, the Quintus 1 riser utilizes two integral locating... [See More]

  • Material: Steel
  • Shape: Rectangular
  • Plate / Block Type: Box Bracket / Riser Plate
  • Orientation: Multi-axis
Bolster Plate -- BBP Series
from DME Company

MUD Quick-Change Options. Bolster Plates [See More]

  • Material: Steel
  • Width / Diameter: 2.36 to 4.92
  • Plate / Block Type: Platen / Mold Plate
  • Height: 0.9000 to 2.88
Center Bar Insert Mold -- SLB Series
from DME Company

bull; Steel grades: 1020, 4130 prehard, P-20 prehard and H-13;. 420 stainless and other grades on request. • H-13 and other tool steel insert molds supplied .010 oversize. on outside dimension, .010 to .013 oversize on thickness,. and .025 to .035 undersize in pin and bushing holes for. [See More]

  • Material: Steel
  • Width / Diameter: 6.5
  • Plate / Block Type: Platen / Mold Plate
  • Length: 3.5
Center Bar Insert Mold -- SSB Series
from DME Company

bull; Steel grades: 1020, 4130 prehard, P-20 prehard and H-13;. 420 stainless and other grades on request. • H-13 and other tool steel insert molds supplied .010 oversize. on outside dimension, .010 to .013 oversize on thickness,. and .025 to .035 undersize in pin and bushing holes for. [See More]

  • Material: Steel
  • Width / Diameter: 5
  • Plate / Block Type: Platen / Mold Plate
  • Length: 4
DME Cavity Retainer Set -- 1012 Series
from DME Company

D-M-E Standard Cavity Retainer Sets are availabe in 49 sizes from 6" x 10 7/8" to 23 3/4" x 35 1/2". Each size is offered in various cavity plate thickness combinations in your choice of D-M-E No. 1, No. 2, No. 3 or No. 7 Steel. (No. 7 is available standard up to 2-7/8" thick.) Precision-built,... [See More]

  • Material: Steel
  • Width / Diameter: 9.88
  • Plate / Block Type: Platen / Mold Plate
  • Length: 11.88
Double H Frame Interlocking Ejector Plate -- IEJD Series
from DME Company

MUD Quick-Change Options. Interlocking Ejector Plates [See More]

  • Material: Steel
  • Width / Diameter: 4 to 7.5
  • Plate / Block Type: Platen / Mold Plate
  • Length: 3 to 10
Ear Plate for T-Style Mold -- EPU Series
from DME Company

MUD Quick-Change Components. Ear Plates for T-Style Insert Molds [See More]

  • Material: Steel
  • Width / Diameter: 3.25 to 11.99
  • Plate / Block Type: Platen / Mold Plate
  • Length: 3.75 to 23.87
Edge Mold Bases: Low-Cost & In Stock
from DME Company

What is the “Edge ” concept? It ’s an A-Series Mold Base with seven features in D-M-E #3 steel with a 30-40% price advantage. And with every Edge Mold Base, you get seven decades of reliable D-M-E quality-assured manufacturing capabilities that includes the absolute best service,... [See More]

  • Material: Steel
  • Width / Diameter: 7.88 to 15.88
  • Plate / Block Type: Platen / Mold Plate
  • Length: 7.88 to 23.5
Edge Pre-Pocketed Mold Bases
from DME Company

DME Edge Pre-Pocketed Mold Bases. Standard with thru pockets and top interlocks [See More]

  • Material: Steel
  • Width / Diameter: 7.88 to 11.88
  • Plate / Block Type: Platen / Mold Plate
  • Length: 7.88 to 15
Euro-Series Mold Base -- L10-01 Series
from DME Company

The D-M-E Euro-Series offers completely interchangeable plates that support regional standards worldwide. To meet the emerging need of supporting regional standards around the world, D-M-E family of Euro standard mold bases is available worldwide. Featuring a common bore alignment that provides a... [See More]

  • Material: Steel
  • Width / Diameter: 7.72 to 11.65
  • Plate / Block Type: Base Plate; Platen / Mold Plate
  • Length: 7.72 to 15.59
MoldBasics Mold Base -- A Series
from DME Company

D-M-E's new MoldBasics ® line of mold bases is ideal for a vaiety of applications, including prototype molding and short-runs. Any project that requires a mold base with fewer standard features and a dramatically lower cost is perfect for the MoldBasics series. With MoldBasics, you'll have the... [See More]

  • Material: Steel
  • Width / Diameter: 7.88 to 15.88
  • Plate / Block Type: Base Plate; Platen / Mold Plate
  • Length: 7.88 to 23.5
MoldBasics Mold Base -- AX-Series
from DME Company

A wide selection of D-M-E standard X-, AX- and T-Series Mold Bases available in dozens of standard sizes. Standard Stripper (X-Series) Mold Bases are available with either the 5- or 6-plate construction. A D-M-E standard AX-Series Mold Base is basically an A-Series Mold Base with a floating plate... [See More]

  • Material: Steel
  • Width / Diameter: 7.88 to 23.75
  • Plate / Block Type: Base Plate; Platen / Mold Plate
  • Length: 7.88 to 35.5
MoldBasics Mold Base -- B-Series
from DME Company

The D-M-E "B" Series Mold Base offers economy of design without sacrificing the high-quality steel and workmanship of the "A" Series. [See More]

  • Material: Steel
  • Width / Diameter: 7.88 to 23.75
  • Plate / Block Type: Base Plate; Platen / Mold Plate
  • Length: 7.88 to 35.5
Quick Delivery Special Mold Base -- A-Series
from DME Company

D-M-E Standard Mold bases Included in the QDS 5-, 7- and 11-day Programs. A-Series Mold Bases. B-Series Mold Bases. X-Series Mold Bases. AX-Series Mold Bases. T-Series Mold Bases. Cavity Retainer Sets. Steel Types and Plate Thicknesses Included. D-M-E #1, #2 and #3 steel from 7/8" thick to 5-7/8"... [See More]

  • Material: Steel
  • Width / Diameter: 7.88 to 15.88
  • Plate / Block Type: Base Plate; Platen / Mold Plate
  • Length: 7.88 to 23.5
Sleeve Ejector Plate Assembly -- SEPU Series
from DME Company

MUD Quick-Change Options. Sleeve Ejector Plate Assemblies [See More]

  • Material: Steel
  • Width / Diameter: 2.75 to 10.88
  • Plate / Block Type: Platen / Mold Plate
  • Length: 3.62 to 23.75
Special Adapter Plate -- APA Series
from DME Company

MUD Quick-Change Options. Special Adapter Plates [See More]

  • Material: Steel
  • Width / Diameter: 8.4
  • Plate / Block Type: Platen / Mold Plate
  • Length: 12
Standard Ejector Plate Set for Center Bar -- EJB Series
from DME Company

MUD Quick-Change Components. Standard Ejector Plate Sets [See More]

  • Material: Steel
  • Width / Diameter: 4 to 7
  • Plate / Block Type: Platen / Mold Plate; Ejector Plate
  • Length: 3.88
Standard Laminated Construction Insert Mold -- SLD Series
from DME Company

Standard-style Companion Insert Molds for Double H Frames are available in solid or laminated construction and include three- and four-plate designs. Insert mold options include machining for stripper plates, sleeve ejection, return pins and pillar posts. Machining for special applications,... [See More]

  • Material: Steel
  • Width / Diameter: 3.25 to 8
  • Plate / Block Type: Base Plate; Platen / Mold Plate
  • Length: 3.15 to 10.5
UF Spacer Plate Set -- SP Series
from DME Company

D-M-E spacer plate sets are installed to center shorter insert molds. in frames designed for longer insert molds. Set includes four spacer. plates (two ‘A ’ and two ‘B ’). Quotation for other sizes on request. [See More]

  • Material: Steel
  • Width / Diameter: 5 to 6.5
  • Plate / Block Type: Platen / Mold Plate
  • Length: 3.5