Window Tooling Plates and Columns

2 Results
Mini Riser Plate -- CL-MF25-0900
from Carr Lane Manufacturing Co.

FEATURES: Use for raising clamps and locators up to reach the workpiece, parallel to the tooling plate. Riser Plates can be mounted either the short way or the tall way. Two sides have Locating-Screw holes with bushings for accurately mounting the Riser Plate to a tooling plate. The other two sides... [See More]

  • Special Features: Window
  • Width / Diameter: 15.12
  • Plate / Block Type: Box Bracket / Riser Plate
  • Length: 6.12
Window Tooling Block -- CL-MF40-0651
from Carr Lane Manufacturing Co.

FEATURES: Precision two-sided frame for mounting Vertical Tooling Plates, allowing quick fixture changes. Also, the center opening can be used to machine a workpiece from the back side. Both faces are accurately finish ground to tight tolerances, and qualified to the base. One-piece cast... [See More]

  • Special Features: Window
  • Width / Diameter: 15.2
  • Plate / Block Type: Window Tooling Block
  • Length: 14.76