Platen / Mold Plate Tooling Plates and Columns
from APSX, LLC
Standard size 6061 aluminum mold holder machined by the Spyder CNC for the APSX-PIM 3D Printed Insert Molds. [See More]
- Plate / Block Type: Platen / Mold Plate
- Length: 6
- Width / Diameter: 4.8
- Height: 2
from APSX, LLC
Standard size 6061 aluminum mold machined by the Spyder CNC for the APSX-PIM. [See More]
- Plate / Block Type: Platen / Mold Plate
- Length: 6
- Width / Diameter: 4.8
- Height: 2
from APSX, LLC
Standard size 6061 aluminum mold machined by the Spyder CNC for the APSX-PIM. [See More]
- Plate / Block Type: Platen / Mold Plate
- Length: 6
- Width / Diameter: 4.8
- Height: 2
from APSX, LLC
Standard size 6061 aluminum mold machined by the Spyder CNC for the APSX-PIM. [See More]
- Plate / Block Type: Platen / Mold Plate
- Length: 6
- Width / Diameter: 4.8
- Height: 2
from APSX, LLC
Standard size 6061 aluminum mold machined by the Spyder CNC for the APSX-PIM. [See More]
- Plate / Block Type: Platen / Mold Plate
- Length: 6
- Width / Diameter: 4.8
- Height: 2
from Burger & Brown Engineering, Inc.
The Smartline ® system employs rollers that run atop a stationary saddle affixed to the press tie bars, eliminating wear and the need for grease. Using the Smartline System, molds with critical parting line alignment run longer without maintenance. Leader pins and mold alignment components last... [See More]
- Plate / Block Type: Platen / Mold Plate
- Orientation: Horizontal
- Shape: Saddle
from Tooling Technology
A thermoforming platform for plate mounted male molds. Experience is the key to every Adjustable Master Mold Base we make. Behind each adjustable master mold base, you'll find years of tooling design experience and countless satisfied job shops. Our Mold Base easily adjusts to job-specific lengths. [See More]
- Plate / Block Type: Platen / Mold Plate
from DME Company
Standard mold bases can be interchanged in less than ten minutes with MUD's Quick-Change Adapter Style Frame System. It's the most economical quick change system available and it works with any standard mold base in any molding machine up to 500-ton capacity. The system is based on a Master Unit Die... [See More]
- Plate / Block Type: Platen / Mold Plate
- Length: 16.87 to 33.87
- Width / Diameter: 8.71 to 20.39
- Height: 0.7500 to 1.5
from Tooling Technology
Constructed from aircraft aluminum, our superior pressure boxes are made to withstand rigorous long-term use. Manufactured in three standard sizes, we can also engineer and create custom pressure boxes to suit your needs. Our boxes adjust quickly in 1" increments by simply repositioning the movable... [See More]
- Plate / Block Type: Platen / Mold Plate
from DME Company
Edge Mold Base In-Stock Features. A-Plate, B-Plate and Support plates supplied with D-M-E #3 steel. Pry slots installed on both sides of "B" plate. Lift holes installed. Return pins installed 0.125 inboard to allow for spring pockets. Leader pin vents machined in the housing under the bushing... [See More]
- Plate / Block Type: Base Plate; Platen / Mold Plate
- Length: 7.88 to 23.5
- Width / Diameter: 7.88 to 15.88
- Height: 7.38 to 14.38
from Tooling Technology
Handles multiple widths and index lengths! Imagine a versatile, efficient, cost-effective roll-fed thermoform solution that reduces your tooling and operating costs, saves you time and materials, simplifies and speeds changeovers, eliminates the need to stock multiple pressure boxes...and quickly... [See More]
- Plate / Block Type: Platen / Mold Plate
from DME Company
MUD Quick-Change Options. Bolster Plates [See More]
- Plate / Block Type: Platen / Mold Plate
- Height: 0.9000 to 2.88
- Width / Diameter: 2.36 to 4.92
- Shape: Rectangular
from Tooling Technology
Handles multiple widths and index lengths! Imagine a versatile, efficient, cost-effective roll-fed thermoform solution that reduces your tooling and operating costs, saves you time and materials, simplifies and speeds changeovers, eliminates the need to stock multiple pressure boxes...and quickly... [See More]
- Plate / Block Type: Platen / Mold Plate
from DME Company
bull; Steel grades: 1020, 4130 prehard, P-20 prehard and H-13;. 420 stainless and other grades on request. • H-13 and other tool steel insert molds supplied .010 oversize. on outside dimension, .010 to .013 oversize on thickness,. and .025 to .035 undersize in pin and bushing holes for. [See More]
- Plate / Block Type: Platen / Mold Plate
- Length: 3.5
- Width / Diameter: 6.5
- Shape: Rectangular
from Tooling Technology
Handles multiple widths and index lengths! Imagine a versatile, efficient, cost-effective roll-fed thermoform solution that reduces your tooling and operating costs, saves you time and materials, simplifies and speeds changeovers, eliminates the need to stock multiple pressure boxes...and quickly... [See More]
- Plate / Block Type: Platen / Mold Plate
from DME Company
bull; Steel grades: 1020, 4130 prehard, P-20 prehard and H-13;. 420 stainless and other grades on request. • H-13 and other tool steel insert molds supplied .010 oversize. on outside dimension, .010 to .013 oversize on thickness,. and .025 to .035 undersize in pin and bushing holes for. [See More]
- Plate / Block Type: Platen / Mold Plate
- Length: 4
- Width / Diameter: 5
- Shape: Rectangular
from DME Company
D-M-E Standard Cavity Retainer Sets are availabe in 49 sizes from 6" x 10 7/8" to 23 3/4" x 35 1/2". Each size is offered in various cavity plate thickness combinations in your choice of D-M-E No. 1, No. 2, No. 3 or No. 7 Steel. (No. 7 is available standard up to 2-7/8" thick.) Precision-built,... [See More]
- Plate / Block Type: Platen / Mold Plate
- Length: 11.88
- Width / Diameter: 9.88
- Height: 0.8750 to 5.88
from DME Company
MUD Quick-Change Options. Interlocking Ejector Plates [See More]
- Plate / Block Type: Platen / Mold Plate
- Length: 3 to 10
- Width / Diameter: 4 to 7.5
- Height: 0.3600
from DME Company
MUD Quick-Change Components. Ear Plates for T-Style Insert Molds [See More]
- Plate / Block Type: Platen / Mold Plate
- Length: 3.75 to 23.87
- Width / Diameter: 3.25 to 11.99
- Height: 0.4500 to 1.5
from DME Company
What is the “Edge ” concept? It ’s an A-Series Mold Base with seven features in D-M-E #3 steel with a 30-40% price advantage. And with every Edge Mold Base, you get seven decades of reliable D-M-E quality-assured manufacturing capabilities that includes the absolute best service,... [See More]
- Plate / Block Type: Platen / Mold Plate
- Length: 7.88 to 23.5
- Width / Diameter: 7.88 to 15.88
- Height: 7.38 to 14.38
from DME Company
DME Edge Pre-Pocketed Mold Bases. Standard with thru pockets and top interlocks [See More]
- Plate / Block Type: Platen / Mold Plate
- Length: 7.88 to 15
- Width / Diameter: 7.88 to 11.88
- Height: 8.88 to 12.38
from DME Company
The D-M-E Euro-Series offers completely interchangeable plates that support regional standards worldwide. To meet the emerging need of supporting regional standards around the world, D-M-E family of Euro standard mold bases is available worldwide. Featuring a common bore alignment that provides a... [See More]
- Plate / Block Type: Base Plate; Platen / Mold Plate
- Length: 7.72 to 15.59
- Width / Diameter: 7.72 to 11.65
- Height: 1.06 to 3.78
from DME Company
D-M-E's new MoldBasics ® line of mold bases is ideal for a vaiety of applications, including prototype molding and short-runs. Any project that requires a mold base with fewer standard features and a dramatically lower cost is perfect for the MoldBasics series. With MoldBasics, you'll have the... [See More]
- Plate / Block Type: Base Plate; Platen / Mold Plate
- Length: 7.88 to 23.5
- Width / Diameter: 7.88 to 15.88
- Height: 7.38 to 14.38
from DME Company
A wide selection of D-M-E standard X-, AX- and T-Series Mold Bases available in dozens of standard sizes. Standard Stripper (X-Series) Mold Bases are available with either the 5- or 6-plate construction. A D-M-E standard AX-Series Mold Base is basically an A-Series Mold Base with a floating plate... [See More]
- Plate / Block Type: Base Plate; Platen / Mold Plate
- Length: 7.88 to 35.5
- Width / Diameter: 7.88 to 23.75
- Weight: 136 to 4869
from DME Company
The D-M-E "B" Series Mold Base offers economy of design without sacrificing the high-quality steel and workmanship of the "A" Series. [See More]
- Plate / Block Type: Base Plate; Platen / Mold Plate
- Length: 7.88 to 35.5
- Width / Diameter: 7.88 to 23.75
- Height: 2.5 to 4.5
from DME Company
D-M-E Standard Mold bases Included in the QDS 5-, 7- and 11-day Programs. A-Series Mold Bases. B-Series Mold Bases. X-Series Mold Bases. AX-Series Mold Bases. T-Series Mold Bases. Cavity Retainer Sets. Steel Types and Plate Thicknesses Included. D-M-E #1, #2 and #3 steel from 7/8" thick to 5-7/8"... [See More]
- Plate / Block Type: Base Plate; Platen / Mold Plate
- Length: 7.88 to 23.5
- Width / Diameter: 7.88 to 15.88
- Height: 7.38 to 14.38
from DME Company
MUD Quick-Change Options. Sleeve Ejector Plate Assemblies [See More]
- Plate / Block Type: Platen / Mold Plate
- Length: 3.62 to 23.75
- Width / Diameter: 2.75 to 10.88
- Height: 0.1750 to 0.6000
from DME Company
MUD Quick-Change Options. Special Adapter Plates [See More]
- Plate / Block Type: Platen / Mold Plate
- Length: 12
- Width / Diameter: 8.4
- Height: 0.8750 to 2.88
from DME Company
MUD Quick-Change Components. Standard Ejector Plate Sets [See More]
- Plate / Block Type: Platen / Mold Plate; Ejector Plate
- Length: 3.88
- Width / Diameter: 4 to 7
- Height: 0.3600 to 0.4800
from DME Company
Standard-style Companion Insert Molds for Double H Frames are available in solid or laminated construction and include three- and four-plate designs. Insert mold options include machining for stripper plates, sleeve ejection, return pins and pillar posts. Machining for special applications,... [See More]
- Plate / Block Type: Base Plate; Platen / Mold Plate
- Length: 3.15 to 10.5
- Width / Diameter: 3.25 to 8
- Height: 1.38 to 2.88
from DME Company
D-M-E spacer plate sets are installed to center shorter insert molds. in frames designed for longer insert molds. Set includes four spacer. plates (two ‘A ’ and two ‘B ’). Quotation for other sizes on request. [See More]
- Plate / Block Type: Platen / Mold Plate
- Length: 3.5
- Width / Diameter: 5 to 6.5
- Shape: Rectangular
from DME Company
The slide base for the VectorForm comes in three styles; the standard slide base, the joint slide base, and the universal slide base. Each style has 6 available sizes. [See More]
- Plate / Block Type: Base Plate; Platen / Mold Plate
- Special Features: Window (optional feature)
- Shape: Rectangular; T-shaped (optional feature)
from DME Company
Guide Plate – GP. Material: S 5O C / DIN 1.1213 / AISI 1050. Hardness: HRc 21-26 [See More]
- Plate / Block Type: Platen / Mold Plate; Guide Plate
- Special Features: Window (optional feature)
- Shape: Rectangular; T-shaped (optional feature)