Round Tooling Plates and Columns
from Jergens, Inc.
Jergens 5-Axis Subplates mount to machine table with center bore and do not include mounting holes. Features, Benefits, & Product Specifications: Material: 1018 Carbon Steel. Thickness Tolerance: ±0.005. Flat & parallel within 0.0005"/ft. (0.013mm). Includes pre-installed QLS Bushings [See More]
- Shape: Round
- Weight: 6.31
- Plate / Block Type: Base Plate
- Orientation: Multi-axis
from Jergens, Inc.
We are able to quote you on your special Round Fixture Plate requirement with or without the Ball Lock ® Mounting System. Please contact our Workholding Solutions Group at (877) 426-2504 or workholding@jergensinc.com. Features, Benefits, & Product Specifications: Materials: Cast Aluminum... [See More]
- Shape: Round
- Length: 0.6299
- Plate / Block Type: Tooling / Fixture Plate
- Weight: 3.5
from Jergens, Inc.
Jergens Subplates are available in round or square shapes and are configured with our Quick Locating System (QLS) or can be customized with our Ball Lock Mounting System ®. Used as a machine or rotary table adapter, our subplates mount using locating pins, sine fixture keys, locating keys and... [See More]
- Shape: Round
- Weight: 11
- Plate / Block Type: Base Plate
- Material: Aluminum; Cast Aluminum
from Jergens, Inc.
Jergens Quick-Loc ™ is a modular quick change system that lets users achieve fast and repeatable fixture changes. The system allows for various types of top tooling to be interchanged on base receivers. The basis of the system is a 4-pull stud interface on either a 52mm or 96mm grid pattern. [See More]
- Shape: Round
- Weight: 4.61
from Jergens, Inc.
Jergens Quick-Loc ™ Support Pallets function as machinable blanks. These are intended to be modified to accept various tooling components and clamping devices. They provide an ideal base for building fixtures that will be mounted with the Quick-Loc ™ system. Square and round styles are... [See More]
- Shape: Round
- Material: Steel; Low Carbon Steel
- Weight: 9.11
from Jergens, Inc.
Jergens Quick-Loc ™ is a modular quick change system that lets users achieve fast and repeatable fixture changes. The system allows for various types of top tooling to be interchanged on base receivers. The basis of the system is a 4-pull stud interface on either a 52mm or 96mm grid pattern. [See More]
- Shape: Round
- Weight: 9.7
from Jergens, Inc.
Jergens Quick-Loc ™ Support Pallets function as machinable blanks. These are intended to be modified to accept various tooling components and clamping devices. They provide an ideal base for building fixtures that will be mounted with the Quick-Loc ™ system. Square and round styles are... [See More]
- Shape: Round
- Material: Steel; Low Carbon Steel
- Weight: 17.66
from Reid Supply
Featuring tool plates for cobot end effector extensions. Available in various shapes and thread sizes. . ISO-50 tool plate for tool extenders and tool arrays. Screws, dowel pins and wrenches included. [See More]
- Shape: Round
- Material: Aluminum
- Height: 0.9100
from Carr Lane Manufacturing Co.
FEATURES: Designed to fit round machining-center pallets and rotary machine tables. Finish ground to tight tolerances, with all multipurpose holes spaced within .0008" of true position. SIZES: Available for Standard (1/2") and Heavy (5/8") modular systems, in a full range of standard round table... [See More]
- Shape: Round
- Width / Diameter: 15.75
- Plate / Block Type: Tooling / Fixture Plate
- Length: 15.75
from Carr Lane Manufacturing Co.
FEATURES: This subplate is designed to mount directly on rotary tables 250mm and larger with accurate center location. This provides a simple quick-change base for a Quintus 1 riser, modular fixturing, or dedicated permanent fixturing. Made in USA. MOUNTING ON A MACHINE TABLE: To locate the subplate... [See More]
- Shape: Round
- Width / Diameter: 9.84
- Plate / Block Type: Tooling / Fixture Plate
- Orientation: Multi-axis