Base Plate Tooling Plates and Columns

30 Results
5-Axis Subplates -- 5SP130
from Jergens, Inc.

Jergens 5-Axis Subplates mount to machine table with center bore and do not include mounting holes. Features, Benefits, & Product Specifications: Material: 1018 Carbon Steel. Thickness Tolerance: ±0.005. Flat & parallel within 0.0005"/ft. (0.013mm). Includes pre-installed QLS Bushings [See More]

  • Plate / Block Type: Base Plate
  • Shape: Round
  • Weight: 6.31
  • Orientation: Multi-axis
Ball Lock® Bridgeport Style Subplates -- 49121
from Jergens, Inc.

Jergens Ball Lock ® Bridgeport Style Subplates are equipped with (4) installed 16mm Ball Lock ® Face Mount Receiver Bushings and 1/2" (12mm) mounting holes. Used with the Ball Lock ® Fixture Plates Part No.'s 28731 or 28831 for Inch and Part No.'s 58731 or 58831 for Metric. Features,... [See More]

  • Plate / Block Type: Base Plate
  • Length: 10
  • Width / Diameter: 15
  • Weight: 32
Ball Lock® Dual Station Subplates -- 49111
from Jergens, Inc.

Jergens Ball Lock ® Dual Station Subplates are equipped with (12) installed 20mm Ball Lock ® Face Mount Receiver Bushings to easily locate and mount Jergens Standard Fixture Plates. Features, Benefits, & Product Specifications: Material: Fremax ™ 15 steel plate or equivalent. [See More]

  • Plate / Block Type: Base Plate
  • Length: 25
  • Width / Diameter: 16
  • Weight: 128
Ball Lock® Multi-Purpose Subplates -- 49112
from Jergens, Inc.

Jergens Ball Lock ® Multi-Purpose Subplates accommodate a wide variety of fixture plates and vises. This versatility facilitates using the same VMC for diverse products in repetitive runs and long and short batch sizes. Features, Benefits, & Product Specifications: Material: Fremax ™... [See More]

  • Plate / Block Type: Base Plate
  • Length: 20
  • Width / Diameter: 40
  • Weight: 285
Ball Lock® Round Subplates -- 49107
from Jergens, Inc.

Jergens Subplates are available in round or square shapes and are configured with our Quick Locating System (QLS) or can be customized with our Ball Lock Mounting System ®. Used as a machine or rotary table adapter, our subplates mount using locating pins, sine fixture keys, locating keys and... [See More]

  • Plate / Block Type: Base Plate
  • Shape: Round
  • Weight: 11
  • Material: Aluminum; Cast Aluminum
Ball Lock® Standard Subplates -- 49101
from Jergens, Inc.

Jergens Ball Lock ® Standard Subplates are equipped with (4) 20mm Ball Lock ® Face Mount Receiver Bushings for use with 14" x 14" (350mm x 350mm) or 16"x16" (400mm x 400mm) fixture plates. Ideal for horizontal machining centers or multiple pallet machining centers. Features, Benefits,... [See More]

  • Plate / Block Type: Base Plate
  • Length: 16
  • Width / Diameter: 16
  • Weight: 81
Ball Lock® Subplates for Tooling Columns -- 49102
from Jergens, Inc.

Subplate mounting holes can be provided per customer specification. Supplied with (4) Ball Lock ® Receiver Bushings installed. Features, Benefits, & Product Specifications: Material: Fremax ™ 15 steel plate or equivalent. Thickness: 1-1/8" ±0.005" (Inch), 28.57mm ±0.13mm... [See More]

  • Plate / Block Type: Base Plate; Tombstone
  • Weight: 79
  • Length: 15.75
  • Material: Steel; Fremax™ 15 steel plate or equivalent
ZPS 2-Module K10.3 Subplates -- 30120
from Jergens, Inc.

Jergens ZPS 4-Module K5.3 Subplates include (2) ZPS K10.3 Low Pressure Pneumatic Clamping Modules installed. Features, Benefits, & Product Specifications: Subplate Material: Fremax ™ 15 Steel or Equivalent. Repeatability: <0.005mm (0.0002"). Includes porting for blowout function. [See More]

  • Plate / Block Type: Base Plate
  • Weight: 28.66
ZPS 2-Module K5.3 Subplates -- 30110
from Jergens, Inc.

Jergens ZPS 2-Module K5.3 Subplates include (2) ZPS K5.3 Low Pressure Pneumatic Clamping Modules installed. Features, Benefits, & Product Specifications: Subplate Material: Fremax ™ 15 Steel or Equivalent. Repeatability: <0.005mm (0.0002"). Includes porting for blowout function. [See More]

  • Plate / Block Type: Base Plate
  • Weight: 10.14
ZPS 4-Module K10.3 Subplates -- 30121
from Jergens, Inc.

Jergens ZPS 4-Module K10.3 Subplates include (4) ZPS K10.3 Low Pressure Pneumatic Clamping Modules installed. Features, Benefits, & Product Specifications: Subplate Material: Fremax ™ 15 Steel or Equivalent. Repeatability: <0.005mm (0.0002"). Includes porting for blowout function. [See More]

  • Plate / Block Type: Base Plate
  • Weight: 55.12
ZPS 4-Module K20.3 Subplates -- 30131
from Jergens, Inc.

Jergens ZPS 4-Module K20.3 Subplates include (4) ZPS K20.3 Low Pressure Pneumatic Clamping Modules installed. Features, Benefits, & Product Specifications: Subplate Material: Fremax ™ 15 Steel or Equivalent. Repeatability: <0.005mm (0.0002"). Includes porting for blowout function. [See More]

  • Plate / Block Type: Base Plate
  • Weight: 106
ZPS 4-Module K5.3 Subplates -- 30111
from Jergens, Inc.

Jergens ZPS 4-Module K5.3 Subplates include (4) ZPS K5.3 Low Pressure Pneumatic Clamping Modules installed. Features, Benefits, & Product Specifications: Sublate Material: Fremax ™ 15 Steel or Equivalent. Repeatability: <0.005mm (0.0002"). Includes porting for blowout function. Includes... [See More]

  • Plate / Block Type: Base Plate
  • Weight: 18.52
American Standard Mold Base -- Edge Mold Base Series
from DME Company

Edge Mold Base In-Stock Features. A-Plate, B-Plate and Support plates supplied with D-M-E #3 steel. Pry slots installed on both sides of "B" plate. Lift holes installed. Return pins installed 0.125 inboard to allow for spring pockets. Leader pin vents machined in the housing under the bushing... [See More]

  • Plate / Block Type: Base Plate; Platen / Mold Plate
  • Length: 7.88 to 23.5
  • Width / Diameter: 7.88 to 15.88
  • Height: 7.38 to 14.38
Quick-Change Pallet Subplate -- CL-MF00-0841
from Carr Lane Manufacturing Co.

FEATURES: These subplates are the foundation of our new quick-change tooling system. Fixtures can be assembled off of the machine tool, then quickly mounted on a pallet subplate, with excellent locating repeatability. The same subplate excepts modular tooling plates, blank tooling plates for... [See More]

  • Plate / Block Type: Base Plate
  • Length: 15.2
  • Width / Diameter: 15.2
  • Height: 1.57
XAC110 Load Plate -- MCP01159
from FUTEK Advanced Sensor Technology, Inc.

Load Plate, #4-40 Thread, Aluminum Material, Max Load 5 lb [See More]

  • Plate / Block Type: Base Plate
  • Material: Aluminum
Euro-Series Mold Base -- L10-01 Series
from DME Company

The D-M-E Euro-Series offers completely interchangeable plates that support regional standards worldwide. To meet the emerging need of supporting regional standards around the world, D-M-E family of Euro standard mold bases is available worldwide. Featuring a common bore alignment that provides a... [See More]

  • Plate / Block Type: Base Plate; Platen / Mold Plate
  • Length: 7.72 to 15.59
  • Width / Diameter: 7.72 to 11.65
  • Height: 1.06 to 3.78
XAC110 Load Plate -- MCP02019
from FUTEK Advanced Sensor Technology, Inc.

LCA600, Flat Load Plate [See More]

  • Plate / Block Type: Base Plate
MoldBasics Mold Base -- A Series
from DME Company

D-M-E's new MoldBasics ® line of mold bases is ideal for a vaiety of applications, including prototype molding and short-runs. Any project that requires a mold base with fewer standard features and a dramatically lower cost is perfect for the MoldBasics series. With MoldBasics, you'll have the... [See More]

  • Plate / Block Type: Base Plate; Platen / Mold Plate
  • Length: 7.88 to 23.5
  • Width / Diameter: 7.88 to 15.88
  • Height: 7.38 to 14.38
ZAC141 Rectangular Mounting Plate -- FSH02367
from FUTEK Advanced Sensor Technology, Inc.

ZAC141 , Rectangular Mounting Plate , Material - 6061-T6 [See More]

  • Plate / Block Type: Base Plate
  • Material: Aluminum
MoldBasics Mold Base -- AX-Series
from DME Company

A wide selection of D-M-E standard X-, AX- and T-Series Mold Bases available in dozens of standard sizes. Standard Stripper (X-Series) Mold Bases are available with either the 5- or 6-plate construction. A D-M-E standard AX-Series Mold Base is basically an A-Series Mold Base with a floating plate... [See More]

  • Plate / Block Type: Base Plate; Platen / Mold Plate
  • Length: 7.88 to 35.5
  • Width / Diameter: 7.88 to 23.75
  • Weight: 136 to 4869
ZAC141 Rectangular Mounting Plate -- FSH02369
from FUTEK Advanced Sensor Technology, Inc.

ZAC141 , Rectangular Mounting Plate , Material - 6061-T6 [See More]

  • Plate / Block Type: Base Plate
  • Material: Aluminum
MoldBasics Mold Base -- B-Series
from DME Company

The D-M-E "B" Series Mold Base offers economy of design without sacrificing the high-quality steel and workmanship of the "A" Series. [See More]

  • Plate / Block Type: Base Plate; Platen / Mold Plate
  • Length: 7.88 to 35.5
  • Width / Diameter: 7.88 to 23.75
  • Height: 2.5 to 4.5
ZAC142 Round Mounting Plate -- FSH02370
from FUTEK Advanced Sensor Technology, Inc.

ZAC142 , Round Mounting Plate , For LAU220 , Material - 6061-T6 , Standard , w/ Mountin Hardware [See More]

  • Plate / Block Type: Base Plate
  • Material: Aluminum
Quick Delivery Special Mold Base -- A-Series
from DME Company

D-M-E Standard Mold bases Included in the QDS 5-, 7- and 11-day Programs. A-Series Mold Bases. B-Series Mold Bases. X-Series Mold Bases. AX-Series Mold Bases. T-Series Mold Bases. Cavity Retainer Sets. Steel Types and Plate Thicknesses Included. D-M-E #1, #2 and #3 steel from 7/8" thick to 5-7/8"... [See More]

  • Plate / Block Type: Base Plate; Platen / Mold Plate
  • Length: 7.88 to 23.5
  • Width / Diameter: 7.88 to 15.88
  • Height: 7.38 to 14.38
ZAC150 Tension Base Plate -- FSH02371
from FUTEK Advanced Sensor Technology, Inc.

ZAC150, Tension Base Plate , w/ Mounting Hardware for LCF450/LCF451 , Material - 17-4 PH S.S. , 5/8-18-Thread , Standard , Max Load 10 Klb (F1469-1) [See More]

  • Plate / Block Type: Base Plate
  • Material: Stainless Steel
Standard Laminated Construction Insert Mold -- SLD Series
from DME Company

Standard-style Companion Insert Molds for Double H Frames are available in solid or laminated construction and include three- and four-plate designs. Insert mold options include machining for stripper plates, sleeve ejection, return pins and pillar posts. Machining for special applications,... [See More]

  • Plate / Block Type: Base Plate; Platen / Mold Plate
  • Length: 3.15 to 10.5
  • Width / Diameter: 3.25 to 8
  • Height: 1.38 to 2.88
ZAC150 Tension Base Plate -- FSH02449
from FUTEK Advanced Sensor Technology, Inc.

ZAC150 , 600 Klb , Tension Base Plate , Used with LCF700/LCF701 , Material - 17-4 PH S.S. , 3 1/2-8-Thread , Standard [See More]

  • Plate / Block Type: Base Plate
  • Material: Stainless Steel
VectorForm Slide Base -- VF JB Series
from DME Company

The slide base for the VectorForm comes in three styles; the standard slide base, the joint slide base, and the universal slide base. Each style has 6 available sizes. [See More]

  • Plate / Block Type: Base Plate; Platen / Mold Plate
  • Special Features: Window (optional feature)
  • Shape: Rectangular; T-shaped (optional feature)
ZAC150 Tension Base Plate -- FSH02852
from FUTEK Advanced Sensor Technology, Inc.

ZAC150 , Tension Base Plate , w/ Mounting Hardware for LCF550/LCF551 , Material - 17-4 PH S.S. , M42x2-Thread , Standard , Max Load 150 Klb (FM1037-3) [See More]

  • Plate / Block Type: Base Plate
  • Material: Stainless Steel
ZAC151 LCB500 Tension Base Plate -- FSH02912
from FUTEK Advanced Sensor Technology, Inc.

ZAC151 , LCB500 Tension Base Plate , Base Plate w/ Female Thread , Material - 17-4 PH S.S. , 1/2-20-Thread [See More]

  • Plate / Block Type: Base Plate
  • Material: Stainless Steel