Pallet Tooling Plate Tooling Plates and Columns
from Carr Lane Manufacturing Co.
FEATURES: Precision lightweight tooling plates that mount on a modular tooling block. Finish ground to tight tolerances. Plates are available either with multipurpose holes to build modular fixtures, or as blanks to build permanent fixtures. Multipurpose holes are spaced within .0004" of true... [See More]
- Plate / Block Type: Clamping Pallet
- Length: 15.75
- Width / Diameter: 15.75
- Height: 1.57
from Carr Lane Manufacturing Co.
FEATURES: Ideal tooling plate for rectangular machining-center pallets. Finish ground to tight tolerances, with all multipurpose holes spaced within .0008" of true position (.0004" for Mini). SIZES: Available for Mini (5/16") and Standard (1/2") modular systems, in a full range of standard pallet... [See More]
- Plate / Block Type: Clamping Pallet
- Length: 15.2
- Width / Diameter: 11.81
- Height: 1.38
from Carr Lane Manufacturing Co.
FEATURES: Ideal tooling plate for machining-center pallets. Finish ground to tight tolerances, with all multipurpose holes spaced within .0008" of true position (.0004" for Mini). SIZES: Available for Mini (5/16"), Standard (1/2"), and Heavy (5/8") modular systems, in a full range of standard pallet... [See More]
- Plate / Block Type: Clamping Pallet
- Length: 11.81
- Width / Diameter: 11.81
- Height: 1.38
from Carr Lane Manufacturing Co.
FEATURES: These modular tooling plates are an important part of our new quick-change tooling system. Fixtures can be assembled off of the machine tool, then quickly mounted on a specially designed pallet subplate, with excellent locating repeatability. The same subplate excepts modular tooling... [See More]
- Plate / Block Type: Clamping Pallet
- Length: 15.2
- Width / Diameter: 15.2
- Height: 1.57