Cube Tooling Plates and Columns

7 Results
Quick-Loc™ Tri Cubes -- QL2-400300
from Jergens, Inc.

Jergens Quick-Loc ™ Cubes function like miniature quick change tooling columns. They are well suited for multiple fixture setups as well as 4th axis applications in VMC ’s. The upright faces feature Quick-Loc ™ Receivers built directly into the body of the cube. Features, Benefits,... [See More]

  • Shape: Cube
  • Weight: 36.38
  • Plate / Block Type: Box Cube / Clamping Cube
  • Orientation: Multi-axis
Edge Mold Bases: Low-Cost & In Stock
from DME Company

What is the “Edge ” concept? It ’s an A-Series Mold Base with seven features in D-M-E #3 steel with a 30-40% price advantage. And with every Edge Mold Base, you get seven decades of reliable D-M-E quality-assured manufacturing capabilities that includes the absolute best service,... [See More]

  • Shape: Cube
  • Width / Diameter: 7.88 to 15.88
  • Plate / Block Type: Platen / Mold Plate
  • Length: 7.88 to 23.5
Workholding Towers & Tombstones
from Kurt Manufacturing

Kurt Workholding's towers and tombstones are durable, efficient, and effective workholding solutions for vertical CNC machining operations. These devices can easily be integrated into your new or existing automated cells and gaging systems. [See More]

  • Shape: Cube
  • Plate / Block Type: Tombstone
Mini Four-Sided Tooling Block -- CL-MF25-0700
from Carr Lane Manufacturing Co.

FEATURES: Precision four-sided tooling block for machining-center pallets. All four faces are accurately finish ground to tight tolerances, and qualified to the base. All multipurpose holes are spaced within .0008" of true position (.0004" for Mini). One-piece cast construction provides superior... [See More]

  • Shape: Cube
  • Width / Diameter: 6.89
  • Plate / Block Type: Tombstone
  • Length: 13.19
Edge Pre-Pocketed Mold Bases
from DME Company

DME Edge Pre-Pocketed Mold Bases. Standard with thru pockets and top interlocks [See More]

  • Shape: Cube
  • Width / Diameter: 7.88 to 11.88
  • Plate / Block Type: Platen / Mold Plate
  • Length: 7.88 to 15
Mini Riser Plate -- CL-MF25-0900
from Carr Lane Manufacturing Co.

FEATURES: Use for raising clamps and locators up to reach the workpiece, parallel to the tooling plate. Riser Plates can be mounted either the short way or the tall way. Two sides have Locating-Screw holes with bushings for accurately mounting the Riser Plate to a tooling plate. The other two sides... [See More]

  • Shape: Cube
  • Width / Diameter: 15.12
  • Plate / Block Type: Box Bracket / Riser Plate
  • Length: 6.12
Riser Block -- 3 x 3 x 3
from Carr Lane Manufacturing Co.

FEATURES: These precision Riser Blocks provide an economical way to raise a workpiece for 5-Axis machining. The 3 x 3 x 3 block shown here is furnished blank for customization, with bottom locating holes for accurately mounting on a modular-fixturing plate. Made in USA. MOUNTING ON A MODULAR PLATE:... [See More]

  • Shape: Cube
  • Orientation: Multi-axis
  • Plate / Block Type: Box Bracket / Riser Plate
  • Material: Cast Iron