Aluminum Tooling Plates and Columns

24 Results
3D PRINTED INSERT MOLD HOLDER FOR APSX-PIM
from APSX, LLC

Standard size 6061 aluminum mold holder machined by the Spyder CNC for the APSX-PIM 3D Printed Insert Molds. [See More]

  • Material: Aluminum
  • Width / Diameter: 4.8
  • Plate / Block Type: Platen / Mold Plate
  • Length: 6
Ball Lock® Fixture Plates -- 28711
from Jergens, Inc.

Jergens Ball Lock ® Fixture Plates are for horizontal or vertical machining centers, toolroom mills, or multiple pallet machining centers. Each fixture plate is machined to close tolerances and reduces fixture set-up assembly time. Features, Benefits, & Product Specifications: Materials:... [See More]

  • Material: Aluminum; Steel; Aluminum
  • Length: 0.7874
  • Plate / Block Type: Tooling / Fixture Plate
  • Weight: 12
ASTM D256 IZOD Impact Test Mold
from APSX, LLC

Standard size 6061 aluminum mold machined by the Spyder CNC for the APSX-PIM. [See More]

  • Material: Aluminum
  • Width / Diameter: 4.8
  • Plate / Block Type: Platen / Mold Plate
  • Length: 6
Ball Lock® Jigsaw Interlocking Fixture Plates -- 28705
from Jergens, Inc.

Jergens Ball Lock ® Jigsaw Interlocking Fixture Plates are useful for high density fixturing of small parts. Its design allows close vise spacing for more parts per run. These fixture plates are ideal for use with our Narrow Base 4" (100mm) Production Vises and Narrow Base 6" (150mm) Production... [See More]

  • Material: Aluminum; Steel; Aluminum
  • Length: 0.7874
  • Plate / Block Type: Tooling / Fixture Plate
  • Weight: 7
ASTM D638 Type IV Tensile Test Mold
from APSX, LLC

Standard size 6061 aluminum mold machined by the Spyder CNC for the APSX-PIM. [See More]

  • Material: Aluminum
  • Width / Diameter: 4.8
  • Plate / Block Type: Platen / Mold Plate
  • Length: 6
Ball Lock® Round Fixture Plates -- 28707
from Jergens, Inc.

We are able to quote you on your special Round Fixture Plate requirement with or without the Ball Lock ® Mounting System. Please contact our Workholding Solutions Group at (877) 426-2504 or workholding@jergensinc.com. Features, Benefits, & Product Specifications: Materials: Cast Aluminum... [See More]

  • Material: Aluminum; Steel; Aluminum
  • Length: 0.6299
  • Plate / Block Type: Tooling / Fixture Plate
  • Weight: 3.5
ASTM D790 Flexural Test Mold
from APSX, LLC

Standard size 6061 aluminum mold machined by the Spyder CNC for the APSX-PIM. [See More]

  • Material: Aluminum
  • Width / Diameter: 4.8
  • Plate / Block Type: Platen / Mold Plate
  • Length: 6
Ball Lock® Round Subplates -- 49107
from Jergens, Inc.

Jergens Subplates are available in round or square shapes and are configured with our Quick Locating System (QLS) or can be customized with our Ball Lock Mounting System ®. Used as a machine or rotary table adapter, our subplates mount using locating pins, sine fixture keys, locating keys and... [See More]

  • Material: Aluminum; Cast Aluminum
  • Weight: 11
  • Plate / Block Type: Base Plate
  • Shape: Round
BLANK ALUMINUM MOLD FOR APSX-PIM
from APSX, LLC

Standard size 6061 aluminum mold machined by the Spyder CNC for the APSX-PIM. [See More]

  • Material: Aluminum
  • Width / Diameter: 4.8
  • Plate / Block Type: Platen / Mold Plate
  • Length: 6
QLS Tooling Columns -- 69301
from Jergens, Inc.

Jergens QLS Tooling Columns provide a base mounting platform for utilizing Fixture-Pro ® or OK-Vise ® RM Rails on HMC's. Features, Benefits, & Product Specifications: Material: 6061-T6512 Aluminum. Finish: Black Hardcoat Anodize on Upright Faces. Lightweight (2) piece construction. [See More]

  • Material: Aluminum; 6061-T6512 Aluminum
  • Weight: 85
  • Plate / Block Type: Tombstone
Quick Change Fixture Plates Vise Accessories -- 49446
from Jergens, Inc.

Jergens Quick Change Fixture Plates provide an alternative to holding parts in the jaws. These plates allow users to build dedicated fixtures on the plates and snap them onto a vise or column. Switch between jaws and fixture plates without removing the vise or column from the machine. Features,... [See More]

  • Material: Aluminum; Aluminum
  • Plate / Block Type: Tooling / Fixture Plate
Quick Locating System (QLS) Vise Adapter Plates -- 5VA13075
from Jergens, Inc.

Quick Locating System (QLS) Vise Adapter Plates. Jergens Quick Locating System (QLS) Vise Adapter Plates allow our select 52mm Quick-Loc ™ top tooling to be mounted with QLS. Features, Benefits, & Product Specifications: Material: Aluminum. Finish: Blue Anodized. Includes pre-installed... [See More]

  • Material: Aluminum; Aluminum
  • Weight: 1.54
  • Plate / Block Type: Tooling / Fixture Plate
Quick-Change Ball Lock® Fixture Plate Kit -- 28711-JD550
from Jergens, Inc.

Jergens Quick-Change Ball Lock ® Fixture Plate Kit adds quick change capabilities to our 5" Heavy Duty Machine Vises. Plates have a locating slot and tapped mounting holes machined to accept vises for easy mounting. Reduce vise setup times to seconds with Jergens Ball Lock ®. Features,... [See More]

  • Material: Aluminum; Steel; Aluminum
  • Weight: 11.7
  • Plate / Block Type: Tooling / Fixture Plate
Quick-Loc™ Vise Adapter Plates -- QL-VA52-96
from Jergens, Inc.

Jergens Quick-Loc ™ Vise Adapter Plates allow our select 52mm Quick-Loc ™ top tooling to be mounted on a 96mm Quick-Loc ™ pattern. Features, Benefits, & Product Specifications: Material: Aluminum. Finish: Blue Anodized. Includes pre-installed Quick-Loc ™ Pull Studs, vise... [See More]

  • Material: Aluminum; Aluminum
  • Weight: 2.29
  • Plate / Block Type: Tooling / Fixture Plate
ZPS 2-Stud Fixture Plates -- 30310-A
from Jergens, Inc.

Jergens Zero Point System allows you to fix, position, and clamp in a single step, cutting set up times by up to 90%. Available with either pneumatic or hydraulic release, these positive locking and locating modules allow operators to quickly change out large and small fixtures with extreme accuracy... [See More]

  • Material: Aluminum; Steel; Aluminum
  • Weight: 2.87
  • Plate / Block Type: Tooling / Fixture Plate
ZPS 4-Stud Fixture Plates -- 30311-A
from Jergens, Inc.

Jergens Zero Point System allows you to fix, position, and clamp in a single step, cutting set up times by up to 90%. Available with either pneumatic or hydraulic release, these positive locking and locating modules allow operators to quickly change out large and small fixtures with extreme accuracy... [See More]

  • Material: Aluminum; Steel; Aluminium
  • Weight: 6.84
  • Plate / Block Type: Tooling / Fixture Plate
ZPS Machinable Blanks -- 300000
from Jergens, Inc.

Jergens ZPS Machinable Blanks are designed to be modified for accepting various parts and clamping systems. They are compatible with manual clamping modules and clamping modules with indexing feature. Features, Benefits, & Product Specifications: Materials: Avaiable in Low Carbon Steel and... [See More]

  • Material: Aluminum; Steel; Aluminum
  • Weight: 2.05
Cobot End Tool Plate, Overall Length - 26.9 mm | 1.06 in; Aluminum -- TC-MMT04 [TC-MMT04 from DESTACO]
from Reid Supply

Featuring tool plates for cobot end effector extensions. Available in various shapes and thread sizes. . 27 mm square tool plate for tool extenders and tool arrays. Screws, dowel pins and wrenches included. [See More]

  • Material: Aluminum
  • Length: 1.06
  • Width / Diameter: 1.06
  • Height: 0.6300
XAC110 Load Plate -- MCP01159
from FUTEK Advanced Sensor Technology, Inc.

Load Plate, #4-40 Thread, Aluminum Material, Max Load 5 lb [See More]

  • Material: Aluminum
  • Plate / Block Type: Base Plate
UF Quick-Change U-Style Insert Mold -- ALU Series
from DME Company

The two MUD companion insert mold styles available with the Quick-Change U Frame - standard style (inside frame width) and T-style (outside frame width) - offer exceptional design flexibility and versatility. T-style insert molds allow the maximum projected mold area to be used and are available in... [See More]

  • Material: Aluminum
  • Height: 2.38
  • Plate / Block Type: Base Plate; Platen / Mold Plate
  • Shape: Rectangular
ZAC141 Rectangular Mounting Plate -- FSH02367
from FUTEK Advanced Sensor Technology, Inc.

ZAC141 , Rectangular Mounting Plate , Material - 6061-T6 [See More]

  • Material: Aluminum
  • Plate / Block Type: Base Plate
ZAC141 Rectangular Mounting Plate -- FSH02369
from FUTEK Advanced Sensor Technology, Inc.

ZAC141 , Rectangular Mounting Plate , Material - 6061-T6 [See More]

  • Material: Aluminum
  • Plate / Block Type: Base Plate
ZAC142 Round Mounting Plate -- FSH02370
from FUTEK Advanced Sensor Technology, Inc.

ZAC142 , Round Mounting Plate , For LAU220 , Material - 6061-T6 , Standard , w/ Mountin Hardware [See More]

  • Material: Aluminum
  • Plate / Block Type: Base Plate
ZAC150 Tension Base Plate -- FSH02372
from FUTEK Advanced Sensor Technology, Inc.

ZAC150, Tension Base Plate , w/ Mounting Hardware for LCF450/LCF451 , Material - 2024-T4 , 5/8-18-Thread , Standard , Max Load 3000 lb (F1469-2) [See More]

  • Material: Aluminum
  • Plate / Block Type: Base Plate