Square Tooling Plates and Columns
from Imao-Fixtureworks
Powerfully clamp both workpiece or fixture. Pull clamp mechanism maximizes machining area. [See More]
- Shape: Square
- Width / Diameter: 5.91
- Plate / Block Type: Tooling / Fixture Plate
- Length: 5.91
from Jergens, Inc.
Jergens 5-Axis Subplates mount to machine table with center bore and do not include mounting holes. Features, Benefits, & Product Specifications: Material: 1018 Carbon Steel. Thickness Tolerance: ±0.005. Flat & parallel within 0.0005"/ft. (0.013mm). Includes pre-installed QLS Bushings [See More]
- Shape: Square
- Weight: 87.98
- Plate / Block Type: Base Plate
- Orientation: Multi-axis
from Jergens, Inc.
Jergens Quick-Loc ™ is a modular quick change system that lets users achieve fast and repeatable fixture changes. The system allows for various types of top tooling to be interchanged on base receivers. The basis of the system is a 4-pull stud interface on either a 52mm or 96mm grid pattern. [See More]
- Shape: Square
- Weight: 3.97
from Jergens, Inc.
Jergens Quick-Loc ™ Support Pallets function as machinable blanks. These are intended to be modified to accept various tooling components and clamping devices. They provide an ideal base for building fixtures that will be mounted with the Quick-Loc ™ system. Square and round styles are... [See More]
- Shape: Square
- Material: Steel; Low Carbon Steel
- Weight: 4.41
from Jergens, Inc.
Jergens Quick-Loc ™ is a modular quick change system that lets users achieve fast and repeatable fixture changes. The system allows for various types of top tooling to be interchanged on base receivers. The basis of the system is a 4-pull stud interface on either a 52mm or 96mm grid pattern. [See More]
- Shape: Square
- Weight: 15.44
from Jergens, Inc.
Jergens Quick-Loc ™ Support Pallets function as machinable blanks. These are intended to be modified to accept various tooling components and clamping devices. They provide an ideal base for building fixtures that will be mounted with the Quick-Loc ™ system. Square and round styles are... [See More]
- Shape: Square
- Material: Steel; Low Carbon Steel
- Weight: 11.42
from Te-Co, Inc.
Product Information. Extensive tapped dowel pin hole configuration provides the flexibility to accurately and quickly fixture practically any workpiece or mount any vise. Fixture plates consist of alternating 1/2" dowel pin holes for workpiece location, along with 1/2" and 3/8" tapped holes for... [See More]
- Shape: Square
- Width / Diameter: 10
- Plate / Block Type: Tooling / Fixture Plate
- Length: 10
from Reid Supply
Featuring tool plates for cobot end effector extensions. Available in various shapes and thread sizes. . 27 mm square tool plate for tool extenders and tool arrays. Screws, dowel pins and wrenches included. [See More]
- Shape: Square
- Length: 1.06
- Width / Diameter: 1.06
- Height: 0.6300
from Carr Lane Manufacturing Co.
FEATURES: Precision lightweight tooling plates that mount on a modular tooling block. Finish ground to tight tolerances. Plates are available either with multipurpose holes to build modular fixtures, or as blanks to build permanent fixtures. Multipurpose holes are spaced within .0004" of true... [See More]
- Shape: Square
- Width / Diameter: 15.75
- Plate / Block Type: Clamping Pallet
- Length: 15.75
from Te-Co, Inc.
Product Information. Alpha Numeric Grid Pattern. Black Hard Coat Anodized. 1/4-20 Tapped Holes. Mounting Information. TE-CO CMM fixture plates can be mounted to the surface plate of your CMM by using step blocks and toe clamps or by drilling mounting holes into the plate which correspond to the... [See More]
- Shape: Square
- Width / Diameter: 12
- Plate / Block Type: Tooling / Fixture Plate
- Length: 12
from Carr Lane Manufacturing Co.
FEATURES: Ideal tooling plate for machining-center pallets. Finish ground to tight tolerances, with all multipurpose holes spaced within .0008" of true position (.0004" for Mini). SIZES: Available for Mini (5/16"), Standard (1/2"), and Heavy (5/8") modular systems, in a full range of standard pallet... [See More]
- Shape: Square
- Width / Diameter: 11.81
- Plate / Block Type: Clamping Pallet
- Length: 11.81
from Te-Co, Inc.
Product Information. Material: One-piece stress relieved class 40 Meehanite cast iron or equivalent. Provides an accurate fixturing base for workpieces on horizontal and multi-axis machining centers. Provide a locating and mounting base for fixture plates. Base and sides are milled flat, parallel,... [See More]
- Shape: Square
- Width / Diameter: 7.87
- Plate / Block Type: Square Columns
- Height: 21.65
from Carr Lane Manufacturing Co.
FEATURES: These subplates are the foundation of our new quick-change tooling system. Fixtures can be assembled off of the machine tool, then quickly mounted on a pallet subplate, with excellent locating repeatability. The same subplate excepts modular tooling plates, blank tooling plates for... [See More]
- Shape: Square
- Width / Diameter: 15.2
- Plate / Block Type: Base Plate
- Length: 15.2
from Carr Lane Manufacturing Co.
FEATURES: Precision angle plate for machining-center pallets. Large working face is accurately finish ground to tight tolerances, and qualified to the base. All multipurpose holes are spaced within .0008" of true position. Gusseted back provides excellent strength and rigidity while keeping weight... [See More]
- Shape: Square
- Width / Diameter: 18.5
- Plate / Block Type: Angle Plate
- Length: 17.72
from Carr Lane Manufacturing Co.
FEATURES: Raised tooling plate for machining-center pallets. Allows tool access to low workpieces that would normally be below minimum spindle height on horizontal machining centers. Top and bottom surfaces are finish ground to tight tolerances, with all multipurpose holes spaced within .0008" of... [See More]
- Shape: Square
- Width / Diameter: 17.75
- Plate / Block Type: Platform Tooling Plate
- Length: 17.75
from Carr Lane Manufacturing Co.
FEATURES: These modular tooling plates are an important part of our new quick-change tooling system. Fixtures can be assembled off of the machine tool, then quickly mounted on a specially designed pallet subplate, with excellent locating repeatability. The same subplate excepts modular tooling... [See More]
- Shape: Square
- Width / Diameter: 15.2
- Plate / Block Type: Clamping Pallet
- Length: 15.2