cm of Hg Pressure Instruments
3 Results
Pressure Gauge -- M1
from Crystal Engineering Corporation
from Crystal Engineering Corporation
Temperature invariant, pre calibrated, very durable [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; cm of Hg; kg/cm2; Inches of H2O
- Sensor Technology: Semiconductor Piezoresistive
- Device Category: Instrument or Meter
- Pressure Measurement: Gauge; Vacuum
Handheld Digital Manometer -- HHP-2000
from OMEGA Engineering, Inc.
from OMEGA Engineering, Inc.
bull; 2 Year Warranty. • One-Handed Operation. • Ranges from 10 inH20 to 150 psi. • Rugged, Water Resistant Case - NEMA-4/IP65. • Ranges for Differential, Gauge, and Absolute Measurements. • Selectable Pressure Units. • Leak Testing. • Datalogging. • Min/Max... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; cm of Hg; Inches of H2O; mbar, Pa, mmH2O, mH2O, mm/mHg
- Pressure Measurement: Absolute; Differential; Gauge; Vacuum
- Device Category: Instrument or Meter
- Material: Gas
Handheld Smart Manometer -- HHP350 Series
from OMEGA Engineering, Inc.
from OMEGA Engineering, Inc.
• Gage, Absolute or Differential Ranges Available. • User Selectable Engineering Units. • High Accuracy, ±0.05% FS Standard with ±0.025% Optional. • MIN/MAX Hold and Leak Test Functions. • Programmable Damping Rates, and Auto Shutoff [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; cm of Hg; kg/cm2; Inches of H2O; mmHg, mbar
- Pressure Measurement: Absolute; Differential; Gauge
- Device Category: Instrument or Meter
- Material: Liquid (optional feature); Gas