Liquid Pressure Instruments
from PCE Instruments / PCE Americas Inc.
PCE-PDA 100L HVAC meter for relative and differential pressure / Pitot tube adaptable to manometer / MAX MIN function / Datalogger. The differential pressure gauges of the PCE-PDA series are reliable differential pressure gauges for pressure measurement of gases in the range of ± 200 kPa,... [See More]
- Material: Liquid; Gas
- Pressure Measurement: Differential; Gauge
- Device Category: Instrument or Meter
- Working Pressure Range: 29.01
from PCE Instruments / PCE Americas Inc.
PCE-PDA 1000L Pressure Gauge. Digital pressure gauge for measuring relative pressure from -100 ... 2000 kPa / Data logger / MAX MIN HOLD functions / USB interface / Graphic LCD. The relative pressure gauge PCE-PDA 1000L measures the relative pressure on machines and systems. The relative pressure is... [See More]
- Material: Liquid; Gas
- Pressure Measurement: Gauge
- Device Category: Instrument or Meter
- Working Pressure Range: 290
from PCE Instruments / PCE Americas Inc.
PCE-PDA A100L Pressure Gauge. Measuring instrument for barometric absolute pressure up to 200 kPa / Data logger / Graphic LCD / With USB interface / MAX MIN HOLD function. The pressure gauge PCE-PDA A100L is suitable for the measurement of the atmospheric pressure. This pressure meter records the... [See More]
- Material: Liquid; Gas
- Pressure Measurement: Absolute
- Device Category: Instrument or Meter
- Working Pressure Range: 29.01
from Bronkhorst USA
EL-PRESS Digital Electronic Pressure Meters / Controllers. The EL-PRESS series digital electronic pressure transducers and controllers for gases and liquids have a well-proven compact thru-flow design. The instruments include a diaphragm type piezo-resistive pressure sensor for pressure... [See More]
- Material: Liquid; Gas
- Sensor Technology: Piezoelectric
- Device Category: Instrument or Meter; Controller (optional feature)
- Pressure Measurement: Absolute; Gauge
from Traceable® Products
Displays answer in eight different units. Meter is accurate to 1% full-scale plus 1 digit. Jumbo-size digits are 3/8-inch-high. Serial RS-232 output allows it to be connected to a computer or data logger for monitoring and keeping results. To assure accuracy an individually serial-numbered Traceable... [See More]
- Material: Liquid; Gas
- Pressure Measurement: Gauge; Vacuum
- Device Category: Instrument or Meter
- Display Type: Digital Numerical Display
from Orange Research, Inc.
Diaphragm Sensor for Liquids & Gases. These diaphragm sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level... [See More]
- Material: Liquid; Gas
- Sensor Technology: Mechanical Deflection
- Device Category: Instrument or Meter
- Pressure Measurement: Differential
from Dynisco
Features and Benefits. Dual 5-digit display. Peak display function and digital auto-zero. Programmable alarm relays. Optional 4 - 20 mA, 0 - 10 Vdc retransmission. Accuracy better than ±0.5%. Customer definable engineering units. Description. The Dynisco Melt Monitor Alarm Series is a melt... [See More]
- Material: Liquid; Gas
- Sensor Technology: Mechanical Deflection
- Device Category: Instrument or Meter
- Pressure Measurement: Absolute (optional feature); Gauge
from Fluidwell bv
The D050 is a straight forward, panel mount pressure indicator. The measuring unit to be displayed is simply selected through an alfa-numerical configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and user friendly solution! The configuration of the... [See More]
- Material: Liquid
- Display Type: Digital Numerical Display
- Device Category: Instrument or Meter; Pressure Indicator
- Accuracy: 0.0500
from KEYENCE
KEYENCE Heavy-Duty Pressure Sensor: GP-M Series. •. Versatile pressure sensing. •. Rugged design. •. Highly visible display. The GP-M Series solves a wide variety of applications as it offers the ability to monitor oil, water, and air. This user-friendly, yet innovative, pressure... [See More]
- Material: Liquid; Gas
- Sensor Technology: Strain Gauge
- Device Category: Instrument or Meter
- Pressure Measurement: Gauge; Compound; Vacuum
from OMEGA Engineering, Inc.
• High Accuracy. • Broad Compensated Temperature. -18 to 66 °C (0 to 150 °F). • All Stainless Steel Construction for Harsh Environments. • Cable or Connector Models. • Mounting Bracket Option. • Optional Pressure Ports to Fit Most Industrial Applications [See More]
- Material: Liquid; Gas; Handles Hazardous Materials
- Pressure Measurement: Absolute
- Device Category: Instrument or Meter
- Features: Temperature Compensated
from Danfoss A/S
The KPS switches range covers most outdoor as well as indoor application requirements, and are suitable for use in alarm and regulation systems in factories, diesel plant, compressors, powerstation and on board ships. Pressure ranges: 0 to 60 bar. Gold plated contact systems. Adjustable or fixed... [See More]
- Material: Liquid; Gas
- Pressure Measurement: Differential; Gauge
- Device Category: Controller
- Working Pressure Range: ? to 1740
from Crystal Engineering Corporation
Temperature invariant, pre calibrated, very durable [See More]
- Material: Liquid; Gas
- Sensor Technology: Semiconductor Piezoresistive
- Device Category: Instrument or Meter
- Pressure Measurement: Gauge; Vacuum
from AMETEK Sensors, Test & Calibration
The nVision Lab Reference is a pressure reference recorder accurate enough to function as a laboratory deadweight tester replacement and a high-accuracy, high-frequency chart recorder. Download data as you test, view your data on the built-in LCD, and store up to 1,000,000 data points. Gauge /... [See More]
- Material: Liquid; Gas
- Sensor Technology: Mechanical Deflection
- Device Category: Instrument or Meter; Recorder or Totalizer
- Pressure Measurement: Absolute; Gauge
from Uehling Instrument Company
Digital Tank-O-Meters ® accurately measure tank contents regardless of the tank location in relation to the Digital Display. They are a natural extension of Uehling's well known and time proven line (since 1896) of Tank-O-Meter ® gauge products. Systems are also available as a retrofit... [See More]
- Material: Liquid; Handles Hazardous Materials
- Sensor Technology: Air Bubbler
- Device Category: Instrument or Meter
- Pressure Measurement: Gauge; Vacuum
from Keller America, Inc.
LEO Record is an autonomous battery powered instrument with digital display designed to record pressure and temperature over long periods. Both the piezoresistive LEO Record as well as the capacitive LEO Record (ideal for low pressure ranges) offer the following advantages: High measuring accuracy,... [See More]
- Material: Liquid; Gas
- Pressure Measurement: Absolute; Gauge; Vacuum
- Device Category: Recorder or Totalizer
- Features: Temperature Compensated; Temperature Output
from Shortridge Instruments, Inc.
The HydroData Multimeter is accurate across an extremely broad range of fluid gage pressures and differential pressures. The high pressures existing at pumps, chillers, cooling towers, and high rise building conditions can be measured up to 250psi. The HydroData Multimeter comes complete with a... [See More]
- Material: Liquid; Gas
- Pressure Measurement: Absolute (optional feature); Differential; Gauge
- Device Category: Instrument or Meter (optional feature)
- Display Type: Digital Numerical Display
from Watts
Series PG-2, 3, 4, 5, and 6 Differential Pressure Meters are kits designed to measure differential pressures on flow measurement valves and flow measurement orifices and provide overrange protection at an accuracy of +/- 3%. It consists of a differential meter, two color-coded hoses with brass... [See More]
- Material: Liquid
- Pressure Measurement: Differential
- Device Category: Instrument or Meter
- Display Type: Analog Meter
from Bronkhorst USA
EL-PRESS Digital Electronic Pressure Meters / Controllers. The EL-PRESS series digital electronic pressure transducers and controllers for gases and liquids have a well-proven compact thru-flow design. The instruments include a diaphragm type piezo-resistive pressure sensor for pressure... [See More]
- Material: Liquid; Gas
- Sensor Technology: Piezoelectric
- Device Category: Instrument or Meter; Controller (optional feature)
- Pressure Measurement: Differential
from Orange Research, Inc.
Diaphragm Sensors with Explosion-Proof Enclosures. Hazardous location differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level... [See More]
- Material: Liquid; Gas; Handles Hazardous Materials
- Sensor Technology: Mechanical Deflection
- Device Category: Instrument or Meter
- Pressure Measurement: Differential
from Dynisco
Features and Benefits. Direct, local readings. Mechanical design. Step-up and stem-down versions. Gauge head rotates 300 °. 0 - 5,000 or 0 -10,000 psi. Stainless steel construction. Description. Dynisco ’s family of mechanical pressure gauges are the ideal choice for applications requiring... [See More]
- Material: Liquid; Gas
- Sensor Technology: Mechanical Deflection
- Device Category: Instrument or Meter
- Pressure Measurement: Absolute (optional feature); Gauge
from Fluidwell bv
The D053 is a versatile, panel mount pressure indicator with continuous pressure monitoring feature. It offers the facility to set one low pressure and one high pressure alarm value. If desired, an ignore function can be set up to allow for an incorrect pressure for a certain period of time. [See More]
- Material: Liquid
- Features: Alarm Indicator
- Device Category: Instrument or Meter; Pressure Monitor
- Display Type: Digital Numerical Display
from KEYENCE
KEYENCE Multi-Fluid Digital Pressure Sensor Head: AP-V80W Series. •. Full stainless steel structure. •. Waterproof and heat resistant. •. Up to 7250 PSI rated pressure range. KEYENCE AP-SK line of sensor heads are designed for use with AP-V80W amplifiers, a combination that creates a... [See More]
- Material: Liquid; Gas
- Sensor Technology: Strain Gauge
- Device Category: Instrument or Meter
- Pressure Measurement: Differential; Gauge; Compound; Vacuum
from OMEGA Engineering, Inc.
• Unique Local Plug-on Display. • Designed for the PX4200 Series Pressure Transducers. • Switching Setpoint - PM1001 only [See More]
- Material: Liquid; Gas
- Pressure Measurement: Gauge
- Device Category: Instrument or Meter
- Display Type: Digital Numerical Display
from Danfoss A/S
The BCP pressure switch is a series of dedicated pressure switches for safety and pressure monitoring of steam and hot water boilers. The BCP incorporates a single-pole changeover microswitch where the contact position depends on the pressure in the connection port and the range set value. For... [See More]
- Material: Liquid; Gas
- Pressure Measurement: Differential; Gauge
- Device Category: Controller
- Scale Units: bar
from AMETEK Sensors, Test & Calibration
The MultiCal pressure module is chosen by NASA for the Space Shuttle and International Space Station. These modules convert your meter into an accurate pressure measuring system. The analog signal is clean, accurate and fast, so you can even use MultiCals with oscilloscopes to measure dynamic... [See More]
- Material: Liquid; Gas
- Pressure Measurement: Absolute
- Device Category: Instrument or Meter
- Working Pressure Range: 0.0 to 500
from Uehling Instrument Company
Type "U" Ultrasonic Digital Tank-O-Meters ® are provided with (2) user programmable setpoint relays. (For alarms, pump/valve on/off, maintaining levels) and an analog output (4-20 mA, 0-10VDC or 0 to 5 VDC). Serial Outputs are also available. [See More]
- Material: Liquid
- Sensor Technology: Ultrasonic
- Device Category: Instrument or Meter
- Pressure Measurement: Gauge
from Watts
Series PG-8 Differential Pressure Meters are kits designed to measure differential pressures on flow measurement valves and flow measurement orifices at an accuracy of +/- 5%. It consists of a dial gauge with free floating piston and continuous purge flow to eliminate bleed/drain valves, two... [See More]
- Material: Liquid
- Sensor Technology: Piston
- Device Category: Instrument or Meter
- Pressure Measurement: Differential
from Bronkhorst USA
EL-PRESS Digital Electronic Pressure Meters / Controllers. The EL-PRESS series digital electronic pressure transducers and controllers for gases and liquids have a well-proven compact thru-flow design. The instruments include a diaphragm type piezo-resistive pressure sensor for pressure... [See More]
- Material: Liquid; Gas
- Sensor Technology: Piezoelectric
- Device Category: Instrument or Meter; Controller
- Pressure Measurement: Absolute; Gauge
from Fluidwell bv
The F050 is a straight forward pressure indicator with large 26mm (1") high digits. The measuring unit to be displayed below the pressure is simply selected through an alphanumeric configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and... [See More]
- Material: Liquid
- Display Type: Digital Numerical Display
- Device Category: Instrument or Meter; Pressure Indicator
- Accuracy: 0.0500
from OMEGA Engineering, Inc.
• Ranges from 1 to 10,000 psi. • High Accuracy ±0.1% FS. • Sixteen Pressure Scales, Including User Defined Scale. • Wet/Wet Models Available. • Rugged Lightweight Design. • °F and °C Ambient Temperature Display [See More]
- Material: Liquid; Gas
- Pressure Measurement: Absolute; Differential; Gauge
- Device Category: Instrument or Meter
- Features: Alarm Indicator
from Danfoss A/S
RT switches are used in general industrial and marine sectors. The RT single pressure switches series consist of a variety of ordinary controls including neutral zone pressure switches, safety pressure switches for steam boiler plant, and gold plated fail-safe controls for applications in which... [See More]
- Material: Liquid; Gas
- Pressure Measurement: Differential; Gauge
- Device Category: Controller
- Scale Units: bar
from AMETEK Sensors, Test & Calibration
Accurate enough to replace a deadweight tester. Rugged enough to sit in 3 feet of water. Portable enough to complete calibrations anywhere. Gauge / Absolute Pressure Datalogger to. 15 000 psi / 1000 bar / 100MPa. Differential Pressure with up to 0.025% of reading accuracy. Switch, Voltage, Current,... [See More]
- Material: Liquid; Gas
- Sensor Technology: Mechanical Deflection
- Device Category: Instrument or Meter; Recorder or Totalizer
- Pressure Measurement: Differential
from Bronkhorst USA
EL-PRESS Digital Electronic Pressure Meters / Controllers. The EL-PRESS series digital electronic pressure transducers and controllers for gases and liquids have a well-proven compact thru-flow design. The instruments include a diaphragm type piezo-resistive pressure sensor for pressure... [See More]
- Material: Liquid; Gas
- Sensor Technology: Piezoelectric
- Device Category: Instrument or Meter; Controller
- Pressure Measurement: Absolute; Gauge
from Fluidwell bv
The F053 is a versatile pressure indicator with continuous pressure monitoring feature. It offers the ability to set one low pressure and one high pressure alarm value. If desired, an ignore function can be set up to allow for an incorrect pressure for a certain period of time. The configuration of... [See More]
- Material: Liquid
- Features: Alarm Indicator
- Device Category: Instrument or Meter; Pressure Monitor
- Display Type: Digital Numerical Display
from OMEGA Engineering, Inc.
bull; Eight User-Selectable Units: psi, mbar, kg/cm2, mmHg, inHg, mH2O, inH2O, atm. • Measures Up to ±2000 mbar ( ±29 psi). • Overpressure Protected to 2000 mbar (29 psi). • Auto Shut-Off Function Prolongs Battery Life. • Built-In Tilt Stand. • Reading Hold. [See More]
- Material: Liquid; Gas
- Pressure Measurement: Differential; Gauge
- Device Category: Instrument or Meter
- Display Type: Digital Numerical Display
from Danfoss A/S
T ÜV appoved RT switches are used in steam plants. The RT single pressure switches series consist of a variety of ordinary controls including neutral zone pressure switches, safety pressure switches for steam boiler plant, and gold plated fail-safe controls for applications in which safety or... [See More]
- Material: Liquid; Gas
- Pressure Measurement: Differential; Gauge
- Device Category: Controller
- Working Pressure Range: ? to 609
from Bronkhorst USA
IN-PRESS Industrial style Digital Pressure Meters / Controllers. The IN-PRESS series digital electronic pressure transducers and controllers for gases and liquids are equipped with a rugged, 'industrial style' (IP65) pc-board housing for use in industrial environments. The instruments have a... [See More]
- Material: Liquid; Gas; Handles Hazardous Materials
- Sensor Technology: Semiconductor Piezoresistive
- Device Category: Instrument or Meter; Controller (optional feature)
- Pressure Measurement: Absolute; Gauge
from Fluidwell bv
The F190 is a versatile multi-purpose indicator with continuous monitoring feature. Beside the focus on level, temperature and pressure applications, it also contains a range of other measuring units and even the posibility to create a custom unit with max. 8 characters. It offers the facility to... [See More]
- Material: Liquid
- Display Type: Digital Numerical Display
- Device Category: Instrument or Meter; Pressure Indicator
- Scale Units: pounds per square inch; Kilopascals; bar
from OMEGA Engineering, Inc.
• Versatile, Easy-to-Use. • High Accuracy ±0.2% FS. • Multiple Pressure Scales, (See Ordering Table for range and Resolution). • Wet/Wet Models Available. • Reading Hold Function. • IP67 Sealed (Dust Tight and water protected to 1 meter) [See More]
- Material: Liquid; Gas
- Pressure Measurement: Differential; Gauge; Vacuum; Negative Pressure
- Device Category: Instrument or Meter
- Display Type: Digital Numerical Display