Recorder Pressure Instruments

6 Results
Digital, Programmable Vacuum Controller -- CVC 3000
from VACUUBRAND, Inc.

The CVC 3000 controller manages vacuum processes by controlling vacuum pumps, vacuumvalves, coolant valves and accessories, and is self-configuring. The illuminated graphical display with clear text menus (14 languages) and the jog wheel make its handling nearly self-explanatory. Depending on the... [See More]

  • Device Category: Instrument or Meter; Recorder or Totalizer; Controller
  • Pressure Measurement: Absolute; Vacuum
  • Sensor Technology: Variable Capacitance
  • Material: Gas; Corrosive Vapors
Record Data Logging Digital Pressure Gauge -- LEO Record
from Keller America, Inc.

LEO Record is an autonomous battery powered instrument with digital display designed to record pressure and temperature over long periods. Both the piezoresistive LEO Record as well as the capacitive LEO Record (ideal for low pressure ranges) offer the following advantages: High measuring accuracy,... [See More]

  • Device Category: Recorder or Totalizer
  • Material: Liquid; Gas
  • Pressure Measurement: Absolute; Gauge; Vacuum
  • Features: Temperature Compensated; Temperature Output
Track-It™ Pressure Transmitter/Data Logger With Display
from Monarch Instrument

The Track-It ™ Pressure Transmitter/Data Loggers with Digital Display are 24Vdc powered 4 wire transmitters that can also record up to 130,000 samples for logging, redundant data backup or archive. They can be configured to record both pressure or vacuum and ambient temperature or just... [See More]

  • Device Category: Recorder or Totalizer
  • Features: Temperature Output; Alarm Indicator
  • Pressure Measurement: Absolute; Gauge; Vacuum
  • Display Type: Digital Numerical Display
Lab ReferenceRecorder -- nVision
from AMETEK Sensors, Test & Calibration

The nVision Lab Reference is a pressure reference recorder accurate enough to function as a laboratory deadweight tester replacement and a high-accuracy, high-frequency chart recorder. Download data as you test, view your data on the built-in LCD, and store up to 1,000,000 data points. Gauge /... [See More]

  • Device Category: Instrument or Meter; Recorder or Totalizer
  • Pressure Measurement: Absolute; Gauge
  • Sensor Technology: Mechanical Deflection
  • Material: Liquid; Gas
Track-It™ Pressure/Temp, Vacuum/Temp Data Logger
from Monarch Instrument

The Track-It ™ Pressure/Temp and Vacuum/Temp Data Loggers are battery powered stand alone water tight compact data loggers that record up to 64,000 samples. They can be configured to record both Pressure and Temperature or Vacuum and Temperature or either parameter alone to maximize data... [See More]

  • Device Category: Recorder or Totalizer
  • Features: Temperature Output
  • Pressure Measurement: Absolute; Gauge; Vacuum
  • Working Pressure Range: 5800
ReferencePressure Recorder -- nVision
from AMETEK Sensors, Test & Calibration

Accurate enough to replace a deadweight tester. Rugged enough to sit in 3 feet of water. Portable enough to complete calibrations anywhere. Gauge / Absolute Pressure Datalogger to. 15 000 psi / 1000 bar / 100MPa. Differential Pressure with up to 0.025% of reading accuracy. Switch, Voltage, Current,... [See More]

  • Device Category: Instrument or Meter; Recorder or Totalizer
  • Pressure Measurement: Differential
  • Sensor Technology: Mechanical Deflection
  • Material: Liquid; Gas