Temperature Compensation Pressure Instruments

7 Results
Manometer -- 82100
from REED-Direct

Data hold. Max/Min Record. Display backlight. Auto power off. Low battery indicator. Simple fittings for hose connection. Optional RS-232 interface. Includes hard carrying case, 9V battery, connection hose and manual. SPECIFICATIONS: Pressure Ranges: 0 to 100 psi. Maximum Pressure: 150 psi. [See More]

  • Features: Temperature Compensated
  • Pressure Measurement: Differential; Gauge
  • Device Category: Instrument or Meter
  • Display Type: Digital Numerical Display
Lab ReferenceRecorder -- nVision
from AMETEK Sensors, Test & Calibration

The nVision Lab Reference is a pressure reference recorder accurate enough to function as a laboratory deadweight tester replacement and a high-accuracy, high-frequency chart recorder. Download data as you test, view your data on the built-in LCD, and store up to 1,000,000 data points. Gauge /... [See More]

  • Features: Temperature Compensated; Temperature Output
  • Sensor Technology: Mechanical Deflection
  • Device Category: Instrument or Meter; Recorder or Totalizer
  • Pressure Measurement: Absolute; Gauge
Pressure Gauge -- M1™
from Crystal Engineering Corporation

Temperature invariant, pre calibrated, very durable [See More]

  • Features: Temperature Compensated
  • Sensor Technology: Semiconductor Piezoresistive
  • Device Category: Instrument or Meter
  • Pressure Measurement: Gauge; Vacuum
Single Channel Thermocouple Vacuum Instrument -- Compact 2A Thermocouple
from Fredericks Company - Televac

Compact 2A Thermocouple. The Compact 2A controls one TELEVAC 2A thermocouple rough vacuum sensor. It features an analog 0 to 10 V DC output for the sensor, a relay set point, and a large analog display of pressure in mTorr (microns) from 1×10-3 Torr to 20 Torr. Features. Analog display. Analog 0 V... [See More]

  • Features: Temperature Compensated
  • Sensor Technology: Thermocouple
  • Device Category: Instrument or Meter; Controller
  • Pressure Measurement: Gauge; Vacuum
Record Data Logging Digital Pressure Gauge -- LEO Record
from Keller America, Inc.

LEO Record is an autonomous battery powered instrument with digital display designed to record pressure and temperature over long periods. Both the piezoresistive LEO Record as well as the capacitive LEO Record (ideal for low pressure ranges) offer the following advantages: High measuring accuracy,... [See More]

  • Features: Temperature Compensated; Temperature Output
  • Pressure Measurement: Absolute; Gauge; Vacuum
  • Device Category: Recorder or Totalizer
  • Material: Liquid; Gas
Handheld Smart Manometer -- HHP350 Series
from OMEGA Engineering, Inc.

• Gage, Absolute or Differential Ranges Available. • User Selectable Engineering Units. • High Accuracy, ±0.05% FS Standard with ±0.025% Optional. • MIN/MAX Hold and Leak Test Functions. • Programmable Damping Rates, and Auto Shutoff [See More]

  • Features: Temperature Compensated
  • Pressure Measurement: Absolute; Differential; Gauge
  • Device Category: Instrument or Meter
  • Material: Liquid (optional feature); Gas
Capacitance Diaphragm Gauges, Unheated
from Nor-Cal Products, Inc. - The Vacuum Experts

Capacitance diaphragm gauges provide a very accurate means of measuring subatmospheric pressures at a reasonable cost. The instrisic gauge design aims to offer the utmost in stability and process by-product resistance. For more stringent applications or when there is a high concern over process... [See More]

  • Features: Temperature Compensated
  • Sensor Technology: Mechanical Deflection
  • Device Category: Instrument or Meter
  • Pressure Measurement: Absolute; Vacuum