bar Pressure Instruments

22 Results
Differential Pressure Manometer -- PCE-P05
from PCE Instruments / PCE Americas Inc.

PCE-P05 is a portable handheld digital differential pressure manometer used to measure differential pressure in pneumatic, compressor and pump installations, valves, tanks and heating, ventilation and air conditioning (HVAC) systems. The PCE-P05 displays min / max / average values right on the... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; oz/in2; Inches of H2O
  • Pressure Measurement: Differential
  • Device Category: Instrument or Meter
  • Display Type: Digital Numerical Display
Differential Pressure Manometer -- PCE-P15
from PCE Instruments / PCE Americas Inc.

Gauge pressure is measured relative to the ambient atmospheric pressure. Thus, changes in the atmospheric pressure due to weather conditions or altitude directly influence the output of a gauge pressure sensor. A gauge pressure higher than the ambient pressure is referred to as positive pressure. If... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; oz/in2; Inches of H2O
  • Pressure Measurement: Differential
  • Device Category: Instrument or Meter
  • Display Type: Digital Numerical Display
Differential Pressure Meter -- PCE-PDA 01L
from PCE Instruments / PCE Americas Inc.

PCE-PDA Series Differential Pressure Meter. Pressure gauge for relative and differential pressure / Pitot tube adaptable to differential pressure gauge / MAX MIN function / Data logger. The differential pressure gauges of the PCE-PDA series are reliable differential pressure gauges for pressure... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; Inches of H2O; Pa, hPa, kPa, MPa, mbar, bar, ATM, kg / cm², mmH2O, cmH2O, inH2O, mmHg, inHg, Torr, PSI, PSF
  • Pressure Measurement: Differential
  • Device Category: Instrument or Meter
  • Material: Gas
Manometer -- 8230
from REED-Direct

Data hold. Max/Min Record. Display backlight. Auto power off. Low battery indicator. Simple fittings for hose connection. Optional RS-232 interface. Includes hard carrying case, 9V battery, connection hose and manual. SPECIFICATIONS: Pressure Ranges: 0 to 30 psi. Maximum Pressure: 60 psi. Accuracy:... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Feet of H2O; kg/cm2; Inches of H2O; mbar, CM, cmHg
  • Pressure Measurement: Differential; Gauge
  • Device Category: Instrument or Meter
  • Features: Temperature Compensated
Digital Barometric Pressure Gauge with LCD Display Model 370
from Setra Systems

This highly accurate (0.02% FS) self-contained instrument has a 6-digit LCD display and a numeric keypad for access to engineering unit conversions. In addition, an RS-232 communications port is available for computer access. Features: +/-0.02% Full Scaleb Accuracy. High Resolution 6 Digit LCD... [See More]

  • Scale Units: pounds per square inch; bar; Inches of Hg; Inches of H2O; hPa,mmH2O
  • Sensor Technology: Variable Capacitance
  • Device Category: Instrument or Meter
  • Pressure Measurement: Gauge
Record Data Logging Digital Pressure Gauge -- LEO Record
from Keller America, Inc.

LEO Record is an autonomous battery powered instrument with digital display designed to record pressure and temperature over long periods. Both the piezoresistive LEO Record as well as the capacitive LEO Record (ideal for low pressure ranges) offer the following advantages: High measuring accuracy,... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of H2O; MPa, kp/cm^2, (m)H2O
  • Pressure Measurement: Absolute; Gauge; Vacuum
  • Device Category: Recorder or Totalizer
  • Material: Liquid; Gas
Handheld Digital Manometer -- HHP-2000
from OMEGA Engineering, Inc.

bull; 2 Year Warranty. • One-Handed Operation. • Ranges from 10 inH20 to 150 psi. • Rugged, Water Resistant Case - NEMA-4/IP65. • Ranges for Differential, Gauge, and Absolute Measurements. • Selectable Pressure Units. • Leak Testing. • Datalogging. • Min/Max... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; cm of Hg; Inches of H2O; mbar, Pa, mmH2O, mH2O, mm/mHg
  • Pressure Measurement: Absolute; Differential; Gauge; Vacuum
  • Device Category: Instrument or Meter
  • Material: Gas
DIN Panel mount - Pressure Indicator -- D050
from Fluidwell bv

The D050 is a straight forward, panel mount pressure indicator. The measuring unit to be displayed is simply selected through an alfa-numerical configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and user friendly solution! The configuration of the... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar
  • Material: Liquid
  • Device Category: Instrument or Meter; Pressure Indicator
  • Display Type: Digital Numerical Display
PG4 Series (Mechanical Melt Pressure Gauges)
from Dynisco

Features and Benefits. Direct, local readings. Mechanical design. Step-up and stem-down versions. Gauge head rotates 300 °. 0 - 5,000 or 0 -10,000 psi. Stainless steel construction. Description. Dynisco ’s family of mechanical pressure gauges are the ideal choice for applications requiring... [See More]

  • Scale Units: pounds per square inch; bar
  • Sensor Technology: Mechanical Deflection
  • Device Category: Instrument or Meter
  • Pressure Measurement: Absolute (optional feature); Gauge
KEYENCE Compact Digital Pressure Sensor -- AP-C30K
from KEYENCE

KEYENCE Compact Digital Pressure Sensor: AP-C30K Series. •. Built in amplifier. •. Easy installation and operation. •. Small design with large display. The AP-C30K Series digital air pressure sensors incorporate a very easy-to-see, two-color LED display, as well as superior... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; mmHg
  • Sensor Technology: Strain Gauge
  • Device Category: Instrument or Meter
  • Pressure Measurement: Gauge; Compound; Vacuum
Heavy-duty pressure switches -- Type KPS
from Danfoss A/S

The KPS switches range covers most outdoor as well as indoor application requirements, and are suitable for use in alarm and regulation systems in factories, diesel plant, compressors, powerstation and on board ships. Pressure ranges: 0 to 60 bar. Gold plated contact systems. Adjustable or fixed... [See More]

  • Scale Units: bar
  • Pressure Measurement: Differential; Gauge
  • Device Category: Controller
  • Material: Liquid; Gas
Pressure Gauge -- M1™
from Crystal Engineering Corporation

Temperature invariant, pre calibrated, very durable [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; cm of Hg; kg/cm2; Inches of H2O
  • Sensor Technology: Semiconductor Piezoresistive
  • Device Category: Instrument or Meter
  • Pressure Measurement: Gauge; Vacuum
Lab ReferenceRecorder -- nVision
from AMETEK Sensors, Test & Calibration

The nVision Lab Reference is a pressure reference recorder accurate enough to function as a laboratory deadweight tester replacement and a high-accuracy, high-frequency chart recorder. Download data as you test, view your data on the built-in LCD, and store up to 1,000,000 data points. Gauge /... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2; mmHg, mbar
  • Sensor Technology: Mechanical Deflection
  • Device Category: Instrument or Meter; Recorder or Totalizer
  • Pressure Measurement: Absolute; Gauge
Manometer, Digital -- ST-8890
from REED-Direct

Dual LCD readouts with backlighting. Min/Max/Avg recording with time stamp. Data hold freezes the displayed reading. Push button zero adjust and offset readings. Low battery indication with auto power off. RS232 serial port. Includes RS232 cable, tubing, hard carrying case and batteries. [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; Feet of H2O; kg/cm2; oz/in2; Inches of H2O; mbar, mmHg, cmH2O
  • Pressure Measurement: Gauge
  • Device Category: Instrument or Meter
  • Display Type: Digital Numerical Display
High Performance Barometric Pressure Transducer Model 470
from Setra Systems

Has the same functionality as the Model 370, but does not include the LCD display or numeric keypad. Used as the barometric standard in Automated Surface Observation Systems (worldwide) where accuracy, stability and versatility are essential. Features: +/-0.02% Full Scaleb Accuracy. Bidirectional... [See More]

  • Scale Units: pounds per square inch; bar; Inches of Hg; Inches of H2O; hPa,mmH2O
  • Sensor Technology: Variable Capacitance
  • Device Category: Instrument or Meter
  • Pressure Measurement: Gauge
Handheld Smart Manometer -- HHP350 Series
from OMEGA Engineering, Inc.

• Gage, Absolute or Differential Ranges Available. • User Selectable Engineering Units. • High Accuracy, ±0.05% FS Standard with ±0.025% Optional. • MIN/MAX Hold and Leak Test Functions. • Programmable Damping Rates, and Auto Shutoff [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; cm of Hg; kg/cm2; Inches of H2O; mmHg, mbar
  • Pressure Measurement: Absolute; Differential; Gauge
  • Device Category: Instrument or Meter
  • Material: Liquid (optional feature); Gas
Pressure Indicator -- F050
from Fluidwell bv

The F050 is a straight forward pressure indicator with large 26mm (1") high digits. The measuring unit to be displayed below the pressure is simply selected through an alphanumeric configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar
  • Material: Liquid
  • Device Category: Instrument or Meter; Pressure Indicator
  • Display Type: Digital Numerical Display
KEYENCE Heavy-Duty Industrial Pressure Sensor -- GP-M001
from KEYENCE

KEYENCE Heavy-Duty Pressure Sensor: GP-M Series. •. Versatile pressure sensing. •. Rugged design. •. Highly visible display. The GP-M Series solves a wide variety of applications as it offers the ability to monitor oil, water, and air. This user-friendly, yet innovative, pressure... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2; Mpa
  • Sensor Technology: Strain Gauge
  • Device Category: Instrument or Meter
  • Pressure Measurement: Gauge; Compound; Vacuum
Pressure controller/ Pressure limiter -- Type BCP
from Danfoss A/S

The BCP pressure switch is a series of dedicated pressure switches for safety and pressure monitoring of steam and hot water boilers. The BCP incorporates a single-pole changeover microswitch where the contact position depends on the pressure in the connection port and the range set value. For... [See More]

  • Scale Units: bar
  • Pressure Measurement: Differential; Gauge
  • Device Category: Controller
  • Material: Liquid; Gas
Handheld Smart Manometer -- HHP350 Series
from OMEGA Engineering, Inc.

• Gage, Absolute or Differential Ranges Available. • User Selectable Engineering Units. • High Accuracy, ±0.05% FS Standard with ±0.025% Optional. • MIN/MAX Hold and Leak Test Functions. • Programmable Damping Rates, and Auto Shutoff [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; cm of Hg; kg/cm2; Inches of H2O; mmHg, mBars
  • Pressure Measurement: Absolute; Differential; Gauge
  • Device Category: Instrument or Meter
  • Material: Gas
Pressure Monitor with 4 alarm outputs -- F190
from Fluidwell bv

The F190 is a versatile multi-purpose indicator with continuous monitoring feature. Beside the focus on level, temperature and pressure applications, it also contains a range of other measuring units and even the posibility to create a custom unit with max. 8 characters. It offers the facility to... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar
  • Material: Liquid
  • Device Category: Instrument or Meter; Pressure Indicator
  • Display Type: Digital Numerical Display
Pressure switches -- Type RT
from Danfoss A/S

RT switches are used in general industrial and marine sectors. The RT single pressure switches series consist of a variety of ordinary controls including neutral zone pressure switches, safety pressure switches for steam boiler plant, and gold plated fail-safe controls for applications in which... [See More]

  • Scale Units: bar
  • Pressure Measurement: Differential; Gauge
  • Device Category: Controller
  • Material: Liquid; Gas