Analog Current Pressure Instruments
from PCE Instruments / PCE Americas Inc.
PCE-P01 is a portable handheld digital differential pressure manometer used to measure differential pressure in pneumatic, compressor and pump installations, valves, tanks and heating, ventilation and air conditioning (HVAC) systems. The PCE-P01 displays min / max / average values right on the... [See More]
- Signal Output: Analog Voltage; Analog Current
- Pressure Measurement: Differential
- Device Category: Instrument or Meter
- Display Type: Digital Numerical Display
from OMEGA Engineering, Inc.
• High Accuracy. • Broad Compensated Temperature. -18 to 66 °C (0 to 150 °F). • All Stainless Steel Construction for Harsh Environments. • Cable or Connector Models. • Mounting Bracket Option. • Optional Pressure Ports to Fit Most Industrial Applications [See More]
- Signal Output: Analog Voltage; Analog Current
- Pressure Measurement: Absolute
- Device Category: Instrument or Meter
- Material: Liquid; Gas; Handles Hazardous Materials
from Orange Research, Inc.
Diaphragm Sensor for Liquids & Gases. These diaphragm sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level... [See More]
- Signal Output: Analog Voltage; Analog Current
- Sensor Technology: Mechanical Deflection
- Device Category: Instrument or Meter
- Pressure Measurement: Differential
from Vaisala
For Harsh Environments. Excellent solution for outdoor installations. Operates in a wide temperature range. The housing provides IP65 (NEMA4) compliant protection against sprayed water. Features • 500 ... 1100 hPa or 50 .... 1100 hPa pressure ranges with serial output •... [See More]
- Signal Output: Analog Voltage; Analog Current; RS232/485
- Sensor Technology: Vaisala BAROCAP sensor, a silicon capacitive absolute pressure sensor
- Device Category: Instrument or Meter
- Pressure Measurement: Absolute
from Bronkhorst USA
EL-PRESS Metal Sealed Pressure Meters / Controllers. Metal Seal Pressure Meters and Controllers of Bronkhorst High-Tech are characterised by their unique, patented metal-to-metal seal construction with excellent resealing capability. Furthermore they distinguish themselves by a high surface quality... [See More]
- Signal Output: Analog Voltage; Analog Current; RS232/485; PROFIBUS® (optional feature); DeviceNet (optional feature); Modbus, EtherCAT, FLOW-BUS
- Sensor Technology: Piezoelectric
- Device Category: Instrument or Meter; Controller (optional feature)
- Pressure Measurement: Absolute; Gauge
from KEYENCE
KEYENCE Heavy-Duty Pressure Sensor: GP-M Series. •. Versatile pressure sensing. •. Rugged design. •. Highly visible display. The GP-M Series solves a wide variety of applications as it offers the ability to monitor oil, water, and air. This user-friendly, yet innovative, pressure... [See More]
- Signal Output: Analog Current; NPN/PNP
- Sensor Technology: Strain Gauge
- Device Category: Instrument or Meter
- Pressure Measurement: Gauge; Compound; Vacuum
from KANOMAX USA, INC.
Combined manometer/calibrator, large clear back lit display [See More]
- Signal Output: Analog Current
- Sensor Technology: Micromanometer
- Device Category: Instrument or Meter; Pressure Calibrator
- Pressure Measurement: Differential; Gauge
from Uehling Instrument Company
Digital Tank-O-Meters ® accurately measure tank contents regardless of the tank location in relation to the Digital Display. They are a natural extension of Uehling's well known and time proven line (since 1896) of Tank-O-Meter ® gauge products. Systems are also available as a retrofit... [See More]
- Signal Output: Analog Voltage; Analog Current; RS232/485; Switch
- Sensor Technology: Air Bubbler
- Device Category: Instrument or Meter
- Pressure Measurement: Gauge; Vacuum
from Orange Research, Inc.
Diaphragm Sensors with Explosion-Proof Enclosures. Hazardous location differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level... [See More]
- Signal Output: Analog Voltage; Analog Current; RS232/485
- Sensor Technology: Mechanical Deflection
- Device Category: Instrument or Meter
- Pressure Measurement: Differential
from Bronkhorst USA
EL-PRESS Digital Electronic Pressure Meters / Controllers. The EL-PRESS series digital electronic pressure transducers and controllers for gases and liquids have a well-proven compact thru-flow design. The instruments include a diaphragm type piezo-resistive pressure sensor for pressure... [See More]
- Signal Output: Analog Voltage; Analog Current; RS232/485; PROFIBUS® (optional feature); DeviceNet (optional feature); Modbus, EtherCAT, FLOW-BUS
- Sensor Technology: Piezoelectric
- Device Category: Instrument or Meter; Controller (optional feature)
- Pressure Measurement: Absolute; Gauge
from Uehling Instrument Company
Type "U" Ultrasonic Digital Tank-O-Meters ® are provided with (2) user programmable setpoint relays. (For alarms, pump/valve on/off, maintaining levels) and an analog output (4-20 mA, 0-10VDC or 0 to 5 VDC). Serial Outputs are also available. [See More]
- Signal Output: Analog Voltage; Analog Current; RS232/485
- Sensor Technology: Ultrasonic
- Device Category: Instrument or Meter
- Pressure Measurement: Gauge
from Bronkhorst USA
EL-PRESS Digital Electronic Pressure Meters / Controllers. The EL-PRESS series digital electronic pressure transducers and controllers for gases and liquids have a well-proven compact thru-flow design. The instruments include a diaphragm type piezo-resistive pressure sensor for pressure... [See More]
- Signal Output: Analog Voltage; Analog Current; RS232/485; PROFIBUS® (optional feature); DeviceNet (optional feature); Modbus, EtherCAT, FLOW-BUS
- Sensor Technology: Piezoelectric
- Device Category: Instrument or Meter; Controller (optional feature)
- Pressure Measurement: Differential
from Bronkhorst USA
EL-PRESS Digital Electronic Pressure Meters / Controllers. The EL-PRESS series digital electronic pressure transducers and controllers for gases and liquids have a well-proven compact thru-flow design. The instruments include a diaphragm type piezo-resistive pressure sensor for pressure... [See More]
- Signal Output: Analog Voltage; Analog Current; RS232/485; PROFIBUS® (optional feature); DeviceNet (optional feature); Modbus, EtherCAT, FLOW-BUS
- Sensor Technology: Piezoelectric
- Device Category: Instrument or Meter; Controller
- Pressure Measurement: Absolute; Gauge