Switch / Alarm Pressure Instruments

8 Results
Digital Tank-O-Meter® -- Type D
from Uehling Instrument Company

Digital Tank-O-Meters ® accurately measure tank contents regardless of the tank location in relation to the Digital Display. They are a natural extension of Uehling's well known and time proven line (since 1896) of Tank-O-Meter ® gauge products. Systems are also available as a retrofit... [See More]

  • Signal Output: Analog Voltage; Analog Current; RS232/485; Switch
  • Sensor Technology: Air Bubbler
  • Device Category: Instrument or Meter
  • Pressure Measurement: Gauge; Vacuum
Track-It™ Pressure Transmitter/Data Logger With Display
from Monarch Instrument

The Track-It ™ Pressure Transmitter/Data Loggers with Digital Display are 24Vdc powered 4 wire transmitters that can also record up to 130,000 samples for logging, redundant data backup or archive. They can be configured to record both pressure or vacuum and ambient temperature or just... [See More]

  • Signal Output: Switch
  • Pressure Measurement: Absolute; Gauge; Vacuum
  • Device Category: Recorder or Totalizer
  • Features: Temperature Output; Alarm Indicator
DIN Panel mount - Pressure Monitor with 1 High / Low Alarm -- D053
from Fluidwell bv

The D053 is a versatile, panel mount pressure indicator with continuous pressure monitoring feature. It offers the facility to set one low pressure and one high pressure alarm value. If desired, an ignore function can be set up to allow for an incorrect pressure for a certain period of time. [See More]

  • Signal Output: Switch
  • Material: Liquid
  • Device Category: Instrument or Meter; Pressure Monitor
  • Features: Alarm Indicator
Portable Pressure Indicator -- DPI705
from OMEGA Engineering, Inc.

• Ranges from 1 to 10,000 psi. • High Accuracy ±0.1% FS. • Sixteen Pressure Scales, Including User Defined Scale. • Wet/Wet Models Available. • Rugged Lightweight Design. • °F and °C Ambient Temperature Display [See More]

  • Signal Output: Switch
  • Pressure Measurement: Absolute; Differential; Gauge
  • Device Category: Instrument or Meter
  • Material: Liquid; Gas
Single Channel Thermocouple Vacuum Instrument -- Compact 2A Thermocouple
from Fredericks Company - Televac

Compact 2A Thermocouple. The Compact 2A controls one TELEVAC 2A thermocouple rough vacuum sensor. It features an analog 0 to 10 V DC output for the sensor, a relay set point, and a large analog display of pressure in mTorr (microns) from 1×10-3 Torr to 20 Torr. Features. Analog display. Analog 0 V... [See More]

  • Signal Output: Analog Voltage; Switch
  • Sensor Technology: Thermocouple
  • Device Category: Instrument or Meter; Controller
  • Pressure Measurement: Gauge; Vacuum
Track-It™ Pressure/Temp, Vacuum/Temp Data Logger
from Monarch Instrument

The Track-It ™ Pressure/Temp and Vacuum/Temp Data Loggers are battery powered stand alone water tight compact data loggers that record up to 64,000 samples. They can be configured to record both Pressure and Temperature or Vacuum and Temperature or either parameter alone to maximize data... [See More]

  • Signal Output: Switch
  • Pressure Measurement: Absolute; Gauge; Vacuum
  • Device Category: Recorder or Totalizer
  • Features: Temperature Output
Pressure Monitor with 1 High / Low Alarm -- F053
from Fluidwell bv

The F053 is a versatile pressure indicator with continuous pressure monitoring feature. It offers the ability to set one low pressure and one high pressure alarm value. If desired, an ignore function can be set up to allow for an incorrect pressure for a certain period of time. The configuration of... [See More]

  • Signal Output: Switch
  • Material: Liquid
  • Device Category: Instrument or Meter; Pressure Monitor
  • Features: Alarm Indicator
Televac Portable Thermocouple Vacuum Instrument -- B2A Portable
from Fredericks Company - Televac

Portable Thermocouple Instruments. (1-20,000 Microns). Rechargeable - Standard 110VOH, power cord for recharging (220V available). 2A standard or 2A mini sensor versions available. Up to 40 hours of operation between charges. Low-battery indicator light. Rugged, compact, lightweight enclosures with... [See More]

  • Signal Output: Switch
  • Sensor Technology: Thermocouple
  • Device Category: Instrument or Meter
  • Pressure Measurement: Gauge; Vacuum