Mechanical Deflection Pressure Instruments
from Gefran
Displays pressure in a 5-digit LED display. Auto zero. Auto span. Auto calibration. 4 alarms with adjustable setpoint. Touch-type keypad. Built-in strain gage bridge excitation. Filter for digit stabilization. Coded access for user lockout. Transducer. Better than ±0.50% accuracy. [See More]
- Sensor Technology: Mechanical Deflection; Strain Gauge
- Pressure Measurement: Gauge
- Device Category: Controller
- Features: Alarm Indicator
from AMETEK Sensors, Test & Calibration
The nVision Lab Reference is a pressure reference recorder accurate enough to function as a laboratory deadweight tester replacement and a high-accuracy, high-frequency chart recorder. Download data as you test, view your data on the built-in LCD, and store up to 1,000,000 data points. Gauge /... [See More]
- Sensor Technology: Mechanical Deflection
- Pressure Measurement: Absolute; Gauge
- Device Category: Instrument or Meter; Recorder or Totalizer
- Material: Liquid; Gas
from Edwards Vacuum
The Model 1575 Pressure Display is a low cost, microprocessor based, dig ital display and set-point controller for the Barocel 600, 622 and 655 capac itance manometers. The Model 1575 incorporates power supply, digital display, four user-selectable set-points, along with analog outputs in... [See More]
- Sensor Technology: Mechanical Deflection
- Pressure Measurement: Gauge; Vacuum
- Device Category: Controller
- Material: Gas
from Orange Research, Inc.
Diaphragm Sensor for Liquids & Gases. These diaphragm sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level... [See More]
- Sensor Technology: Mechanical Deflection
- Pressure Measurement: Differential
- Device Category: Instrument or Meter
- Material: Liquid; Gas
from Hi-Tech Controls, Inc.
The diaphragm pressure switches in the PM Series ore available in two versions: one with. NC (normally closed) contacts and one with NO (normally open) contacts. A regulating screw, which can be adjusted using a small screwdriver, allows the switch to be set to the required pressure. The calibrated... [See More]
- Sensor Technology: Mechanical Deflection
- Pressure Measurement: Differential
- Device Category: Instrument or Meter; Indicator
- Material: Gas
from Dynisco
Features and Benefits. Dual 5-digit display. Peak display function and digital auto-zero. Programmable alarm relays. Optional 4 - 20 mA, 0 - 10 Vdc retransmission. Accuracy better than ±0.5%. Customer definable engineering units. Description. The Dynisco Melt Monitor Alarm Series is a melt... [See More]
- Sensor Technology: Mechanical Deflection
- Pressure Measurement: Absolute (optional feature); Gauge
- Device Category: Instrument or Meter
- Material: Liquid; Gas
from Nor-Cal Products, Inc. - The Vacuum Experts
Capacitance diaphragm gauges provide a very accurate means of measuring subatmospheric pressures at a reasonable cost. 100 °C heated gauges offer the utmost in stability and process by-product resistance. For less stringent applications consider the 45 °C heated or unheated version gauges. [See More]
- Sensor Technology: Mechanical Deflection
- Pressure Measurement: Absolute; Vacuum
- Device Category: Instrument or Meter
- Working Pressure Range: 18.85 to 58.01
from Gefran
Economically priced. Displays pressure in a 5-digit LED display. Auto zero. Auto span. Auto calibration. 4 alarms with adjustable setpoint. Touch-type keypad. Built-in strain gage bridge excitation. Filter for digit stabilization. Coded access for user lockout. Transducer. Better than ±0.50%... [See More]
- Sensor Technology: Mechanical Deflection; Strain Gauge
- Pressure Measurement: Gauge
- Device Category: Controller
- Features: Alarm Indicator
from AMETEK Sensors, Test & Calibration
Accurate enough to replace a deadweight tester. Rugged enough to sit in 3 feet of water. Portable enough to complete calibrations anywhere. Gauge / Absolute Pressure Datalogger to. 15 000 psi / 1000 bar / 100MPa. Differential Pressure with up to 0.025% of reading accuracy. Switch, Voltage, Current,... [See More]
- Sensor Technology: Mechanical Deflection
- Pressure Measurement: Differential
- Device Category: Instrument or Meter; Recorder or Totalizer
- Material: Liquid; Gas
from Orange Research, Inc.
Diaphragm Sensors with Explosion-Proof Enclosures. Hazardous location differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level... [See More]
- Sensor Technology: Mechanical Deflection
- Pressure Measurement: Differential
- Device Category: Instrument or Meter
- Material: Liquid; Gas; Handles Hazardous Materials
from Dynisco
Features and Benefits. Direct, local readings. Mechanical design. Step-up and stem-down versions. Gauge head rotates 300 °. 0 - 5,000 or 0 -10,000 psi. Stainless steel construction. Description. Dynisco ’s family of mechanical pressure gauges are the ideal choice for applications requiring... [See More]
- Sensor Technology: Mechanical Deflection
- Pressure Measurement: Absolute (optional feature); Gauge
- Device Category: Instrument or Meter
- Material: Liquid; Gas
from Nor-Cal Products, Inc. - The Vacuum Experts
Capacitance diaphragm gauges provide a very accurate means of measuring subatmospheric pressures at a reasonable cost. 160 °C heated gauges offer the utmost in stability and and extra high process by-product resistance due to its high temperature. For less stringent applications consider the 100... [See More]
- Sensor Technology: Mechanical Deflection
- Pressure Measurement: Absolute; Vacuum
- Device Category: Instrument or Meter
- Working Pressure Range: 37.71 to 58.01