oz./in2 Pressure Instruments

2 Results
Differential Pressure Manometer -- PCE-P05
from PCE Instruments / PCE Americas Inc.

PCE-P05 is a portable handheld digital differential pressure manometer used to measure differential pressure in pneumatic, compressor and pump installations, valves, tanks and heating, ventilation and air conditioning (HVAC) systems. The PCE-P05 displays min / max / average values right on the... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; oz/in2; Inches of H2O
  • Pressure Measurement: Differential
  • Device Category: Instrument or Meter
  • Display Type: Digital Numerical Display
Manometer, Digital -- ST-8890
from REED-Direct

Dual LCD readouts with backlighting. Min/Max/Avg recording with time stamp. Data hold freezes the displayed reading. Push button zero adjust and offset readings. Low battery indication with auto power off. RS232 serial port. Includes RS232 cable, tubing, hard carrying case and batteries. [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; Feet of H2O; kg/cm2; oz/in2; Inches of H2O; mbar, mmHg, cmH2O
  • Pressure Measurement: Gauge
  • Device Category: Instrument or Meter
  • Display Type: Digital Numerical Display